- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ0402PSA8N2JT000 TDK Corporation | 9 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 180mA | - | Shielded | - | - | - | - | - | - | - | - | 8.2nH | - | 1.2Ohm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-039J-EF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 1.3GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | 39nH | 100MHz | 270mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | - | 25 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-2R2M-EFRD TDK Corporation | 30000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | 68MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | - | 1.2A | - | - | - | 2.2μH | 7.96MHz | 138mOhm Max | - | - | DUAL ENDED | 15 @ 7.96MHz | - | - | - | 1310 | - | 20% | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608DR47JTD25 TDK Corporation | 3590 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 190MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 100mA | - | 1608 | 0603 | 470nH | 25MHz | 950mOhm Max | 30mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 35 | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF12577NIT-3R3N-D TDK Corporation | 50000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2010 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | unknown | - | - | - | - | 3.3μH | 0.1MHz | 10.01mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 12.5A | - | 5049 | - | 30% | - | 9.5A | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1005LR12KT000 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 400MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Not For New Designs | - | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 140mA | TR, 7 Inch | Shielded | - | - | - | - | - | - | - | - | 120nH | - | 590mOhm | - | - | - | 10 @ 25MHz | 10 | - | - | - | 0.14A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF5022T-101MR45-LC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 170.01209mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 5.1mm | - | - | 530mA | Not | - | - | 100μH | 100kHz | 1.28Ohm Max | 450mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 450mA | 450mA | - | 2.2mm | 0.087 2.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS3012T-220MR49 TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 756mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | 490mA | - | 3012 | - | 22μH | 1MHz | 756mOhm Max | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1212 | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV25T-1R5M-EF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | 350mA | - | - | - | 1.5μH | 7.96MHz | 110mOhm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | 5 | - | - | 1008 | - | 20% | - | - | 80MHz | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG0603P39NHTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 120mA | - | - | - | 39nH | 300MHz | 2.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | 0.12A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005SR27HTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 400MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 100mA | - | - | - | 270nH | 100MHz | 4.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.1A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005SR33HTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 350MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 50mA | - | - | - | 330nH | 50MHz | 7Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 6 | - | - | - | 0.05A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC453232T-270K-PF TDK Corporation | 460 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 180mg | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | - | 330mA | Not | 4532 | 1812 | 27μH | 2.52MHz | 1.2Ohm Max | 330mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | 10% | 330mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLP8040T-331M TDK Corporation | 3364 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLP | 0.315Lx0.303W 8.00mmx7.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.7mm | - | - | 500mA | Not | - | - | 330μH | 100kHz | 1.1Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3432 | - | 20% | - | 700mA | - | 4mm | 0.157 4.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SPM5015T-1R0M TDK Corporation | 88 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 149.997327mg | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 5.3A | - | - | - | 1μH | 100kHz | 33.1mOhm Max | 7.8A | - | - | - | - | 7.8A | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLM10555T-R45M110-3 TDK Corporation | 28 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | VLM | 0.417Lx0.413W 10.60mmx10.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | - | 11A | - | - | - | 450nH | 100kHz | 2.6mOhm Max | 40A | POWER INDUCTOR | DUAL ENDED | - | - | 40A | - | 4241 | - | - | - | - | - | 5.4mm | 0.220 5.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S2N2CTD25 TDK Corporation | 16 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 900mA | - | 1005 | 0402 | 2.2nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 0.9A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ2012A2R2WTD25 TDK Corporation | 52715 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 260mOhm | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 650mA | - | 2012 | 0805 | 2.2μH | 10MHz | 150mOhm | 650mA | - | DUAL ENDED | - | - | 210mA | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R27J-EF TDK Corporation | 60 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 425MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 420mA | - | Unshielded | - | - | - | - | 420mA | - | 2520 | 1008 | 270nH | 25.2MHz | 550mOhm Max | 420mA | - | - | 30 @ 25.2MHz | - | - | - | - | - | 5% | - | - | - | - | 0.075 1.90mm | 2.4892mm | 2.0066mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252010CX-R68M-1 TDK Corporation | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.62A | - | Shielded | - | - | - | - | - | - | - | - | 680nH | - | 50mOhm Max | - | - | - | - | - | 2.52A | - | - | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - |