- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS252010CX-R68M-1 TDK Corporation | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 2.62A | - | Shielded | - | - | - | - | - | - | - | 680nH | - | 50mOhm Max | - | - | - | - | - | 2.52A | - | - | - | 20% | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P2N4CT000 TDK Corporation | 42 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | 0603 | 0201 | 2.4nH | 500MHz | 150mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S20NJTD25 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 150mA | - | 0603 | 0201 | 20nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.15A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402P3N2BT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | 0402 | 1005 | 3.2nH | 500MHz | 1.1Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P2N1BT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | 0402 | 1005 | 2.1nH | 500MHz | 700mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-1R0M-EFRD TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | 1A | - | - | - | 1μH | 7.96MHz | 168mOhm Max | - | - | DUAL ENDED | 10 @ 7.96MHz | - | - | - | - | 1A | 20% | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P6N2HT000 TDK Corporation | 200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 170.097139μg | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 300mA | - | 0603 | 0201 | 6.2nH | 500MHz | 700mOhm Max | 300mA | - | - | 16 @ 500MHz | - | - | 16 | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P4N3ST000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 350mA | - | 0603 | 0201 | 4.3nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.35A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3012HBX-1R5M TDK Corporation | 3600 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-HBX | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 4.19A | - | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 67mOhm Max | - | - | - | - | - | 4.41A | - | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF10060NIT-6R8N-D TDK Corporation | 26756 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 4.25A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | 6.8μH | 0.1MHz | 16.9mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4039 | - | 30% | 6.6A | - | - | 0.248 6.30mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-1R5J-EF TDK Corporation | 387 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | RECTANGULAR PACKAGE | 182MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 220mA | - | 2520 | 1008 | 1.5μH | 7.96MHz | 1.3Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-2R2M-EFR TDK Corporation | 115 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | 68MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 1.2A | - | 3225 | 1210 | 2.2μH | 7.96MHz | 138mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | - | 20% | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252012ET-100M-CA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 756mOhm | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 590mA | - | 2520 | 1008 | 10μH | 1MHz | 756mOhm Max | 730mA | - | - | - | - | 730mA | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010HBU-220M TDK Corporation | 99520 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLS-HBU | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 470mA | - | Shielded | - | - | - | - | - | - | - | 22μH | - | 2.004Ohm Max | - | - | - | - | - | 750mA | - | - | - | 20% | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201612CX-220M-1 TDK Corporation | 66000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 480mA | - | Shielded | - | - | - | - | - | - | - | 22μH | - | 1.32Ohm Max | - | - | - | - | - | 400mA | - | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS4012ET-330M TDK Corporation | 1000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | - | 470mA | Not | 4012 | - | 33μH | 1MHz | 804mOhm Max | 530mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | - | 20% | 700mA | 1MHz | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-2R2M-EFD TDK Corporation | 99 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | RECTANGULAR PACKAGE | 68MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | 770mA | - | - | - | 2.2μH | 7.96MHz | 169mOhm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 1310 | 0.77A | 20% | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-100J-PFD TDK Corporation | 1960 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 33MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2mm | - | 155mA | - | - | - | 10μH | 2.52MHz | 3.5Ohm Max | 155mA | - | - | 25 @ 2.52MHz | - | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLP8040T-330M TDK Corporation | 4850 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLP | 0.315Lx0.303W 8.00mmx7.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.6mm | - | 1.8A | Not | - | - | 33μH | 100kHz | 110mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3432 | - | 20% | 2.1A | - | 4mm | 0.157 4.00mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NLV25T-820J-EFD TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 66mA | - | 2520 | 1008 | 82μH | 2.52MHz | 19Ohm Max | 66mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | 20 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 |