- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV32T-1R5M-EF TDK Corporation | 9 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | 80MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 830mA | - | 3225 | 1210 | 1.5μH | 7.96MHz | 143mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | - | - | 20% | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012A1R0WTD25 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 5.499807mg | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 900mA | - | 2012 | 0805 | 1μH | 10MHz | 100mOhm | 900mA | - | DUAL ENDED | - | - | 280mA | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF6028T-470MR59 TDK Corporation | 685 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 920mA | - | - | - | 47μH | 1kHz | 252mOhm Max | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 590mA | - | 2424 | 0.92A | - | - | - | - | 0.118 3.00mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() NLV32T-R56J-EFD TDK Corporation | 200 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 50.008559mg | RECTANGULAR PACKAGE | 180MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 450mA | - | 3225 | 1210 | 560nH | 25.2MHz | 550mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | 1310 | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MHQ1005P1N2STD25 TDK Corporation | 33 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 13GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1.2A | - | - | - | 1.2nH | 100MHz | 30mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF5012ST-4R7M1R4 TDK Corporation | 50000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLF | 0.189Lx0.181W 4.80mmx4.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1.4A | - | - | - | 4.7μH | 1MHz | 160mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | 1.7A | - | 1918 | - | - | - | - | 1.2mm | 0.047 1.20mm | No | - | RoHS Compliant | - | - | ||
![]() CLF10060NIT-331M-D TDK Corporation | 500 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 700mA | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 330μH | 0.1MHz | 534mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4039 | - | 20% | - | 1.1A | - | 0.248 6.30mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC453232T-390K-PF TDK Corporation | 1000000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 180mg | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 280mA | Not | 4532 | 1812 | 39μH | 2.52MHz | 1.6Ohm Max | 280mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | - | 280mA | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S2N7BT000 TDK Corporation | 15000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 300mA | - | - | - | 2.7nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.3A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P12NHTD25 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 250mA | - | - | - | 12nH | 500MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-101J-EFD TDK Corporation | 150 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 50.008559mg | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | - | 40mA | - | 3225 | 1210 | 100μH | 796kHz | 10Ohm Max | 40mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | 1310 | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-2R2J-EFD TDK Corporation | 913 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 50.008559mg | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | - | 320mA | - | 3225 | 1210 | 2.2μH | 7.96MHz | 1Ohm Max | 320mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | 1310 | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S1N8STD25 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 652.039032μg | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | - | 900mA | - | 1005 | 0402 | 1.8nH | 100MHz | 150mOhm Max | 900mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252012CX-6R8M-1 TDK Corporation | 180 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 1.02A | - | Shielded | - | - | - | - | - | - | - | - | 6.8μH | - | 330mOhm Max | - | - | - | - | - | 1A | - | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P0N5BT000 TDK Corporation | 300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 350mA | - | 0402 | 1005 | 0.5nH | 500MHz | 200mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P0N2BT000 TDK Corporation | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 350mA | - | 0402 | 1005 | 0.2nH | 500MHz | 100mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P0N3BT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 350mA | - | 0402 | 1005 | 0.3nH | 500MHz | 100mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P0N9BT000 TDK Corporation | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 320mA | - | 0402 | 1005 | 0.9nH | 500MHz | 400mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S56NJTD25 TDK Corporation | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 50mA | - | 0603 | 0201 | 56nH | 100MHz | 3.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603SR15JT000 TDK Corporation | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 640MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | - | 50mA | - | 0603 | 0201 | 150nH | 100MHz | 8Ohm Max | - | - | - | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - |