- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLK1005SR33JT000 TDK Corporation | 47 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 850MHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | - | - | - | 70mA | - | 1005 | 0402 | 330nH | 100MHz | 8Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | 0.07A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() LTF3020T-330M-D TDK Corporation | 13 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LTF3020-D | 0.177Lx0.118W 4.50mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 640mOhm | - | - | - | Shielded | 1 | - | - | - | 490mA | - | - | - | 33μH | 1MHz | 730mOhm Max | 320mA | POWER INDUCTOR | DUAL ENDED | - | - | 320mA | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF12555T-4R7N-D TDK Corporation | 100000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2007 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 5.3A | - | - | - | 4.7μH | 100kHz | 15.2mOhm Max | 9.6A | - | - | - | - | - | - | - | - | 30% | - | 5.3A | 5.5mm | 0.217 5.50mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF12555T-221M-D TDK Corporation | 10000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 900mA | - | - | - | 220μH | 100kHz | 444mOhm Max | 1.5A | - | - | - | - | - | - | - | - | 20% | - | 900mA | 5.5mm | 0.217 5.50mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-047J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 50.008559mg | RECTANGULAR PACKAGE | 1.2GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | 47nH | 100MHz | 300mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 26 @ 100MHz | 26 | - | 26 | - | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF5030NIT-221M-D TDK Corporation | In Stock |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | 220μH | 0.1MHz | 3.036Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 380mA | - | 2120 | 0.28A | 20% | - | 280mA | - | 0.118 3.00mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P9N5GT000 TDK Corporation | 60000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | 3.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 500mA | - | - | - | 9.5nH | 100MHz | 210mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P4N7BTD25 TDK Corporation | 9000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | - | 4.7nH | 100MHz | 110mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.8A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R56J-EFD TDK Corporation | 625 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | RECTANGULAR PACKAGE | 325MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 325mA | - | 2520 | 1008 | 560nH | 25.2MHz | 750mOhm Max | 325mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S6N2HT000 TDK Corporation | 626 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | - | - | 600mA | - | - | - | 6.2nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P4N7HTD25 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | unknown | 350mA | - | - | - | 4.7nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.35A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC453232T-1R5K-PF TDK Corporation | 5570 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 180mg | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150mOhm | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | - | 950mA | Not | 4532 | 1812 | 1.5μH | 7.96MHz | 150mOhm Max | 950mA | - | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | 10% | 950mA | - | 3.2mm | 0.134 3.40mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P75NJT000 TDK Corporation | 16 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 80mA | - | 0603 | 0201 | 75nH | 500MHz | 4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | 9 | - | - | - | 0.08A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P6N8HT000 TDK Corporation | 120 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 300mA | - | 0603 | 0201 | 6.8nH | 500MHz | 700mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() MLF1608C180KTD25 TDK Corporation | 150 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 2mA | - | 1608 | 0603 | 18μH | 1MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | - | 0.002A | - | - | - | - | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S30NJT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 1.6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | Unshielded | - | - | - | - | 100mA | - | 0603 | 0201 | 30nH | 100MHz | 1.6Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | 0.1A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() MLG1005SR39JTD25 TDK Corporation | 8935 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 652.039032μg | RECTANGULAR PACKAGE | 300MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 50mA | - | 1005 | 0402 | 390nH | 50MHz | 8Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | - | 6 | - | 6 | - | - | - | - | - | 500μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P1N6ST000 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 700mA | - | 0603 | 0201 | 1.6nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.7A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-6R8M-EFD TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | - | 530mA | - | - | - | 6.8μH | 7.96MHz | 351mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | - | 1310 | 0.53A | 20% | - | - | - | 0.094 2.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N3ST000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 9GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR | Unshielded | 1 | - | - | - | 550mA | - | 0603 | 0201 | 1.3nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.55A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - |