- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ1005P3N0BTD25 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 900mA | - | - | - | - | 3nH | 100MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.9A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5028T-470MR49-2 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | - | 490mA | - | - | - | - | 47μH | 100kHz | 330mOhm Max | 490mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 2020 | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S11NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 200mA | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | - | - | - | - | - | 11nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.2A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252012CX-4R7M TDK Corporation | 8000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Chip | - | 1.24A | - | - | - | - | 4.7μH | 1MHz | 210mOhm Max | 1.46A | - | - | - | - | 1.1A | - | - | - | 20% | - | 1.46A | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF2012DR39KTD25 TDK Corporation | 1787 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 180MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 200mA | - | - | 2012 | 0805 | 390nH | 25MHz | 450mOhm Max | 200mA | - | DUAL ENDED | 25 @ 25MHz | 25 | - | 25 | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0402PSA2N9BT000 TDK Corporation | 40269 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 250mA | - | Shielded | - | - | - | - | - | - | - | - | - | 2.9nH | - | 600mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF5022T-220MR95-D TDK Corporation | 2368 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 170.01209mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 280mOhm | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Magnetic Shield | unknown | 1.02A | - | AEC-Q200 | - | - | 22μH | 100kHz | 340mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | - | - | 950mA | - | 2020 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF4022T-470M-D TDK Corporation | 33 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LTF4022-D | 0.217Lx0.157W 5.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 660mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Magnetic Shield | unknown | 590mA | - | - | - | - | 47μH | 1MHz | 760mOhm Max | 460mA | POWER INDUCTOR | DUAL ENDED | - | - | 460mA | - | 1616 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0402PSA2N7BT000 TDK Corporation | 120000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 300mA | - | Shielded | - | - | - | - | - | - | - | - | - | 2.7nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF12555T-471M TDK Corporation | In Stock | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2008 | CLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | unknown | 600mA | - | - | - | - | 470μH | 100kHz | 954mOhm Max | 1A | - | - | - | - | - | - | - | - | 20% | - | 600mA | 100kHz | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LGJ12575TS-220M4R0-H TDK Corporation | 2360 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 4A | - | Shielded | - | - | - | - | 4A | - | - | - | - | 22μH | 1kHz | 26.3mOhm | 4A | - | - | - | - | 4A | - | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM5020T-3R3M TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 149.997327mg | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 3.8A | - | - | - | - | 3.3μH | 100kHz | 66.3mOhm Max | 5.2A | - | - | - | - | 5.2A | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS6045EX-1R2N TDK Corporation | 604 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 5.4A | - | Shielded | - | - | - | - | 5.4A | - | - | - | - | 1.2μH | 100kHz | 14mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201610ET-R68N-CA TDK Corporation | 11 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | VLS-E-CA | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.65A | - | - | - | - | 680nH | 1MHz | 86mOhm Max | 1.65A | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201612ET-1R5N-CA TDK Corporation | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | VLS-E-CA | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.25A | - | - | - | - | 1.5μH | 1MHz | 159mOhm Max | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF5024T-4R7N1R3-2 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | 1.33A | - | - | - | - | 4.7μH | 100kHz | 44mOhm Max | 1.33A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2020 | - | 30% | - | 3.11A | - | 2.4mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLB7050HT-R11M TDK Corporation | 485 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 949.99252mg | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | VLB | 0.264Lx0.244W 6.70mmx6.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Magnetically Shielded | - | 36A | - | - | - | - | 110nH | 1MHz | 0.27mOhm Max | 47A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 7070-50M | - | 20% | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-1R5M-EFR TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 1.4A | - | - | 3225 | 1210 | 1.5μH | 7.96MHz | 114mOhm Max | 830mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | - | 20% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS5045EX-3R3N-CA TDK Corporation | 3438 |
| - | 12 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 4.2A | - | Shielded | 1 | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 35.1mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.2A | - | - | 4.2A | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLC453232T-180K-PF TDK Corporation | 45929 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 180mg | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 400mA | Not | - | 4532 | 1812 | 18μH | 2.52MHz | 800mOhm Max | 400mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | 10% | 400mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |