- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM3012T-4R7M TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 47.003509mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 7 Inch | YES | - | 3.1mm | - | - | 1.3A | Not | 3012 | - | 4.7μH | 100kHz | 270mOhm Max | 2.6A | - | - | - | - | 1.5A | - | 1212 | - | 20% | - | 1.3A | - | 1.2mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M330WT000 TDK Corporation | 3398 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | Shielded | - | - | - | - | 190mA | - | 2012 | 0805 | 33μH | 2MHz | 2.6Ohm | - | - | - | - | - | 55mA | - | - | 0.055A | - | - | - | 28MHz | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-1R5M-PF TDK Corporation | 9775 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2008 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 830mA | Not | 3225 | 1210 | 1.5μH | 7.96MHz | 143mOhm Max | 830mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | 20% | 830mA | - | - | 2.1844mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7045T-101MR60-H TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | TR, Blister, 13 Inch | Shielded | 1 | 7.2mm | Rectangular | - | 600mA | Not | 7045 | - | 100μH | 100kHz | 468mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | 20% | - | 610mA | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLG1005SR18JTD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 500MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 150mA | - | 1005 | 0402 | 180nH | 100MHz | 3.8Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | 8 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS4012ET-1R0N TDK Corporation | 8492 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | 4.1mm | - | - | 2.5A | Not | 4012 | - | 1μH | 1MHz | 60mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | - | 30% | - | 2.65A | 1MHz | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S12NHT000 TDK Corporation | 130 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | - | 400mA | - | - | - | 12nH | 100MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.4A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S9N1JT000 TDK Corporation | 4467 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | - | 500mA | - | 1005 | 0402 | 9.1nH | 100MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608DR33KTA00 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 230MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | - | - | 100mA | - | 1608 | 0603 | 330nH | 25MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | 0.1A | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3012T-1R0M-LR TDK Corporation | 1821 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 3.4A | - | - | - | 1μH | 100kHz | 59.4mOhm Max | - | - | - | - | - | 5A | - | - | - | 20% | - | 3.4A | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-6R8M-PF TDK Corporation | 42930 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 530mA | Not | 3225 | 1210 | 6.8μH | 7.96MHz | 351mOhm Max | 530mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | 20 | - | - | - | 530mA | - | - | 1.8mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLF3012AT-4R7MR74 TDK Corporation | 86 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | - | 8504.50.80.00 | TR | Shielded | 1 | 2.8mm | - | - | 740mA | Not | - | - | 4.7μH | 100kHz | 190mOhm Max | 980mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1110 | - | 20% | 980mA | 980mA | - | 1.2mm | 0.047 1.20mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() VLS201610HBX-2R2M-1 TDK Corporation | 3822 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 1.45A | - | 2016 | 0806 | 2.2μH | 1MHz | 170mOhm Max | - | - | - | - | - | - | - | - | - | 20% | - | 1.7A | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S0N5BT000 TDK Corporation | 2638 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | - | 1A | - | 1005 | 0402 | 0.5nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S1N3ST000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | - | - | 1A | - | 1005 | 0402 | 1.3nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 1A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3010ET-150M TDK Corporation | 468000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | 3.1mm | - | - | 480mA | Not | 3010 | - | 15μH | 1MHz | 612mOhm Max | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-10M | - | 20% | - | 700mA | - | 1mm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM5020T-3R3M-LR TDK Corporation | 913 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 3.9A | - | - | - | 3.3μH | 100kHz | 61mOhm Max | - | - | - | - | - | 6.5A | - | - | - | 20% | - | 3.9A | - | - | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF2012D47NMT000 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 550MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | 1.45mm | Chip | - | 300mA | - | 2012 | 0805 | 47nH | 50MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | 15 | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() SLF12565T-100M4R8-H TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | unknown | 4.8A | - | - | - | 10μH | 1kHz | 24.24mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5050 | - | 20% | - | 4.8A | - | 6.5mm | 0.270 6.85mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P1N2BT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | - | 1.2nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.8A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - |