- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temp Range | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV25T-150J-EFD TDK Corporation | 39 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 26MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 140mA | - | 2520 | 1008 | - | 15μH | 2.52MHz | 4.4Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | 25 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-6R8M-EFR TDK Corporation | 30000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | 38MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Chip | - | 700mA | - | 3225 | 1210 | - | 6.8μH | 7.96MHz | 348mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | - | 20% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R15J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 450MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.7mm | Chip | - | 450mA | Not | 3225 | 1210 | - | 150nH | 25.2MHz | 250mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M6R8HTD25 TDK Corporation | 2000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | - | Shielded | 1 | - | Rectangular | - | 350mA | - | - | - | - | 6.8μH | 2MHz | 400mOhm | - | - | DUAL ENDED | - | - | 220mA | - | - | 0.35A | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5020T-1R8N2R0 TDK Corporation | 1000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 49mOhm | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 5.2mm | - | - | 2.07A | Not | - | - | - | 1.8μH | 100kHz | 59mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | 2.07A | 2.75A | - | - | 2mm | 0.079 2.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010ET-1R5N-CA TDK Corporation | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-E-CA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.5A | - | 2520 | 1008 | - | 1.5μH | 1MHz | 128mOhm Max | 1.45A | - | - | - | - | 1.45A | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-1R0M-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 200MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 340mOhm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.1mm | Chip | - | 475mA | Not | 2520 | 1008 | - | 1μH | 7.96MHz | 442mOhm Max | 475mA | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | 20 | - | - | 20% | 475mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0402P2N4ST000 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | - | 7GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 200mA | - | - | Unshielded | - | - | - | - | 200mA | - | 0402 | 1005 | - | 2.4nH | 500MHz | 700mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P3N0ST000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | - | 7GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 200mA | - | - | Unshielded | - | - | - | - | 200mA | - | 0402 | 1005 | - | 3nH | 500MHz | 900mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P0N7CT000 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 1A | - | 0603 | 0201 | - | 0.7nH | 500MHz | 70mOhm Max | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Ceramic | 0402 | 0402 | 0.12(ohm) | - | TDK CORP | TDK Corporation of America | MLK1005S1N2ST | - | -55C to 125C | 1005 | Obsolete | 0.6(mm) | Not Required(mm) | 5 | No | 8.03 | Yes | - | 0.3nH | - | Tape and Reel | - | - | - | - | - | Yes | - | - | - | - | EAR99 | RF Chip | - | - | - | - | 8504.50.80.00 | - | - | Multi-Layer | Unshielded | - | - | - | compliant | - | Not Required | - | - | Not Required | 0.0012(uH) | 100(MHz) | - | - | - | - | - | - | - | - | - | - | - | 500(mA) | - | 11000(MHz) | 1.1(mm) | - | - | - | - | 0.6(mm) | - | - | - | - | - | ||
![]() VLF12060T-2R7N100 TDK Corporation | 360 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.472Lx0.461W 12.00mmx11.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12mm | - | - | 10A | Not | - | - | - | 2.7μH | 100kHz | 6.4mOhm Max | 10A | POWER INDUCTOR | DUAL ENDED | - | - | 12A | - | 4746 | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ0402PSA0N3BT000 TDK Corporation | 120000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 600mA | - | - | Shielded | - | - | - | - | - | - | - | - | - | 0.3nH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA1N6BT000 TDK Corporation | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 400mA | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1.6nH | - | 300mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA13NHT000 TDK Corporation | 18000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | 2.7GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 120mA | - | - | Shielded | - | - | - | - | - | - | - | - | - | 13nH | - | 2Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF4022T-220M-D TDK Corporation | 500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2003 | LTF4022-D | 0.217Lx0.157W 5.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 320mOhm | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | - | YES | 1 | - | Magnetic Shield | unknown | 400mA | - | - | - | - | 22μH | 1MHz | 370mOhm Max | 660mA | POWER INDUCTOR | DUAL ENDED | - | - | 660mA | - | 1616 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF7045T-151M TDK Corporation | 1000 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2012 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 7.1mm | - | - | 610mA | Not | - | - | - | 150μH | 100kHz | 576mOhm Max | 670mA | - | - | - | - | - | - | - | - | 20% | - | 610mA | 100kHz | - | 4.5mm | 0.177 4.50mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() VLS252010HBX-1R5M TDK Corporation | 242 | - | - | 12 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 2.02A | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 94mOhm Max | 3A | - | - | - | - | 2.7A | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005PR15GT000 TDK Corporation | 8000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 110mA | - | - | - | - | 150nH | 100MHz | 3Ohm Max | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV25T-6R8M-EF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | - | - | - | 175mA | - | - | - | - | 6.8μH | 7.96MHz | 350mOhm Max | 175mA | POWER INDUCTOR | DUAL ENDED | - | 5 | - | - | 1008 | - | 20% | - | - | 38MHz | - | 1.8mm | 0.075 1.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |