- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ0402PSA2N7CT000 TDK Corporation | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 300mA | - | Shielded | - | - | - | - | - | - | - | 2.7nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | 0.010 0.26mm | - | ROHS3 Compliant | - | - | ||
![]() NLFC453232T-680K-PF TDK Corporation | 490 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 10MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLFC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 3.4mm | - | 100mA | Not | 4532 | 1812 | 68μH | 2.52MHz | 1.2Ohm | 100mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | 100mA | - | 3.2mm | 0.134 3.40mm | No | ROHS3 Compliant | - | - | ||
![]() MLG0402Q1N9BT000 TDK Corporation | 200000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 9GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | 0402 | 1005 | 1.9nH | 100MHz | 600mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q3N5BT000 TDK Corporation | 200000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | 0402 | 1005 | 3.5nH | 100MHz | 1.1Ohm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P2N6BT000 TDK Corporation | 37 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | 0402 | 1005 | 2.6nH | 500MHz | 800mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P3N5BT000 TDK Corporation | 37 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | 0402 | 1005 | 3.5nH | 500MHz | 1.1Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P1N6CT000 TDK Corporation | 600000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | 0603 | 0201 | 1.6nH | 500MHz | 100mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() MLF2012A1R5JTD25 TDK Corporation | 366565 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 5.499807mg | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 80mA | - | 2012 | 0805 | 1.5μH | 10MHz | 400mOhm Max | 300mA | - | DUAL ENDED | 45 @ 10MHz | 45 | - | 20 | - | - | - | 850μm | 0.041 1.05mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0402PSA3N1ST000 TDK Corporation | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 250mA | - | Shielded | - | - | - | - | - | - | - | 3.1nH | - | 650mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | 0.010 0.26mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q3N1CT000 TDK Corporation | 40 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | 0402 | 1005 | 3.1nH | 100MHz | 900mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q2N9CT000 TDK Corporation | 40 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | 0402 | 1005 | 2.9nH | 100MHz | 800mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q7N5HT000 TDK Corporation | 200000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 7.5nH | 100MHz | 1.7Ohm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P12NHT000 TDK Corporation | 40 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 3.4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 12nH | 500MHz | 2.4Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P10NHT000 TDK Corporation | 40000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 3.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 10nH | 500MHz | 2.1Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P6N2HT000 TDK Corporation | 40 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 6.2nH | 500MHz | 1.5Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P9N1HT000 TDK Corporation | 40000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 9.1nH | 500MHz | 1.8Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | - | ROHS3 Compliant | - | - | ||
![]() SLF12555T-151MR88-PF TDK Corporation | 1000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20%TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 880mA | Not | - | - | 150μH | 1kHz | 228mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4949 | 1.4A | 1kHz | 5.5mm | 0.228 5.80mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() NLFC453232T-330K-PF TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 14MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLFC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 630mOhm | - | 8504.50.80.00 | - | TR | YES | 1 | 3.4mm | - | 140mA | Not | 4532 | 1812 | 33μH | 2.52MHz | 630mOhm | 140mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | 140mA | - | 3.2mm | 0.134 3.40mm | No | ROHS3 Compliant | - | - | ||
![]() NLFC453232T-100K-PF TDK Corporation | 729 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 22MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 1997 | NLFC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | YES | 1 | 3.4mm | - | 250mA | Not | 4532 | 1812 | 10μH | 2.52MHz | 210mOhm | 250mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | 250mA | - | 3.2mm | 0.134 3.40mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012DR10DT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 500MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.15A | - | 2012 | 0805 | 100nH | 25MHz | 70mOhm | - | - | DUAL ENDED | - | - | 1A | - | - | - | - | - | 0.041 1.05mm | - | ROHS3 Compliant | - | - |