- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF6045NIT-330M-D TDK Corporation | 30000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2013 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 1.1A | TR, Blister, 13 Inch | YES | 1 | - | - | 1.6A | - | - | - | - | 33μH | 100kHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2524 | - | 20% | - | 1.6A | - | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF6045T-100M1R6-3PF TDK Corporation | 1036 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 2.7A | Not | 6045 | - | - | 10μH | 100kHz | 46.8mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 2.7A | 2.7A | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6045T-150M1R3-3PF TDK Corporation | 71 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.2mm | Chip | 2.2A | Not | - | - | - | 15μH | 100kHz | 71.4mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2424 | - | 20% | 2.2A | 2.2A | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR56JT000 TDK Corporation | 3860 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 170MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.05Ohm | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 100mA | - | - | - | - | 560nH | 25MHz | 1.05Ohm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | 0.1A | - | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12575T-100M5R4-PF TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 5.4A | Not | - | - | - | 10μH | 1kHz | 18.7mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | 5.5A | - | 4949 | - | - | 5.4A | - | - | - | 7.493mm | 0.309 7.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLFV32T-102K-EF TDK Corporation | 103203 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | 20mA | Not | 3225 | 1210 | - | 1mH | 252kHz | 27Ohm Max | 20mA | POWER INDUCTOR | DUAL ENDED | - | 25 | - | - | - | - | 10% | 20mA | - | - | 2.4MHz | - | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6028T-221MR26-PF TDK Corporation | 95 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.176Ohm | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.2mm | Chip | 380mA | Not | 6028 | - | - | 220μH | 100kHz | 1.176Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2424 | - | - | 260mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-560J-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 55mA | Not | 3225 | 1210 | - | 56μH | 2.52MHz | 8Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 5% | 55mA | - | - | - | 2.2mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S0N3BT000 TDK Corporation | 103 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 1A | - | 1005 | 0402 | - | 0.3nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR47JT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 200mA | - | - | - | - | 470nH | 25MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | 0.2A | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-012J-PF TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.05GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | 500mA | Not | 2520 | 1008 | - | 12nH | 100MHz | 270mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | - | - | 5% | 500mA | - | - | - | 1.8mm | 0.075 1.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201610HBX-1R0M-1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.13A | - | 2016 | 0806 | - | 1μH | 1MHz | 72mOhm Max | - | - | - | - | - | - | - | - | - | 20% | - | 2.5A | - | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLC453232T-4R7K-PF TDK Corporation | 629 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 180mg | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 650mA | Not | 4532 | 1812 | - | 4.7μH | 7.96MHz | 270mOhm Max | 650mA | - | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | 10% | 650mA | - | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012HBX-2R2M TDK Corporation | 3947 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-HBX | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 3.15A | - | Shielded | 1 | - | - | - | - | - | - | - | 2.2μH | 1MHz | 106mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.84A | 20% | - | 3.35A | 106mOhm | - | 1.2mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R68J-PF TDK Corporation | 635 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | 50.008559mg | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 600mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | - | 680nH | 25.2MHz | 600mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-330J-PF TDK Corporation | 558 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 11MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 160mA | Not | 4532 | 1812 | 3mm | 33μH | 2.52MHz | 4Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | 5% | 160mA | - | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S5N1ST000 TDK Corporation | 2370 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 600mA | - | 1005 | 0402 | - | 5.1nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.6A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N2BT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | 1005 | 0402 | - | 1.2nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4020T-3R3N1R5 TDK Corporation | 251 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 71mOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 4.1mm | - | 1.52A | Not | - | - | - | 3.3μH | 100kHz | 78mOhm Max | 1.52A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | 1.52A | 1.94A | - | - | 2mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S2N2ST000 TDK Corporation | 4700 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 1999 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 900mA | - | 1005 | 0402 | - | 2.2nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 0.9A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - |