- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Size | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL453232T-180J-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | 15MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | - | Unshielded | 1 | 3.4mm | Rectangular | - | 190mA | - | 4532 | 1812 | - | - | 18μH | 2.52MHz | 2.8Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | 5% | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG0402P24NJT000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | 2GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 200mA | - | - | Unshielded | - | - | - | - | 200mA | - | 0402 | 1005 | - | - | 24nH | 500MHz | 3.2Ohm Max | - | - | - | - | 7 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-R68M-EFR TDK Corporation | 27 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 160MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Chip | - | 1.26A | - | 2520 | 1008 | - | - | 680nH | 25.2MHz | 108mOhm Max | - | 1.26A | POWER INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | - | 5 | - | - | - | - | 20% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSL0808RA-470K1R2-PF TDK Corporation | 7004 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 6.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 130mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Ammo Pack | - | Unshielded | 1 | - | - | - | 1.2A | Not | - | - | 5mm | - | 47μH | 1kHz | 130mOhm Max | - | 1.3A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | 10% | 1.3A | 1.3A | - | - | 8.8mm | 8.8mm | 0.346 8.80mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SPM3020T-1R5M TDK Corporation | 1854 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.003509mg | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 3.4A | - | - | - | - | - | 1.5μH | 100kHz | 64.8mOhm Max | - | 3.3A | - | - | - | - | - | - | 3.3A | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N6STD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | NO | 1 | - | Rectangular | - | 700mA | - | - | - | - | - | 1.6nH | 500MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.7A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P2N9STD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | - | 500mA | - | - | - | - | - | 2.9nH | 500MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.5A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM3020T-R47M TDK Corporation | 1217 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.003509mg | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 4.8A | - | - | - | - | - | 470nH | 100kHz | 28.9mOhm Max | - | 6.7A | - | - | - | - | - | - | 6.7A | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM3015T-R47M TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.003509mg | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 4.3A | - | - | - | - | - | 470nH | 100kHz | 34.5mOhm Max | - | 6.1A | - | - | - | - | - | - | 6.1A | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P1N0ST000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | 10GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 250mA | - | - | Unshielded | - | - | - | - | 250mA | - | 0402 | 1005 | - | - | 1nH | 500MHz | 400mOhm Max | - | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM10040T-1R0M TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 15A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | 4.2mOhm Max | - | - | - | - | - | - | - | - | 18A | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV32T-151K-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | - | - | - | 50mA | - | 3225 | 1210 | - | - | 150μH | 796kHz | 3.48Ohm Max | - | 50mA | POWER INDUCTOR | DUAL ENDED | - | - | 25 | - | - | - | - | 10% | - | - | 8MHz | - | - | - | 0.094 2.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608E120MTD25 TDK Corporation | 19 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 25MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | Shielded | 1 | - | Rectangular | - | 10mA | - | 1608 | 0603 | - | - | 12μH | 2MHz | 1.8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2MHz | - | 30 | - | - | - | 0.01A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Ferrite | 1008 | 0.117(ohm) | - | TDK CORP | TDK Corporation of America | MLP2520S2R2MT | - | -40C to 125C | Obsolete | 2.15(mm) | Not Required(mm) | No | 8.57 | Yes | - | 20% | - | Tape and Reel | - | - | - | - | e2 | - | - | - | - | - | EAR99 | Power | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 8504.50.80.00 | - | - | Multi-Layer | Shielded | - | - | - | compliant | - | Not Required | - | - | - | Not Required | 2.2(uH) | 2(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1200(mA) | - | - | 2.65(mm) | - | - | - | - | - | 1(mm) | - | - | - | - | - | ||
![]() MHQ0603P3N3CT000 TDK Corporation | 4440000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | 7GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 500mA | - | 0603 | 0201 | - | - | 3.3nH | 500MHz | 250mOhm Max | - | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R0JTD25 TDK Corporation | 2211 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | 120MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | Shielded | 1 | - | Rectangular | - | 50mA | - | 1608 | 0603 | - | - | 1μH | 10MHz | 500mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | - | 15 | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF252015MT-6R8M TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.14A | - | 2520 | 1008 | - | - | 6.8μH | 1MHz | 190mOhm Max | - | 520mA | - | - | - | - | - | - | - | - | - | 20% | - | 1.14A | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ0402PSA1N7BT000 TDK Corporation | 40000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 400mA | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.7nH | - | 400mOhm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4030T-1R0M TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM | 0.165Lx0.157W 4.20mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 8A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | 15.51mOhm Max | - | - | - | - | - | - | - | - | 4.6A | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLFR2012T220M-LR TDK Corporation | 2000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | 300mA | TR | - | YES | 1 | - | - | unknown | 75mA | - | 2012 | 0805 | - | - | 22μH | - | 700mOhm | - | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.053 1.35mm | - | - | - | - | - | RoHS Compliant | Lead Free | - |