- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLF1608A4R7KTD25 TDK Corporation | 22 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 55MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 30mA | - | 1608 | 0603 | 4.7μH | 10MHz | 1.6Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A2R7JTD25 TDK Corporation | 15351 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 70MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 30mA | - | 1608 | 0603 | 2.7μH | 10MHz | 1.15Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS201612ET-2R2M-CA TDK Corporation | 2755 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.15A | - | - | - | 2.2μH | 1MHz | 195mOhm Max | - | - | - | - | - | - | 1.05A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NL453232T-471J TDK Corporation | 650 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Unshielded | 1 | - | Rectangular | - | 62mA | - | 4532 | 1812 | 470μH | 796kHz | 26Ohm Max | 62mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | - | - | 1813 | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MHQ1005P1N1BT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 14GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 1.2A | - | - | - | 1.1nH | 100MHz | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLFR1608T1R5M-LR TDK Corporation | 20000 | - | Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 1mm | Rectangular | - | 625mA | - | 1608 | 0603 | 1.5μH | - | 150mOhm | 625mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 170mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S3N3CTD25 TDK Corporation | 432 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 5GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 800mA | - | 1005 | 0402 | 3.3nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-4R7M-PFR TDK Corporation | 1095 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 46MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | - | 500mA | - | 2520 | 1008 | 4.7μH | 7.96MHz | 684mOhm Max | 285mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012A1R0P TDK | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | TDK | 0805 | 2012 | 0.12 Ω | 4000 | - | TDK CORP | TDK | MLZ2012A1R0P | MLZ | - | 220 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | Active | - | 1.3 | Details | Yes | 160 MHz | - | 0.000353 oz | - | MouseReel | - | MLZ | - | 25 % | e3 | Yes | - | - | - | Standard | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | - | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | 1 uH | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.22 A | - | 1 µH | - | 160 MHz | Multilayer | Power Inductors | - | Power Inductors - SMD | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() CLF12555T-680M TDK Corporation | 426 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 20%TOLERANCE | - | -40°C~125°C | Cut Tape (CT) | 2008 | CLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 12.1mm | - | unknown | 1.6A | - | - | - | 68μH | 100kHz | 150mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 1.6A | 100kHz | - | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ0603P22NJT000 TDK Corporation | 39 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 160mA | - | 0603 | 0201 | 22nH | 500MHz | 2Ohm Max | 160mA | - | - | 16 @ 500MHz | - | - | - | 16 | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005P22NJT000 TDK Corporation | 17238 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | 2.1GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | 660mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 230mA | - | 1005 | 0402 | 22nH | 100MHz | 1.1Ohm Max | 230mA | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LGJ10145TS-681MR38-H TDK Corporation | 243 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 380mA | - | - | - | 680μH | 1kHz | 1.6Ohm | 380mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLC6045T-4R7M TDK Corporation | 738 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLC | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 6.2mm | - | - | 3.8A | - | - | - | 4.7μH | 100kHz | 27mOhm Max | 3.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() NLCV32T-151K-PFD TDK Corporation | In Stock | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | not_compliant | 100mA | - | - | - | 150μH | 796kHz | 7.93Ohm Max | - | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS2012ET-150M-CA TDK Corporation | 2079 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 470mA | - | - | - | 15μH | 1MHz | 1.062Ohm Max | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P0N7CT000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | 10GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | - | - | 320mA | - | Unshielded | - | - | - | - | 320mA | - | 0402 | 1005 | 0.7nH | 500MHz | 300mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P27NJT000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | 1.8GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | - | - | 200mA | - | Unshielded | - | - | - | - | 200mA | - | 0402 | 1005 | 27nH | 500MHz | 3.5Ohm Max | - | - | - | 7 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P24NJT000 TDK Corporation | 5734 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 140mA | - | 0603 | 0201 | 24nH | 500MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.14A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603SR15HTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 640MHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 50mA | - | - | - | 150nH | 100MHz | 8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |