- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLF2012DR27MT TDK Corporation | 18 |
| Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Not For New Designs | - | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Shielded | 1 | Chip | - | 250mA | - | - | - | 270nH | 25MHz | 350mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | 0.25A | 20% | - | - | - | 0.041 1.05mm | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R5MTD25 TDK Corporation | 19 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | Rectangular | - | 50mA | - | 1608 | 0603 | 1.5μH | 10MHz | 700mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | 35 | - | - | - | - | 800μm | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR12MTD25 TDK Corporation | 19 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 360MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | Rectangular | - | 300mA | - | 2012 | 0805 | 120nH | 25MHz | 200mOhm Max | - | 300mA | - | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | - | - | - | 850μm | 0.041 1.05mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608DR39KTD25 TDK Corporation | 22 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 210MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | Rectangular | - | 100mA | - | 1608 | 0603 | 390nH | 25MHz | 850mOhm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | - | - | 800μm | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S3N3CT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 300mA | - | - | - | 3.3nH | 100MHz | 350mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | 0.3A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P1N8CT000 TDK Corporation | 9731 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | 0603 | 0201 | 1.8nH | 500MHz | 120mOhm Max | - | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() MLF1608DR12KTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 400MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | Rectangular | - | 200mA | - | 1608 | 0603 | 120nH | 25MHz | 400mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | - | - | 800μm | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1005GR68KT000 TDK Corporation | 9195 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | Rectangular | - | 45mA | AEC-Q200 | 1005 | 0402 | 680nH | 10MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | 30 | - | - | 45A | - | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | - | ||
![]() MLF1608C270MTD00 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 2mA | - | - | - | 27μH | 1MHz | 1.8Ohm Max | 1.8Ohm | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | 0.002A | - | - | - | - | 0.037 0.95mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S12NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | Rectangular | - | 180mA | - | - | - | 12nH | 100MHz | 900mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | 0.18A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF252015MT-2R2M TDK Corporation | 8 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.1A | - | 2520 | 1008 | 2.2μH | 1MHz | 70mOhm Max | - | 870mA | - | - | - | - | - | - | - | 20% | 2.1A | - | 1.5mm | 0.059 1.50mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() KLZ2012MHR4R7HTD25 TDK Corporation | 8000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 400mA | TR, Blister Plastic, 7 Inch | Shielded | 1 | Rectangular | - | - | - | - | - | 4.7μH | 2MHz | 442mOhm Max | - | - | - | DUAL ENDED | - | - | 300mA | - | 0.4A | - | - | Soft Termination | - | 0.057 1.45mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P43NJTD25 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | Rectangular | - | 110mA | - | 0603 | 0201 | 43nH | 300MHz | 2.9Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | 0.11A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ10145TS-220M1R9-H TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.9A | - | - | - | 22μH | 1kHz | 59.1mOhm | - | 1.9A | - | - | - | - | 2.1A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ10145TS-151MR79-H TDK Corporation | 535 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 810mA | - | - | - | 150μH | 1kHz | 350mOhm | - | 790mA | - | - | - | - | 790mA | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R15J-EFD TDK Corporation | 2245 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | RECTANGULAR PACKAGE | 550MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 350mOhm | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | Rectangular | - | 500mA | - | 2520 | 1008 | 150nH | 25.2MHz | 350mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KLZ2012MHR2R2HTD25 TDK Corporation | 8000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 600mA | TR, Blister Plastic, 7 Inch | YES | 1 | Rectangular | unknown | - | - | - | - | 2.2μH | 2MHz | 208mOhm | - | - | - | DUAL ENDED | - | - | 400mA | - | 0.6A | - | - | Soft Termination | - | 0.057 1.45mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P56NHTD25 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 100mA | - | - | - | 56nH | 300MHz | 3.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | 0.1A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P4N1BTD25 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 350mA | - | - | - | 4.1nH | 500MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 0.35A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P5N8CT000 TDK Corporation | 14 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | - | - | 5.8nH | 100MHz | 130mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - |