- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF6045T-6R8N2R0-3PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.2mm | Chip | 2.8A | Not | - | - | 6.8μH | 100kHz | 42.9mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | 2.8A | 2.8A | 4.5mm | 0.189 4.80mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-220J-PF TDK Corporation | 39994 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.7Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 110mA | Not | 3225 | 1210 | 22μH | 2.52MHz | 3.7Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 5% | 110mA | - | 2.2mm | 0.094 2.40mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GLF1608T100M TDK Corporation | 12000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 5mg | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | Ceramic | 8504.50.80.00 | - | TR | Shielded | 1 | 1mm | - | 50mA | Not | 1608 | 0603 | 10μH | 2.52MHz | 700mOhm | 180mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 180mA | - | 800μm | 0.039 1.00mm | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P4N3ST000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | 1005 | 0402 | 4.3nH | 100MHz | 100mOhm Max | 800mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P33NJTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.6GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 220mA | - | - | - | 33nH | 100MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | - | 0.22A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R68J-EFD TDK Corporation | 41 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850mOhm | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 300mA | - | 2520 | 1008 | 680nH | 25.2MHz | 850mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P16NJTD25 TDK Corporation | 14 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.3GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 260mA | - | - | - | 16nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | - | 0.26A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLP6045LT-100M TDK Corporation | 930 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLP | 0.268Lx0.268W 6.80mmx6.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3A | - | - | - | 10μH | 100kHz | 72mOhm Max | 3.2A | - | - | - | - | 3.2A | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P3N7BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 900mA | - | - | - | 3.7nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.9A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P1N9BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 1A | - | - | - | 1.9nH | 100MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 1A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N0CTD25 TDK Corporation | 30 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 1A | - | - | - | 2nH | 100MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 1A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P6N2CTD25 TDK Corporation | 14 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 700mA | - | - | - | 6.2nH | 100MHz | 130mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.7A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N5CTD25 TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 900mA | - | - | - | 2.5nH | 100MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.9A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLP2520W4R7MT0S1 TDK Corporation | 5000 |
| Datasheet | - | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | 1.2A | - | - | - | 4.7μH | 2MHz | 195mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() VLCF5024T-2R7N1R5-2 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 1.53A | - | - | - | 2.7μH | 100kHz | 31mOhm Max | 1.53A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2020 | - | - | - | - | 2.4mm | 0.094 2.40mm | - | ROHS3 Compliant | - | - | ||
![]() SPM3020T-1R0M-CA02 TDK Corporation | 32 |
| Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | 3.8A | - | Shielded | - | - | - | - | - | - | - | 1μH | - | 42.2mOhm Max | - | - | - | - | - | 4.4A | - | - | - | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR33MTD25 TDK Corporation | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 200MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 250mA | - | 2012 | 0805 | 330nH | 25MHz | 400mOhm Max | 250mA | - | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | - | - | - | - | 850μm | 0.041 1.05mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR22MTD25 TDK Corporation | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 250MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 250mA | - | 2012 | 0805 | 220nH | 25MHz | 300mOhm Max | 250mA | - | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | - | - | - | - | 850μm | 0.041 1.05mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A1R2MTD25 TDK Corporation | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 110MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 50mA | - | 1608 | 0603 | 1.2μH | 10MHz | 650mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | 35 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR15MTD25 TDK Corporation | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 320MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 300mA | - | 2012 | 0805 | 150nH | 25MHz | 200mOhm Max | 300mA | - | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | - | - | - | - | 850μm | 0.041 1.05mm | - | ROHS3 Compliant | - | AEC-Q200 |