- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV32T-022J-PFD TDK Corporation | 40 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 1.7GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 450mA | - | - | - | 22nH | 100MHz | 200mOhm Max | - | - | - | 23 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-221K-PFD TDK Corporation | 47 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 7MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 80mA | - | - | - | 220μH | 796kHz | 10.92Ohm Max | - | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P1N6BT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 800mA | - | 0603 | 0201 | 1.6nH | 500MHz | 100mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF5022T-1R8N3R6-LC TDK Corporation | 500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 5.1mm | - | - | 3.8A | Not | - | - | 1.8μH | 100kHz | 32mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 30% | - | 3.8A | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LTF5022T-150M1R1-D TDK Corporation | 38 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 170.01209mg | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 200mOhm | - | 105°C | -40°C | Wirewound | - | 1.22A | - | Shielded | - | - | - | - | 1.22A | - | - | - | 15μH | 100kHz | 240mOhm Max | 1.15A | - | - | - | - | 1.15A | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | 5.207mm | 5mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S1N3ST000 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 500mA | - | 1005 | 0402 | 1.3nH | 100MHz | 150mOhm Max | - | - | - | 5 @ 100MHz | 5 | - | - | 0.5A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-033J-PFD TDK Corporation | 40 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 1.4GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 450mA | - | - | - | 33nH | 100MHz | 240mOhm Max | - | - | - | 25 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P1N1ST000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1A | - | 0603 | 0201 | 1.1nH | 500MHz | 70mOhm Max | 1A | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF12555T-150M TDK Corporation | 1004 | - | Datasheet | 26 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | CLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | - | 3.2A | - | - | - | 15μH | 100kHz | 37.2mOhm Max | 5.4A | - | - | - | - | - | - | - | 20% | - | 3.2A | 100kHz | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LGJ12565TS-7R0N5R0-H TDK Corporation | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | YES | 1 | - | - | unknown | 5A | - | - | - | 7μH | 1kHz | 17.7mOhm | 5A | - | DUAL ENDED | - | - | 5.7A | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ2012DR22DT000 TDK Corporation | 30 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 900mA | TR | Shielded | - | - | - | - | - | - | - | - | 220nH | - | 130mOhm | - | - | - | - | - | 800mA | - | 0.8A | - | - | - | 330MHz | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LGJ7045TS-4R7M2R1-H TDK Corporation | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 2.1A | - | Shielded | - | - | - | - | 2.1A | - | - | - | 4.7μH | 100kHz | 31mOhm | 2.1A | - | - | - | - | 2.1A | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P7N3HTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 600mA | - | - | - | 7.3nH | 100MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | 0.6A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N5BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 900mA | - | - | - | 2.5nH | 100MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | 0.9A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603PPA2N7CT000 TDK Corporation | 11511 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 5.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | MLG-PPA | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 1.3A | - | Shielded | - | - | - | - | - | - | - | - | 2.7nH | - | 65mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402P1N6ST000 TDK Corporation | 245000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 9GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 220mA | - | Unshielded | - | - | - | - | 220mA | - | 0402 | 1005 | 1.6nH | 500MHz | 600mOhm Max | - | - | - | 9 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P0N9CT000 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 320mA | - | Unshielded | - | - | - | - | 320mA | - | 0402 | 1005 | 0.9nH | 500MHz | 400mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() VLF10040T-151MR99 TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 394mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | - | 990mA | Not | - | - | 150μH | 100kHz | 394mOhm Max | 990mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 3938 | - | - | 990mA | - | - | 4mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLG1005S39NHT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 250mA | - | - | - | 39nH | 100MHz | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 0.25A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF10040T-1R0N TDK Corporation | 800 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.299996g | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10mm | - | - | 6.3A | Not | - | - | 1μH | 100kHz | 5.7mOhm | 6.3A | - | - | - | - | 12A | - | - | 30% | - | 6.3A | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | - |