- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLZ2012M100WT000 TDK Corporation | 80000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | NO | 1 | - | - | 350mA | - | 2012 | 0805 | 10μH | 2MHz | 470mOhm | - | - | DUAL ENDED | - | - | 200mA | - | - | 0.35A | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLC453232T-150K-PF TDK Corporation | 8000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | 180mg | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 700mOhm | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 450mA | Not | 4532 | 1812 | 15μH | 2.52MHz | 700mOhm Max | 450mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | 10% | 450mA | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLF7032T-3R3M1R9-2PF TDK Corporation | 7372 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.2mm | Chip | 1.9A | Not | 7032 | - | 3.3μH | 100kHz | 27.6mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | - | 1.9A | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV32T-010J-PF TDK Corporation | 1787 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | - | 2.5GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 10nH | 100MHz | 130mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | - | - | 5% | 450mA | - | - | 2.2mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLK0603L10NJT000 TDK Corporation | 30000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | - | 200mA | - | 0603 | 0201 | 10nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | 0.2A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() MLZ2012N6R8LT000 TDK Corporation | 74100 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | Shielded | - | - | - | 550mA | - | 2012 | 0805 | 6.8μH | 2MHz | 250mOhm | - | - | - | - | - | 110mA | - | - | 0.11A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLF7055T-3R3N3R3-3PF TDK Corporation | 41428 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.2mm | - | 3.3A | Not | 7055 | - | 3.3μH | 100kHz | 31.2mOhm Max | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | 4.3A | - | 2828 | - | 30% | 3.3A | 3.3A | - | 5.5mm | 0.228 5.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLK1005S4N7ST000 TDK Corporation | 160000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 400mA | - | 1005 | 0402 | 4.7nH | 100MHz | 280mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | ||
![]() NL453232T-100J-PF TDK Corporation | 12000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 179.991122mg | RECTANGULAR PACKAGE | Ferrite | 20MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Tin/Copper (Sn/Cu) | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 250mA | Not | 4532 | 1812 | 10μH | 2.52MHz | 1.6Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | 5% | 250mA | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SLF10145T-221MR65-PF TDK Corporation | 100000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 470mOhm | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 10.4mm | - | 700mA | Not | - | - | 220μH | 1kHz | 564mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040 | - | 20% | 700mA | 650mA | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLCF4020T-100MR85 TDK Corporation | 2220 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 168mOhm | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 4.1mm | - | 850mA | Not | - | - | 10μH | 100kHz | 185mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 850mA | 1.22A | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 12000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLZ2012M470WT000 TDK Corporation | 70000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | NO | 1 | - | - | 170mA | - | 2012 | 0805 | 47μH | 2MHz | 3.7Ohm | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 50mA | - | - | 0.17A | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLK1005S15NJT000 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 300mA | - | 1005 | 0402 | 15nH | 100MHz | 500mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | ||
![]() MLZ2012M220WT000 TDK Corporation | 9000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 220mA | - | 2012 | 0805 | 22μH | 2MHz | 2Ohm | - | - | - | - | - | 60mA | - | - | - | - | - | - | 35MHz | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() SLF7045T-220MR90-PF TDK Corporation | 7460 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 61mOhm | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 7.2mm | Chip | 1.34A | Not | - | - | 22μH | 100kHz | 73.2mOhm Max | 900mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 1.34A | 1.34A | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLS4012ET-2R2M TDK Corporation | 1000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | 4.1mm | - | 1.7A | Not | 4012 | - | 2.2μH | 1MHz | 81mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | - | 20% | - | 2.2A | 1MHz | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLG1005S10NJT000 TDK Corporation | 200000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 500mA | - | 1005 | 0402 | 10nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() NLC453232T-100K-PF TDK Corporation | 300 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | 179.991122mg | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 550mA | Not | 4532 | 1812 | 10μH | 2.52MHz | 500mOhm Max | 550mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | 10% | 550mA | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLF6028T-100M1R3-PF TDK Corporation | 28170 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 53mOhm | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 1.8A | Not | - | - | 10μH | 100kHz | 63.8mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 1.3A | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free |