- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLK1005S1N0STD25 TDK Corporation | 7393 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 12GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 500mA | 1005 | 0402 | 1nH | 100MHz | 100mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005PR33GT000 TDK Corporation | 5 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 480MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 80mA | - | Unshielded | - | - | - | - | - | - | - | 330nH | - | 8.2Ohm Max | - | - | - | - | 13 @ 100MHz | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1608B68NJT000 TDK Corporation | 4000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | - | - | 300mA | 1608 | 0603 | 68nH | 100MHz | 750mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | RoHS Compliant | - | - | ||
![]() MHQ0603P3N0ST000 TDK Corporation | 23 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 450mA | 0603 | 0201 | 3nH | 500MHz | 300mOhm Max | - | 450mA | - | - | 16 @ 500MHz | - | - | 16 | - | - | - | 350μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005PR16HT000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 90mA | - | Unshielded | - | - | - | - | - | - | - | 160nH | - | 5.8Ohm Max | - | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12565T-152MR37-H TDK Corporation | 539 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 3.200009g | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2011 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 3.36Ohm | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | unknown | 400mA | - | - | 1.5mH | 1kHz | 3.36Ohm Max | - | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | 370mA | - | 5050 | - | - | 6.5mm | 0.270 6.85mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603PPA3N3CT000 TDK Corporation | 22037 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 4.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | MLG-PPA | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 1.2A | - | Shielded | - | - | - | - | - | - | - | 3.3nH | - | 80mOhm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A1R2MTA00 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 50mA | - | - | 1.2μH | 10MHz | 650mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | 0.05A | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R18J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 400MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 450mA | 3225 | 1210 | 180nH | 25.2MHz | 280mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 2.2mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-151J-EFD TDK Corporation | 19 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | - | 65mA | 3225 | 1210 | 150μH | 796kHz | 15Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | 1310 | - | 5% | 2.2mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR68MT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 140MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 150mA | - | - | 680nH | 25MHz | 600mOhm Max | 600mOhm | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | 0.15A | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF403215MT-2R2M TDK Corporation | 1200 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.14A | - | Shielded | - | - | - | - | 3.14A | - | - | 2.2μH | 1MHz | 43mOhm Max | - | 2.03A | - | - | - | - | 2.03A | - | - | - | - | 1.5mm | 0.059 1.50mm | 3.9878mm | 3.2004mm | - | RoHS Compliant | Lead Free | - | ||
![]() VLS2012ET-100M-CA TDK Corporation | 468 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 530mA | - | - | 10μH | 1MHz | 834mOhm Max | - | - | - | - | - | - | 470mA | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ1608N4R7LTD25 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.2 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 400mA | 1608 | 0603 | 4.7μH | 2MHz | 320mOhm | - | 400mA | - | DUAL ENDED | - | - | 80mA | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608E120MTD00 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 10mA | - | - | 12μH | 2MHz | 1.8Ohm Max | 1.8Ohm | - | RF INDUCTOR | DUAL ENDED | 30 @ 2MHz | 30 | - | - | - | 0.01A | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S0N4BT000 TDK Corporation | 150000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 600mA | - | - | 0.4nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.6A | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-015J-PFD TDK Corporation | 40 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 2.1GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 450mA | - | - | 15nH | 100MHz | 160mOhm Max | - | - | - | - | 19 @ 100MHz | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLB12065HT-R36M TDK Corporation | 50 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | VLB | 0.433Lx0.382W 11.00mmx9.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 27A | - | - | 360nH | 1MHz | 0.44mOhm Max | - | 35A | - | - | - | - | - | - | - | - | 20% | 6.5mm | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603SR12JT000 TDK Corporation | 15 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e2 | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | - | 50mA | 0603 | 0201 | 120nH | 100MHz | 7Ohm Max | - | - | - | - | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P6N8JT000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 4.3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 140mA | - | Unshielded | - | - | - | - | 140mA | 0402 | 1005 | 6.8nH | 500MHz | 1.6Ohm Max | - | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | - | - |