- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLF10040T-3R3N6R2 TDK Corporation | 370 |
| Datasheet | 11 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 10.5mOhm | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | - | 6.2A | Not | - | - | - | 3.3μH | 100kHz | 12.6mOhm Max | 6.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.7A | - | 3938 | - | 30% | 6.7A | 6.2A | - | - | - | 4mm | 0.157 4.00mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P47NGT000 TDK Corporation | 300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | 1.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 190mA | - | - | - | - | 47nH | 100MHz | 1.6Ohm Max | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201612CX-1R0M TDK Corporation | 1250 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.16A | - | - | - | - | 1μH | 1MHz | 68mOhm Max | 2.54A | - | - | - | - | - | 1.87A | - | - | - | 20% | - | 2.54A | - | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSL0808RA-220K1R7-PF TDK Corporation | 30000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 10MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2005 | TSL | 0.335Dia 8.50mm | ±10% | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 70mOhm | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.7A | Not | - | - | 5mm | 22μH | 1kHz | 70mOhm Max | 1.9A | - | - | 20 @ 2.52MHz | Radial | - | - | 20 | - | - | - | 1.9A | - | - | - | 8.8mm | 8.8mm | 0.346 8.80mm | No | - | RoHS Compliant | - | - | ||
![]() KLZ2012MHR4R7WTD25 TDK Corporation | 8000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | 500mA | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | unknown | - | - | - | - | - | 4.7μH | 2MHz | 390mOhm | - | - | DUAL ENDED | - | - | - | 180mA | - | - | 0.5A | - | - | - | - | Soft Termination | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A1R8KTD25 TDK Corporation | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 90MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 50mA | - | 1608 | 0603 | - | 1.8μH | 10MHz | 850mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | 35 | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLP2520V1R5MT0S1 TDK Corporation | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Rectangular | - | 1.4A | - | 2520 | 1008 | - | 1.5μH | 2MHz | 130mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF10040T-151M-D TDK Corporation | 21222 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | Shielded | - | 9.7mm | - | - | 800mA | - | - | - | - | 150μH | 100kHz | 456mOhm Max | 1A | - | - | - | - | - | - | - | - | - | 20% | - | 800mA | 100kHz | - | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P2N3BT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 700mA | - | 0603 | 0201 | - | 2.3nH | 500MHz | 150mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P1N1BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 14GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1.2A | - | - | - | - | 1.1nH | 100MHz | 30mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P3N9BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 900mA | - | - | - | - | 3.9nH | 100MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 0.9A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N0BTD25 TDK Corporation | 38 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1A | - | - | - | - | 2nH | 100MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 1A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P9N5GTD25 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.3GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 500mA | - | - | - | - | 9.5nH | 100MHz | 210mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 0.5A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P3N8BTD25 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 900mA | - | - | - | - | 3.8nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 0.9A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P16NGTD25 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.3GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 260mA | - | - | - | - | 16nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 0.26A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P23NGTD25 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 230mA | - | - | - | - | 23nH | 100MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | 0.23A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N1BTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1A | - | - | - | - | 2.1nH | 100MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 1A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P75NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 160mA | - | - | - | - | 75nH | 100MHz | 2.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | 0.16A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P40NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 190mA | - | - | - | - | 40nH | 100MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 0.19A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005PR13GTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 800MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 110mA | - | - | - | - | 130nH | 100MHz | 2.9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | 0.11A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 |