- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ1005P9N1GTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 550mA | - | - | 9.1nH | 100MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | 0.55A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P2N3BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 7GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 1A | - | - | 2.3nH | 100MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | 1A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P7N3GTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 600mA | - | - | 7.3nH | 100MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | 0.6A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P20NGTD25 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 260mA | - | - | 20nH | 100MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | 0.26A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P43NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 190mA | - | - | 43nH | 100MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.19A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P82NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 900MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 160mA | - | - | 82nH | 100MHz | 2.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.16A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P51NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 190mA | - | - | 51nH | 100MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.19A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005PR11GTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 800MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 150mA | - | - | 110nH | 100MHz | 2.7Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.15A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P56NJTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 180mA | - | - | 56nH | 100MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.18A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P82NJTD25 TDK Corporation | 9700 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 900MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 160mA | - | - | 82nH | 100MHz | 2.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.16A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P13NJT000 TDK Corporation | 570 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 170.097139μg | - | 3.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | 8504.50.80.00 | - | Unshielded | - | - | - | 180mA | 0603 | 0201 | 13nH | 500MHz | 1.5Ohm Max | 180mA | - | - | 16 @ 500MHz | - | - | 16 | - | 5% | - | 350μm | 0.016 0.40mm | No SVHC | ROHS3 Compliant | - | ||
![]() VLF504010MT-3R3M TDK Corporation | 954 |
| Datasheet | 16 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 8504.50.80.00 | - | Shielded | - | - | unknown | 2.1A | - | - | 3.3μH | 1MHz | 91mOhm Max | 1.58A | - | - | - | - | - | - | - | 20% | 2.1A | 1mm | 0.039 1.00mm | No SVHC | RoHS Compliant | - | ||
![]() MLG0603P18NJTD25 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 200mA | 0603 | 0201 | 18nH | 500MHz | 1.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 0.2A | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N1BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | - | Unshielded | - | - | - | 450mA | 0603 | 0201 | 3.1nH | 500MHz | 300mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | - | ||
![]() MLG0603P62NJT000 TDK Corporation | 47 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.2GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 100mA | 0603 | 0201 | 62nH | 500MHz | 3.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | 0.1A | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() LGJ7045TC-471M-H TDK Corporation | 34 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | Shielded | - | - | - | 370mA | - | - | 470μH | 100kHz | 1.42Ohm | - | - | - | - | - | 430mA | - | - | - | - | 4.5mm | 0.177 4.50mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() NLV25T-560J-PFD TDK Corporation | 6000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | Unshielded | - | - | not_compliant | 75mA | - | - | 56μH | 2.52MHz | 12.1Ohm Max | - | - | - | 20 @ 2.52MHz | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() VLS4012T-6R8M1R0 TDK Corporation | 2742 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 1A | 4012 | - | 6.8μH | 1MHz | 156mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() LGJ7045TS-330M1R1-H TDK Corporation | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | Shielded | - | - | - | 1.11A | - | - | 33μH | 100kHz | 120mOhm | 1.1A | - | - | - | - | 1.1A | - | - | - | - | 4.5mm | 0.189 4.80mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() LGJ7045TC-331M-D TDK Corporation | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | Shielded | - | - | - | 420mA | - | - | 330μH | 100kHz | 1.03Ohm | - | - | - | - | - | 490mA | - | - | - | - | 4.5mm | 0.177 4.50mm | - | ROHS3 Compliant | AEC-Q200 |