- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603SR11HT000 TDK Corporation | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 770MHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | 50mA | - | - | - | - | 110nH | 100MHz | 6.5Ohm Max | - | - | - | 5 @ 100MHz | - | 5 | - | - | - | 0.05A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() SPM5015T-2R2M-CA02 TDK Corporation | 32 |
| Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | Not For New Designs | - | - | - | - | Wirewound | - | - | 4.8A | - | Shielded | - | - | - | - | - | - | - | - | 2.2μH | - | 43.5mOhm Max | - | - | - | - | - | - | 5.7A | - | - | - | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | - | ||
![]() B82422A1223K108 TDK Electronics Inc. | 8 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 16MHz | 100kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 140mA | - | Unshielded | - | - | - | - | - | - | - | - | 22μH | - | 2.65Ohm Max | - | - | - | 27 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | 0.083 2.10mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS6045EX-4R7M-CA TDK Corporation | 526800 |
| - | 12 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | 4.2A | TR, 13 INCH | Shielded | 1 | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 35.1mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.8A | - | - | 4.2A | - | - | - | - | 0.177 4.50mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P24NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2GHz | - | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 230mA | - | - | - | - | 24nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 0.23A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005PR12GTD25 TDK Corporation | 38 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 800MHz | - | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 140mA | - | - | - | - | 120nH | 100MHz | 2.7Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | 0.14A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P68NGTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.1GHz | - | Ceramic, Non-Magnetic | Q IS MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 160mA | - | - | - | - | 68nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | 0.16A | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P1N6ST000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 10GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | 1005 | 0402 | - | 1.6nH | 100MHz | 40mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P16NHT000 TDK Corporation | 22 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 2.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | 0603 | 0201 | - | 16nH | 500MHz | 1.7Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() MLF1608C270KTD25 TDK Corporation | 29 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 2mA | - | 1608 | 0603 | - | 27μH | 1MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | - | 20 | - | - | - | 0.002A | - | - | - | - | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TSL1112RA-151K1R1-PF TDK Corporation | 3399 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 3.1MHz | - | - | - | -20°C~85°C | Cut Tape (CT) | 1997 | TSL | 0.441Dia 11.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.1A | Not | - | - | 5mm | 150μH | 1kHz | 260mOhm Max | 1.1A | - | - | 20 @ 796kHz | Radial | - | 1.3A | 20 | - | - | - | 1.1A | 11.2mm | 12.5mm | 0.492 12.50mm | No | RoHS Compliant | Lead Free | - | ||
![]() MLG1608SR47JT000 TDK Corporation | 3935 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 250MHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | 3.5Ohm | 8504.50.80.00 | - | - | Unshielded | - | - | - | 100mA | - | 1608 | 0603 | - | 470nH | 50MHz | 3.5Ohm Max | - | - | - | 10 @ 50MHz | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | RoHS Compliant | - | - | ||
![]() MHQ1005PR11JT000 TDK Corporation | 43 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | 652.039032μg | - | 800MHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 150mA | - | 1005 | 0402 | - | 110nH | 100MHz | 2.7Ohm Max | 150mA | - | - | 22 @ 250MHz | - | - | - | 22 | - | - | - | - | - | 500μm | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P2N4ST000 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 6.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | 1005 | 0402 | - | 2.4nH | 100MHz | 60mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MLF1608DR39JTD25 TDK Corporation | 88168 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 210MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 100mA | - | 1608 | 0603 | - | 390nH | 25MHz | 850mOhm Max | 30mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | 35 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF10165T-150M3R13PF TDK Corporation | 1000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.4mm | Rectangular | 3.1A | Not | - | - | - | 15μH | 100kHz | 32.4mOhm Max | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4040 | - | 20% | - | - | 7mm | 0.268 6.80mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ0402PSA1N0BT000 TDK Corporation | 20000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 10GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | 600mA | - | Shielded | - | - | - | - | - | - | - | - | 1nH | - | 150mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P4N0ST000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.8GHz | - | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 350mA | - | 0603 | 0201 | - | 4nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.35A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P10NJTD25 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | 0603 | 0201 | - | 10nH | 500MHz | 950mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.25A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P12NJTD25 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.5GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | 0603 | 0201 | - | 12nH | 500MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.25A | - | - | - | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 |