- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ1005P40NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 190mA | 40nH | 100MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.19A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P91NGTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 160mA | 91nH | 100MHz | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.16A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P72NGTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 160mA | 72nH | 100MHz | 2.2Ohm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 0.16A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P2N9BTD25 TDK Corporation | 46 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 6.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 900mA | 2.9nH | 100MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.9A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P24NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 230mA | 24nH | 100MHz | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.23A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P4N7CTD25 TDK Corporation | 30 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | Rectangular | 800mA | 4.7nH | 100MHz | 110mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.8A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P1N7STD25 TDK Corporation | 14 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 1A | 1.7nH | 100MHz | 40mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 1A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P2N1STD25 TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 1A | 2.1nH | 100MHz | 60mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 1A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P10NHTD25 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 500mA | 10nH | 100MHz | 190mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.5A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P91NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 160mA | 91nH | 100MHz | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.16A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P56NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 180mA | 56nH | 100MHz | 1.8Ohm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 0.18A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P8N7HTD25 TDK Corporation | 38 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 550mA | 8.7nH | 100MHz | 170mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.55A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P30NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | Rectangular | 220mA | 30nH | 100MHz | 1.3Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.22A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P62NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 180mA | 62nH | 100MHz | 1.9Ohm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 0.18A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P39NHTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 190mA | 39nH | 100MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.19A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P75NHTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 160mA | 75nH | 100MHz | 2.2Ohm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 0.16A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P9N1HTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 3.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 550mA | 9.1nH | 100MHz | 170mOhm Max | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | 0.55A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P36NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 190mA | 36nH | 100MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.19A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P20NHTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 260mA | 20nH | 100MHz | 1.1Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P23NHTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Multilayer | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 230mA | 23nH | 100MHz | 1.1Ohm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 0.23A | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 |