- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603P15NJT000 TDK Corporation | 14900 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.2GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | - | 0603 | 0201 | 15nH | 500MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.25A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-331MR54-PF TDK Corporation | 24 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 680mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, 13 Inch | Shielded | 1 | 10.4mm | - | 580mA | Not | - | - | - | 330μH | 1kHz | 816mOhm Max | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4040 | - | 20% | 580mA | 580mA | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 746 |
| - | - | - | - | Surface Mount | 3 mm x3 mm x 1.2 mm | - | - | 1212 | - | - | Metal | TDK | 1.2A | 2000 | - | 1 MHz | TDK | Metal | 1.11 A | 636 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -40°C ~ 105°C | MouseReel | - | VLS-HBX | 0.118 L x 0.118 W (3.00mm x 3.00mm) | 20 % | - | - | - | - | - | - | - | Wirewound | - | - | Power | - | Inductors, Chokes & Coils | 1.11 A | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | 15 uH | 1 MHz | 636mOhm Max | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 1.52 A | - | Power Inductors - SMD | 1.2 mm | 0.047 (1.20mm) | 3 mm | 3 mm | - | - | - | - | - | ||
![]() NLV32T-3R9J-PF TDK Corporation | 907 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 55MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin/Copper (Sn/Cu) - hot dipped | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 250mA | Not | - | 3225 | 1210 | 3.9μH | 7.96MHz | 1.3Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | 5% | 250mA | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252015ET-6R8M TDK Corporation | 3450 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 2.1mm | - | 730mA | - | - | 2520 | 1008 | 6.8μH | 1MHz | 480mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | - | - | 850mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-1R0M-PFR TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 100MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 1.7A | Not | - | 3225 | 1210 | 1μH | 7.96MHz | 66mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | 15 | - | - | - | 20% | 1.7A | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-101M1R0-H TDK Corporation | 499 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | 1.1A | Not | - | - | - | 100μH | 1kHz | 240mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | 1A | - | - | 0404 | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P3N6ST000 TDK Corporation | 888000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6.5GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 400mA | - | - | 0603 | 0201 | 3.6nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM3012T-1R5M TDK Corporation | 9 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.003509mg | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Shielded | - | 3.1mm | - | 2.5A | Not | - | 3012 | - | 1.5μH | 100kHz | 90mOhm Max | 4.7A | - | - | - | - | 2.8A | - | - | 1212 | - | 20% | - | 2.5A | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-2R2M-PF TDK Corporation | 33295 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 68MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 770mA | Not | - | 3225 | 1210 | 2.2μH | 7.96MHz | 169mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | - | - | 770mA | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-150J-PF TDK Corporation | 1834 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | 20MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.8Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 130mA | Not | - | 3225 | 1210 | 15μH | 2.52MHz | 2.8Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | 5% | 130mA | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF10045T-6R8N5R1 TDK Corporation | 10500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 21.4mOhm | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 10.1mm | - | 5.1A | Not | - | - | - | 6.8μH | 100kHz | 21.4mOhm Max | 5.1A | POWER INDUCTOR | DUAL ENDED | - | - | 5.2A | - | - | 3938 | - | - | 5.2A | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() NLC453232T-3R3K-PF TDK Corporation | 1840 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 180mg | RECTANGULAR PACKAGE | - | - | - | - | 45MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 750mA | Not | - | 4532 | 1812 | 3.3μH | 7.96MHz | 220mOhm Max | 750mA | - | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | - | 10% | 750mA | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12555T-100M-D TDK Corporation | 838 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 3.9A | - | - | - | - | 10μH | 100kHz | 25.2mOhm Max | 6.7A | - | - | - | - | - | - | - | - | - | 20% | - | 3.9A | - | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NL453232T-331J-PF TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 179.991122mg | RECTANGULAR PACKAGE | Ferrite | - | - | - | 3.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14Ohm | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 85mA | Not | - | 4532 | 1812 | 330μH | 796kHz | 14Ohm Max | 85mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | 40 | - | - | - | 5% | 85mA | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012ET-100M TDK Corporation | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 2.1mm | - | 590mA | Not | - | 2520 | 1008 | 10μH | 1MHz | 756mOhm Max | 820mA | POWER INDUCTOR | DUAL ENDED | - | - | 730mA | - | - | - | - | 20% | - | 590mA | - | - | - | - | - | 1.2mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012M100HTD25 TDK Corporation | 10000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2008 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 300mA | - | - | 2012 | 0805 | 10μH | 2MHz | 680mOhm | 300mA | - | DUAL ENDED | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() VLS201610HBX-100M-1 TDK Corporation | 71387 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 650mA | - | - | 2016 | 0806 | 10μH | 1MHz | 768mOhm Max | - | - | - | - | - | 610mA | - | - | - | - | 20% | - | 720mA | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1608N2R2LT000 TDK Corporation | 4800 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 120MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | 500mA | - | - | 1608 | 0603 | 2.2μH | 2MHz | 180mOhm | - | - | DUAL ENDED | - | - | 110mA | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S47NJTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | 1.1GHz | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | - | 1005 | 0402 | 47nH | 100MHz | 1.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |