- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7045T-331MR25 TDK Corporation | 140 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 370mA | - | - | - | 330μH | 1kHz | 888mOhm Max | - | - | - | - | - | 250mA | - | - | - | - | - | - | 0.189 4.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SLF7045T-681MR20 TDK Corporation | 1000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 270mA | - | - | - | 680μH | 1kHz | 1.776Ohm Max | - | - | - | - | - | 200mA | - | - | - | - | - | - | 0.189 4.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MLG0603S0N5CTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 600mA | - | 0603 | 0201 | 0.5nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.6A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLB7050HT-R09M TDK Corporation | 76 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 949.99252mg | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | VLB | 0.264Lx0.244W 6.70mmx6.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | Magnetically Shielded | 36A | Not | - | - | 90nH | 1MHz | 0.27mOhm Max | 64A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 7070-50M | - | 20% | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P15NJTD25 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 250mA | - | 0603 | 0201 | 15nH | 500MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P2N7ST000 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 500mA | - | 0603 | 0201 | 2.7nH | 500MHz | 250mOhm Max | 500mA | - | - | 16 @ 500MHz | - | - | 16 | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P51NJT000 TDK Corporation | 10851 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.4GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 100mA | - | 0603 | 0201 | 51nH | 500MHz | 3.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | 0.1A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P30NHT000 TDK Corporation | 19 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 1.9GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 160mA | - | 0603 | 0201 | 30nH | 500MHz | 2.7Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA4N0CT000 TDK Corporation | 18 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 200mA | - | Shielded | - | - | - | - | - | - | - | 4nH | - | 800mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLHV25T-R22J-PF TDK Corporation | 322 |
| Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 450MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLHV | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.1mm | - | 450mA | - | - | - | 220nH | 25.2MHz | 500mOhm Max | 450mA | - | - | 35 @ 25.2MHz | - | - | 35 | - | - | - | - | 1.9mm | 0.071 1.80mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ0402PSA1N5ST000 TDK Corporation | 38 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 400mA | - | Shielded | - | - | - | - | - | - | - | 1.5nH | - | 200mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA2N6CT000 TDK Corporation | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 300mA | - | Shielded | - | - | - | - | - | - | - | 2.6nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N5BTD25 TDK Corporation | 2621 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | 1A | - | 1005 | 0402 | 1.5nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF403215MT-1R0N TDK Corporation | 59060 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.56A | - | - | - | 1μH | 1MHz | 31mOhm Max | 3.01A | - | - | - | - | 3.01A | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() VLF10045T-150M3R5 TDK Corporation | 490 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37.3mOhm | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | 3.5A | Not | - | - | 15μH | 100kHz | 43mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3938 | - | 20% | 3.5A | 4.5mm | 0.177 4.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LGJ12565TS-680M2R0-H TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | 1 | - | - | 2.4A | - | - | - | 68μH | 1kHz | 78.7mOhm | 2A | - | DUAL ENDED | - | - | 2A | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402P6N2ST000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 140mA | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 6.2nH | 500MHz | 1.5Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P18NJT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 2.3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 18nH | 500MHz | 2.8Ohm Max | - | - | - | 7 @ 500MHz | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P24NHT000 TDK Corporation | 200 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 140mA | - | - | - | 24nH | 500MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.14A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LGJ12565TS-102MR45-H TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | 1 | - | - | 500mA | - | - | - | 1mH | 1kHz | 1.68Ohm | 450mA | - | DUAL ENDED | - | - | 450mA | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |