- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0402P10NJT000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 3.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | - | 10nH | 500MHz | 2.1Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ2012DR47MT000 TDK Corporation | 89080 |
| - | 10 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Not For New Designs | - | - | - | - | Multilayer | - | - | - | - | - | 700mA | - | Shielded | - | - | - | - | - | - | - | - | 470nH | - | 180mOhm | - | - | - | - | - | - | - | 550mA | - | - | - | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TSL0808RA-100K2R6-PF TDK Corporation | 6422 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 17MHz | - | Q MEASURED AT 2.52 MHZ | -20°C~85°C | Cut Tape (CT) | 1997 | TSL | 0.335Dia 8.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 31mOhm | - | - | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | 2.6A | Not | - | - | 5mm | 10μH | 1kHz | 31mOhm Max | 2.7A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | 2.7A | 8.8mm | 8.8mm | 0.346 8.80mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() LGJ10145TS-3R3N3R7-H TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.398Lx0.398W 10.10mmx10.10mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 3.7A | - | - | - | - | 3.3μH | 1kHz | 16.1mOhm | 3.7A | - | - | - | - | - | - | 4.9A | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLM10555T-1R8M8R8-2H TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | VLM | 0.417Lx0.413W 10.60mmx10.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 8.8A | - | - | - | - | 1.8μH | 100kHz | 6.44mOhm Max | - | - | - | - | - | - | - | 18A | - | - | - | - | - | 0.220 5.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLM13580T-1R5M-D1 TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | VLM | 0.531Lx0.480W 13.50mmx12.20mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 INCH | Shielded | 1 | - | - | 11.3A | - | - | - | - | 1.5μH | 100kHz | 2.5mOhm Max | - | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 26A | - | - | - | - | - | 0.327 8.30mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-1R5N-H TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | 4.9A | - | - | - | - | 1.5μH | 100kHz | 11mOhm | - | - | - | - | - | - | - | 7.3A | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ12565TS-150M4R2-H TDK Corporation | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | 1 | - | - | 4.4A | - | - | - | - | 15μH | 1kHz | 23.7mOhm | 4.2A | - | DUAL ENDED | - | - | - | - | 4.2A | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TS-3R3M2R2-H TDK Corporation | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 2.3A | - | Shielded | - | - | - | 2.3A | - | - | - | - | 3.3μH | 100kHz | 28mOhm | 2.2A | - | - | - | - | - | - | 2.2A | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLM10555T-3R3M7R2-2H TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | VLM | 0.417Lx0.413W 10.60mmx10.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 7.2A | - | - | - | - | 3.3μH | 100kHz | 9.55mOhm Max | - | - | - | - | - | - | - | 12A | - | - | - | - | - | 0.220 5.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-331M-H TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | 420mA | - | - | - | - | 330μH | 100kHz | 1.03Ohm | - | - | - | - | - | - | - | 490mA | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-330M-H TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | 1.4A | - | - | - | - | 33μH | 100kHz | 110mOhm | - | - | - | - | - | - | - | 1.55A | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ12575TS-221M1R3-H TDK Corporation | 24 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 1.3A | - | Shielded | - | - | - | 1.3A | - | - | - | - | 220μH | 1kHz | 258mOhm | 1.3A | - | - | - | - | - | - | 1.3A | - | - | - | - | 7.5mm | 0.295 7.50mm | 12.4968mm | 12.5mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-2R2N-D TDK Corporation | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | 4.3A | - | - | - | - | 2.2μH | 100kHz | 14.6mOhm | - | - | - | - | - | - | - | 5.5A | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-4R7N-D TDK Corporation | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | - | 3.6A | - | Shielded | - | - | - | 3.6A | - | - | - | - | 4.7μH | 100kHz | 20mOhm | - | - | - | - | - | - | - | 4.1A | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.1882mm | 7mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0402PSA1N9CT000 TDK Corporation | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 400mA | - | Shielded | - | - | - | - | - | - | - | - | 1.9nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P12NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 450mA | - | - | - | - | 12nH | 100MHz | 240mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 0.45A | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P1N9STD25 TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | - | 1A | - | - | - | - | 1.9nH | 100MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | 1A | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S3N0CT000 TDK Corporation | 3195000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.2GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 300mA | - | - | - | - | 3nH | 100MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | 0.3A | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS4012T-470MR39 TDK Corporation | 48 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.02Ohm | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 390mA | - | 4012 | - | - | 47μH | 1MHz | 1.02Ohm Max | 390mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 410mA | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - |