- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ1005P7N5HTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 600mA | - | - | 7.5nH | 100MHz | 160mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.6A | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P43NHTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 190mA | - | - | 43nH | 100MHz | 1.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | 0.19A | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P22NHTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 230mA | - | - | 22nH | 100MHz | 1.1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | - | 0.23A | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P27NHTD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.7GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 230mA | - | - | 27nH | 100MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | - | 0.23A | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S3N0CT000 TDK Corporation | 3195000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.2GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | 300mA | - | - | 3nH | 100MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.3A | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() VLS4012T-470MR39 TDK Corporation | 48 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.02Ohm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | 390mA | 4012 | - | 47μH | 1MHz | 1.02Ohm Max | - | 390mA | POWER INDUCTOR | DUAL ENDED | - | - | 410mA | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() VLS252010HBU-3R3M TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-HBU | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 1.24A | - | Shielded | - | - | - | - | - | 3.3μH | - | 270mOhm Max | - | - | - | - | - | - | 2A | - | - | - | 20% | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005PR27GT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 600MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 80mA | - | Unshielded | - | - | - | - | - | 270nH | - | 7Ohm Max | - | - | - | - | 18 @ 250MHz | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() SPM4020T-3R3M-CA TDK Corporation | 188 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-CA | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.4A | - | Shielded | - | - | 2.4A | - | - | 3.3μH | 100kHz | 123mOhm Max | - | - | - | - | - | - | 2.8A | - | - | - | - | - | 0.079 2.00mm | 4.3942mm | 4.0894mm | ROHS3 Compliant | - | ||
![]() VLS3015ET-3R3M-CA TDK Corporation | 1876 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 40.001177mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 112mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | Magnetic Shield | 1.5A | - | - | 3.3μH | 1MHz | 112mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | 1.15A | - | 1212 | - | - | 1.5mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005P10NJTD25 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | 3.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 500mA | - | Unshielded | - | - | 500mA | 1005 | 0402 | 10nH | 100MHz | 190mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 609.6μm | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603P4N0BT000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | Rectangular | 350mA | - | - | 4nH | 500MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.35A | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() MLF2012DR47MT TDK Corporation | 18 |
| Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Not For New Designs | - | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | 200mA | - | - | 470nH | 25MHz | 500mOhm Max | 500mOhm | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | 0.2A | 20% | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() MLF1608DR22JTD25 TDK Corporation | 4366 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 290MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | Rectangular | 150mA | 1608 | 0603 | 220nH | 25MHz | 550mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 35 | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLF1608DR82KTD25 TDK Corporation | 80000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | 130MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | Rectangular | 70mA | 1608 | 0603 | 820nH | 25MHz | 1.4Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLF1608E5R6JTD25 TDK Corporation | 5719 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | Rectangular | 15mA | 1608 | 0603 | 5.6μH | 4MHz | 1.1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 35 @ 4MHz | 35 | - | - | - | 0.015A | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLF1608E100MTD25 TDK Corporation | 960 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | Rectangular | 10mA | 1608 | 0603 | 10μH | 2MHz | 1.7Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2MHz | 30 | - | - | - | 0.01A | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLF2012C150MT000 TDK Corporation | 31137 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | 5mA | - | - | 15μH | 1MHz | 700mOhm Max | 700mOhm | - | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | 30 | - | - | - | 0.005A | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005P82NGT000 TDK Corporation | 46495 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | 900MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 160mA | - | - | 82nH | 100MHz | 2.3Ohm Max | - | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MHQ0603P4N3CT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 400mA | 0603 | 0201 | 4.3nH | 500MHz | 350mOhm Max | - | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - |