- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603S2N0STD25 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 400mA | - | - | 2nH | 100MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.4A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N8STD25 TDK Corporation | 45229 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 500mA | - | - | 1.8nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.5A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S1N6STD25 TDK Corporation | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 7.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | - | 1A | 1005 | 0402 | 1.6nH | 100MHz | 120mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-R68M-EFRD TDK Corporation | 118 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | 180MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | - | 1.9A | - | - | 680nH | 25.2MHz | 54mOhm Max | - | - | - | DUAL ENDED | 10 @ 25.2MHz | - | - | - | 1310 | - | 20% | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N6ST000 TDK Corporation | 22 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 500mA | 0603 | 0201 | 1.6nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.5A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012D68NMTD25 TDK Corporation | 3807 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 500MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 300mA | 2012 | 0805 | 68nH | 50MHz | 150mOhm Max | - | 300mA | - | DUAL ENDED | 15 @ 50MHz | 15 | - | 15 | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P0N8BT000 TDK Corporation | 9102 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | 15GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.2A | - | - | 0.8nH | 100MHz | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S1N5STD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 550mA | - | - | 1.5nH | 100MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.55A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5028T-471MR14-2 TDK Corporation | 1000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | - | 140mA | - | - | 470μH | 100kHz | 3.12Ohm Max | - | 140mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 2020 | - | 20% | 350mA | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-R68J-PFD TDK Corporation | 40 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 160MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 450mA | - | - | 680nH | 25.2MHz | 600mOhm Max | - | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-220J-PFD TDK Corporation | 2978 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 110mA | - | - | 22μH | 2.52MHz | 3.7Ohm Max | - | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TFM252010GHM-2R2MTAA TDK Corporation | 100 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-181J-PFD TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 7MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 60mA | - | - | 180μH | 796kHz | 17Ohm Max | - | - | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012A3R9M TDK Corporation | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin/Silver (Sn/Ag) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 30mA | 2012 | 0805 | 3.9μH | 10MHz | 650mOhm Max | 5mA | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | 70 | - | - | - | - | 1.2446mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045T-151M-D TDK Corporation | 1000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | 200 | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.244Lx0.232W 6.20mmx5.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | Shielded | - | 5.9mm | - | - | 600mA | - | - | 150μH | 100kHz | 576mOhm Max | - | 500mA | - | - | - | - | - | - | - | - | 20% | 600mA | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252010T-R47N TDK Corporation | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.1mm | - | - | 2.3A | 2520 | 1008 | 470nH | 1MHz | 48mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | 2.5A | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LGJ7045TS-6R8M1R9-H TDK Corporation | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 2.04A | - | Shielded | - | - | - | - | 2.04A | - | - | 6.8μH | 100kHz | 39mOhm | - | 1.9A | - | - | - | - | 1.9A | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P19NJT000 TDK Corporation | 3000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | 2.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 260mA | - | - | 19nH | 100MHz | 800mOhm Max | - | - | - | - | 20 @ 250MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201612CX-1R5M-1 TDK Corporation | 1528 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 1.9A | - | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 89mOhm Max | - | - | - | - | - | - | 1.62A | - | - | - | 20% | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLM10555T-2R5M8R0-2 TDK Corporation | 120 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2011 | VLM | 0.417Lx0.413W 10.60mmx10.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.5mm | - | - | 8A | - | - | 2.5μH | 100kHz | 7.71mOhm Max | - | 17A | POWER INDUCTOR | DUAL ENDED | - | - | 15A | - | 4241 | - | - | - | 5.4mm | 0.220 5.60mm | - | - | No | - | ROHS3 Compliant | - | - |