- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV25T-R10M-EFRD TDK Corporation | 15 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | RECTANGULAR PACKAGE | 800MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 1.89A | - | - | - | 100nH | 25.2MHz | 48mOhm Max | - | - | DUAL ENDED | 5 @ 25.2MHz | - | - | - | - | 20% | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC453232T-680K TDK Corporation | 465 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | J BEND | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2003 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 220mA | - | 4532 | 1812 | 68μH | 2.52MHz | 2.6Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 1813 | 0.22A | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MHQ1005PR20GT000 TDK Corporation | 22 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 600MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | 80mA | - | Unshielded | - | - | - | - | - | - | - | - | 200nH | - | 6.2Ohm Max | - | - | - | 18 @ 250MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005PR36GT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 450MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | 80mA | - | Unshielded | - | - | - | - | - | - | - | - | 360nH | - | 8.4Ohm Max | - | - | - | 13 @ 100MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-100K-PFD TDK Corporation | 38 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 32MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 210mA | - | - | - | 10μH | 2.52MHz | 2.19Ohm Max | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005PR30GT000 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 480MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | 80mA | - | Unshielded | - | - | - | - | - | - | - | - | 300nH | - | 7.8Ohm Max | - | - | - | 13 @ 100MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LGJ12575TS-3R9N6R7-H TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 6.7A | - | Shielded | - | - | - | - | 6.7A | - | - | - | 3.9μH | 1kHz | 10.4mOhm | 6.7A | - | - | - | - | 9A | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 12.4968mm | 12.4968mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402Q0N7CT000 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 320mA | - | 0402 | 1005 | 0.7nH | 100MHz | 400mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q0N5CT000 TDK Corporation | 32 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 350mA | - | 0402 | 1005 | 0.5nH | 100MHz | 200mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LGJ7045TS-470MR90-H TDK Corporation | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 930mA | - | Shielded | - | - | - | - | 930mA | - | - | - | 47μH | 100kHz | 180mOhm | 900mA | - | - | - | - | 900mA | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-680M-H TDK Corporation | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | Shielded | - | - | - | - | 950mA | - | - | - | 68μH | 100kHz | 210mOhm | - | - | - | - | - | 1.1A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-680M-D TDK Corporation | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 150°C | -40°C | - | 950mA | - | Shielded | - | - | - | - | 950mA | - | - | - | 68μH | 100kHz | 210mOhm | - | - | - | - | - | 1.1A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.1882mm | 6.9088mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608C330KTD25 TDK Corporation | 5423 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 2mA | - | 1608 | 0603 | 33μH | 1MHz | 2.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | 0.002A | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-221M-H TDK Corporation | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | Shielded | - | - | - | - | 520mA | - | - | - | 220μH | 100kHz | 660mOhm | - | - | - | - | - | 620mA | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFV25T-150K-EF TDK Corporation | 12000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.1mm | - | - | 130mA | Not | - | - | 15μH | 2.52MHz | 900mOhm Max | 130mA | POWER INDUCTOR | DUAL ENDED | - | 10 | - | 1008 | - | 10% | 130mA | 28MHz | 1.8mm | 0.075 1.90mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ0603P3N6CT000 TDK Corporation | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | 6.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | 125°C | -55°C | - | 500mA | - | Unshielded | - | - | - | - | 500mA | - | 0603 | 0201 | 3.6nH | 500MHz | 250mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | 0.016 0.40mm | 660.4μm | 355.6μm | - | ROHS3 Compliant | - | - | ||
![]() SPM4012T-1R5M-CA02 TDK Corporation | 24 |
| Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | 3.5A | - | Shielded | - | - | - | - | - | - | - | - | 1.5μH | - | 67.9mOhm Max | - | - | - | - | - | 3.7A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603SR11JT000 TDK Corporation | 12974 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 770MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | - | 50mA | - | 0603 | 0201 | 110nH | 100MHz | 6.5Ohm Max | - | - | - | 5 @ 100MHz | 5 | - | - | 0.05A | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S0N4CTD25 TDK Corporation | 38 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 600mA | - | 0603 | 0201 | 0.4nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | 0.6A | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P4N1BT000 TDK Corporation | 14421 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 400mA | - | 0603 | 0201 | 4.1nH | 500MHz | 350mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | - |