- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Output Impedance | Case Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLF1608DR56KTD25 TDK Corporation | 3500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | 170MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT: 1MA | -55°C~125°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | 100mA | 1608 | 0603 | - | - | - | - | 560nH | 25MHz | 1.05Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | 15 | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A4R7JTD25 TDK Corporation | 1073 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | 55MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 30mA | 1608 | 0603 | - | - | - | - | 4.7μH | 10MHz | 1.6Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | 15 | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MHQ0603P1N8ST000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | - | - | - | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 700mA | 0603 | 0201 | - | - | - | - | 1.8nH | 500MHz | 120mOhm Max | - | 700mA | - | - | 16 @ 500MHz | - | - | - | 16 | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P33NHT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 220mA | - | - | - | - | - | - | 33nH | 100MHz | 1.5Ohm Max | - | - | - | - | 20 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P56NGT000 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 180mA | - | - | - | - | - | - | 56nH | 100MHz | 1.8Ohm Max | - | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 132000 | - | - | - | - | - | SURFACE MOUNT | - | - | - | Ferrite | - | - | - | 0.4 Ω | 400 MHz | 80 MHz | - | TDK CORP | TDK Corporation of America | MMZ1608Y601BT | - | 125 °C | -55 °C | 0603 | Active | 0.72 | Compliant | Yes | - | - | - | - | - | - | 25 % | - | Yes | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | 800 µm | Chip Bead | compliant | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | 400 mΩ | 600 Ω | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 0.5 A | - | - | - | 600 OHM Ω | 0603 | 800 µm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() VLF403212MT-150M TDK Corporation | 1000 | - | Datasheet | 26 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 870mA | - | - | - | - | - | - | 15μH | 1MHz | 420mOhm Max | - | 740mA | - | - | - | - | - | 740mA | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() VLF403210MT-220M TDK Corporation | 82030 | - | Datasheet | - | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 680mA | - | - | - | - | - | - | 22μH | 1MHz | 720mOhm Max | - | 460mA | - | - | - | - | - | 460mA | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SL2125-222KR87-PF TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2001 | SL | 0.819Dia 20.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin | - | 870mA | - | - | - | 5mm | 10mm | 1 mm | 2.2mH | 1kHz | 780mOhm Max | - | 870mA | DC-DC CONVERTER | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | - | 26mm | 1.024 26.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MLG0603P2N7ST000 TDK Corporation | 1159 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 500mA | 0603 | 0201 | - | - | - | - | 2.7nH | 500MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.5A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF4024T-6R8N1R1-2 TDK Corporation | 90000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | - | - | - | 1.15A | - | - | - | - | - | - | 6.8μH | 100kHz | 116mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1616 | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010ET-R68N-CA TDK Corporation | 168 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 2.2A | 2520 | 1008 | - | - | - | - | 680nH | 1MHz | 62mOhm Max | - | 2.05A | - | - | - | - | - | 2.05A | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-4R7M-PFRD TDK Corporation | 32980 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | 46MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | not_compliant | 900mA | - | - | - | - | - | - | 4.7μH | 7.96MHz | 240mOhm Max | - | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ12565TS-470M2R4-H TDK Corporation | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | 1 | - | - | - | 2.8A | - | - | - | - | - | - | 47μH | 1kHz | 57.8mOhm | - | 2.4A | - | DUAL ENDED | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P1N0CT000 TDK Corporation | 9559 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 1A | 0603 | 0201 | - | - | - | - | 1nH | 500MHz | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLFR1608TR55M-LR TDK Corporation | 4000 |
| Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 1mm | Rectangular | - | 400mA | 1608 | 0603 | - | - | - | - | 550nH | - | 50mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 250mA | - | - | - | - | - | - | - | - | - | 787.4μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NL453232T-1R2J-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | - | 430mA | 4532 | 1812 | - | - | - | - | 1.2μH | 7.96MHz | 550mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | 50 | - | - | - | - | 5% | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005P68NHT000 TDK Corporation | 2597 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | 1.1GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 160mA | - | - | - | - | - | - | 68nH | 100MHz | 2Ohm Max | - | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF252010MT-1R5N TDK Corporation | 4000 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.83A | 2520 | 1008 | - | - | - | - | 1.5μH | 1MHz | 90mOhm Max | - | 990mA | - | - | - | - | - | - | - | - | - | - | - | 30% | 1.83A | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ0402PSA1N6CT000 TDK Corporation | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | 400mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 1.6nH | - | 300mOhm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - |