- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Material-Core | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Core Type | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV25T-6R8M-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 39MHz | Ferrite | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | 275mA | Not | - | 2520 | 1008 | 6.8μH | 7.96MHz | 1.3Ohm Max | 275mA | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | 20 | - | - | 20% | 275mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 12000 | - | - | - | - | - | - | 0806 (2016 metric) | - | - | - | - | Metal | 3000 | - | - | + 125 C | - 40 C | PCB Mount | Details | - | - | MouseReel | - | TFM-GHM | - | 20 % | - | - | - | - | - | Standard | - | Thin Film | - | - | - | - | - | Power | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | 240 nH | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded | Power Inductors | 1 mm | - | 2 mm | 1.6 mm | - | - | - | - | - | ||
![]() VLF302510MT-1R0N TDK Corporation | 144 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±30% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | - | 2A | - | - | - | - | 1μH | 1MHz | 40mOhm Max | 2A | DC-DC CONVERTER | DUAL ENDED | - | - | 2.22A | - | 1210 | - | 30% | - | 2.13A | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() VLS3010ET-2R2M TDK Corporation | 2896 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | - | 1.2A | Not | - | 3010 | - | 2.2μH | 1MHz | 116mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-10M | - | 20% | - | 1.7A | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF6025T-101MR33-PF TDK Corporation | 1968 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | - | 470mA | Not | - | 6025 | - | 100μH | 100kHz | 600mOhm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2424 | - | - | 330mA | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7045T-681MR20-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.48Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | Chip | 270mA | Not | - | 7045 | - | 680μH | 100kHz | 1.776Ohm Max | 270mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 200mA | - | - | - | 20% | 270mA | 270mA | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201610ET-100M TDK Corporation | 69 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1.7mm | - | 400mA | Not | - | 2016 | - | 10μH | 1MHz | 1.38Ohm Max | 450mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLP2520S2R2MT0S1 TDK Corporation | 5 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | - | - | Rectangular | 1.2A | - | - | 2520 | 1008 | 2.2μH | 2MHz | 117mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLC453232T-101K-PF TDK Corporation | 500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | 180mg | RECTANGULAR PACKAGE | - | - | 8MHz | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 180mA | Not | - | 4532 | 1812 | 100μH | 796kHz | 4Ohm Max | 180mA | - | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 10% | 180mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012CX-2R2M TDK Corporation | 28 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | 1.87A | - | - | - | - | 2.2μH | 1MHz | 96mOhm Max | 2.21A | POWER INDUCTOR | DUAL ENDED | - | - | 1.76A | - | - | - | 20% | - | 2.21A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010ET-4R7M TDK Corporation | 565 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 398mOhm | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.1mm | - | 800mA | Not | - | 2520 | 1008 | 4.7μH | 1MHz | 398mOhm Max | 890mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A2R2JT000 TDK Corporation | 35 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 80MHz | Ferrite | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 30mA | - | - | - | - | 2.2μH | 10MHz | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | 0.03A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012E5R6KT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 45MHz | Ferrite | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | 15mA | - | - | 2012 | 0805 | 5.6μH | 4MHz | 600mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 4MHz | 50 | - | - | - | 0.015A | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-681MR38-PF TDK Corporation | 5222 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.4mm | - | 380mA | Not | - | - | - | 680μH | 1kHz | 1.92Ohm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040 | - | - | 380mA | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201612ET-4R7M TDK Corporation | 140 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.7mm | - | 700mA | Not | - | - | - | 4.7μH | 1MHz | 438mOhm Max | 780mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0806 | - | 20% | - | 750mA | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS3015ET-220M TDK Corporation | 1990 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | - | 480mA | - | Shielded | - | 3.1mm | - | 480mA | Not | - | 3015 | - | 22μH | 1MHz | 660mOhm Max | 540mA | - | - | - | - | 480mA | - | - | - | 20% | - | 620mA | - | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM3015T-4R7M-CA TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | SPM-CA | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | 1.8A | - | Shielded | - | - | - | 1.8A | - | - | - | - | 4.7μH | 100kHz | 218.2mOhm Max | - | - | - | - | - | 2.1A | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | 3.2004mm | 2.9972mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLF7045T-151MR40-PF TDK Corporation | 7345 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 340mOhm | - | 105°C | -40°C | Wirewound | - | - | 550mA | - | Shielded | - | 7.2mm | - | 550mA | Not | - | 7045 | - | 150μH | 100kHz | 408mOhm Max | 550mA | - | - | - | - | 400mA | - | - | - | 20% | 550mA | 550mA | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7.0104mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S22NJT000 TDK Corporation | 3000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 2GHz | Ceramic, Non-Magnetic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 150mA | - | - | 0603 | 0201 | 22nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.15A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12565T-331MR87-H TDK Corporation | 490 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 3.200009g | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2015 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 593mOhm | - | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | - | Rectangular | 950mA | - | - | - | - | 330μH | 1kHz | 592.8mOhm Max | 870mA | POWER INDUCTOR | DUAL ENDED | - | - | 870mA | - | 5050 | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |