- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Bore Ø | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Qualification | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Failure Rate | Number of Channels | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Nominal Input Voltage | Product Type | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Input Voltage | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B82422H1104K TDK | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | Ferrite | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | - | - | 150 mA | 4.8 Ohms | + 150 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | - | Wirewound | - | - | - | Automotive | - | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 100 uH | 796 kHz | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | 10 | - | - | 8 MHz | Drum | RF Inductors | 195 mA | - | - | - | 3.4 | 2.7 mm | - | 2.2 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | - | - | - | 0.044 Ω | - | - | TDK CORP | - | TDK Corporation of America | B82144F2122K009 | - | 4.25 A | 44 mOhms | + 125 C | - | - 55 C | - | PCB Mount | 125 °C | -55 °C | - | 6.5 mm | 9.2 mm | Axial | Active | - | 60 | - | 5.31 | - | Yes | 190 MHz | FLAME PROOF, Q FACTOR IS MEASURED AT 2.52 MHZ, INDUCTANCE IS MEASURED AT 1 mA | - | - | - | - | 10 % | e3 | - | Standard | EAR99 | - | HF Choke | - | Tin (Sn) - with Nickel (Ni) barrier | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | Ammo Pack | - | 1 | Tubular | not_compliant | Axial | - | - | 0.8 mm | 1.2 uH | 2.52 MHz | - | RF INDUCTOR | AXIAL | - | 60 | GENERAL PURPOSE INDUCTOR | - | RF Inductors - Leaded | NO | 4.25 A | - | 1.2 µH | - | - | Drum | RF Inductors | - | - | - | - | - | - | 6.5 mm | - | - | 9.2 mm | - | - | ||
![]() B82498B1122J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66484PX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EFSM-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82478A1223M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 9000-41068-0100304 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 18-30 VDC | - | - | - | - | - | - | - | - | - | ||
![]() B82422A1103K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | Ferrite | TLRH3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 580 mA | 1 Ohms | - | KOA Speer Electronics, Inc. | - | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 170°C | - | TLRH | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | Standard | - | ±50ppm/°C | - | 68 mOhms | - | Metal Element | Power | 2W | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | 330 uH | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | 10 | - | 580 mA | - | - | Power Inductors | - | Automotive AEC-Q200, Current Sense | - | - | 10.4 | 10.4 mm | - | 4.8 mm | 0.028 (0.70mm) | 10.4 mm | 10.4 mm | AEC-Q200 | ||
![]() B82496C3470J TDK | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | - | - | - | 0603 | 1608 | - | - | - | - | - | - | - | - | - | 270 mA | 950 mOhms | + 150 C | PEI-Genesis | - 55 C | - | PCB Mount | - | - | Bulk | - | - | - | - | Active | 14 | - | - | - | - | - | - | - | - | * | - | 5 % | - | - | Standard | - | - | Wirewound | - | - | - | Automotive | - | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 47 nH | 100 MHz | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | 5 | - | - | 2.5 GHz | - | RF Inductors | - | - | - | - | 1.6 | 0.8 mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TDK | - | - | - | - | 500 | - | - | - | TDK | - | - | - | - | + 125 C | Kamaya Inc. | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 20 % | - | - | Standard | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Power Inductors | - | - | - | Power Inductors - SMD | - | - | - | 5.4 mm | - | 10.7 mm | 10 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VLS-CX-1 | - | 20 % | - | - | Standard | - | - | High Power Inductor | - | - | - | Power | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 4.6 uH | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 424 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 24A | - | 300 | - | - | 100 kHz | - | - | Ferrite | - | - | + 125 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | MouseReel | VLBU | 0.394 L x 0.236 W (10.00mm x 6.00mm) | 15 % | - | - | - | - | - | Wirewound | - | - | - | Power Circuits | - | - | - | 83 A | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 470 nH | 100 kHz | 0.12mOhm | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Inductors | 24 A | - | - | - | - | - | - | 6 mm | 0.472 (12.00mm) | 12 mm | 10 mm | - | ||
Tiny WHSL | 1614 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 4.4A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 30 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 5.1 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 2.4 uH | 100 kHz | 25.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 4.9 A | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 520 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 1.5A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 1.6 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 22 uH | 100 kHz | 216mOhm Max | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Power Inductors | 1.7 A | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 106 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 650mA | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 750 mA | - | Shielded | - | - | - | SMD/SMT | - | - | - | 100 uH | 100 kHz | 960mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 730 mA | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1821 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 4.2A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 30 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 4.4 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 3 uH | 100 kHz | 31.2mOhm Max | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Power Inductors | 4.7 A | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1542 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 5.4A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 30 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 6.1 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 1.5 uH | 100 kHz | 16.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 6.1 A | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1821 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 2.7A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 2.8 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 6.8 uH | 100 kHz | 67.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 3 A | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1996 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | - | 1.6A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | - | 1.9 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 15 uH | 100 kHz | 144mOhm Max | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Power Inductors | 1.8 A | - | - | - | - | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
![]() VLS4020CX-150M-H TDK Corporation | 3046 | - | - | Surface Mount | 1616 (4040 Metric) | - | - | 1616 | - | - | Ferrite | - | - | TDK | - | - | 1.35A | - | 2000 | - | - | 1 MHz | TDK | - | Ferrite | - | 312 mOhms | + 125 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | Standard | - | - | Wirewound | - | - | - | - | - | - | Inductors, Chokes & Coils | 1.28 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | 15 μH | - | 312mOhm Max | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Wirewound | Power Inductors | 1.35 A | - | - | Power Inductors - SMD | - | - | - | - | 0.079" (2.00mm) | - | - | AEC-Q200 |