- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLBU1024660R07MF1 TDK Corporation | 28 |
| - | Surface Mount | 2-SMD | - | Ferrite | TDK | - | - | 104A | 600 | - | 100 kHz | TDK | Ferrite | 70 A | 230 uOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | Details | - | -40°C ~ 125°C | MouseReel | VLBU | 0.402" L x 0.181" W (10.20mm x 4.60mm) | ±20% | Standard | Drum Core, Wirewound | Commercial | Inductors, Chokes & Coils | 70 A | Shielded | SMD/SMT | 70 nH | 100 kHz | 0.23mOhm | - | Fixed Inductors | ± 20% | 70A | - | Wirewound | Power Inductors | 93 A | - | Power Inductors - SMD | 10.2mm | 4.6mm | - | 6 mm | 0.236" (6.00mm) | 10.2 mm | 4.6 mm | 6mm | - | ||
![]() VLS3015CX-3R3M-H TDK Corporation | 16000 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 1.79 A | 101 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 1.79 A | Shielded | SMD/SMT | 3.3 μH | 1 MHz | 101mOhm Max | - | Fixed Inductors | ± 20% | 2.24A | - | - | Power Inductors | 1.52 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | AEC-Q200 | ||
![]() TFM322512ALMAR47MTAA TDK Corporation | 97060 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | TDK | 1210 | 3225 | - | 2000 | - | 1 MHz | TDK | Metal | 5.3 A | 21 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.001764 oz | -55°C ~ 150°C | MouseReel | TFM-ALMA | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Flexible (Soft) | Thin Film | Automotive | Inductors, Chokes & Coils | 5.3 A | Shielded | SMD/SMT | 470 nH | 1 MHz | 21mOhm Max | - | Fixed Inductors | 20 | - | - | Molded | Power Inductors | 7.6 A | - | Power Inductors - SMD | 3.2 mm | 2.5 mm | - | 1.2 mm | 0.047" (1.20mm) | 3.2 mm | 2.5 mm | 1.2mm | AEC-Q200 | ||
![]() VLS3015CX-2R2M-H TDK Corporation | 24000 |
| - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 2.14 A | 60 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 2.14 A | Shielded | SMD/SMT | 2.2 μH | 1 MHz | 60mOhm Max | - | Fixed Inductors | ± 20% | 2.67A | - | Wirewound | Power Inductors | 1.85 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | AEC-Q200 | ||
![]() SPM5030VT-2R2M-D TDK Corporation | 1590 |
| - | Surface Mount | Nonstandard | - | Metal | TDK | - | - | 12.3A | 2000 | - | 100 kHz | TDK | Metal | 6.6 A | 20 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | AEC-Q200 | Details | - | -55°C ~ 155°C | MouseReel | SPM-VT-D | 0.209" L x 0.201" W (5.30mm x 5.10mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 6.6 A | Shielded | SMD/SMT | 2.2 μH | 100 kHz | 20mOhm | - | Fixed Inductors | ± 20% | 12.3A | - | - | Power Inductors | 9 A | - | Power Inductors - SMD | 5.3mm | 5.1mm | - | 3 mm | 0.118" (3.00mm) | 5.3 mm | 5.1 mm | 3mm | AEC-Q200 | ||
![]() VLS3015CX-330M-H TDK Corporation | 1017 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 580 mA | 888 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 580 mA | Shielded | SMD/SMT | 33 μH | 1 MHz | 888mOhm Max | - | Fixed Inductors | ± 20% | 730mA | - | - | Power Inductors | 410 mA | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | AEC-Q200 | ||
![]() VLS3015CX-1R5M-H TDK Corporation | 1588 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 2.4 A | 54 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 2.4 A | Shielded | SMD/SMT | 1.5 μH | 1 MHz | 54mOhm Max | - | Fixed Inductors | ± 20% | 3A | - | Wirewound | Power Inductors | 2.16 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | AEC-Q200 | ||
![]() VLS3015CX-150M-H TDK Corporation | 200 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 1 MHz | - | Ferrite | - | - | - | TDK Corporation | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | - | - | 840 mA | Shielded | - | 15 μH | - | 428mOhm Max | - | - | ± 20% | 1.05A | - | - | - | - | - | - | 3mm | 3mm | - | - | 0.059" (1.50mm) | - | - | 1.5mm | AEC-Q200 | ||
![]() VLS3015CX-1R0M-H TDK Corporation | 60000 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 2.96 A | 38 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 2.96 A | Shielded | SMD/SMT | 1 μH | 1 MHz | 38mOhm Max | - | Fixed Inductors | ± 20% | 3.7A | - | Wirewound | Power Inductors | 2.87 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | AEC-Q200 | ||
![]() VLBU9664100LT-R18L TDK Corporation | 263 |
| - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 400 | - | 100 kHz | TDK | Ferrite | 75 A | 125 uOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | Details | - | -40°C ~ 125°C | MouseReel | VLBU | 0.378" L x 0.252" W (9.60mm x 6.40mm) | ±15% | Standard | Drum Core, Wirewound | Commercial | Inductors, Chokes & Coils | 75 A | Unshielded | SMD/SMT | 180 nH | 100 kHz | 0.138mOhm Max | - | Fixed Inductors | ± 15% | 75A | - | - | Power Inductors | 60 A | - | Power Inductors - SMD | 9.6mm | 6.4mm | - | 10 mm | 0.394" (10.00mm) | 9.6 mm | 6.4 mm | 10mm | - | ||
![]() TFM322512ALMAR68MTAA TDK Corporation | 125800 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | TDK | 1210 | 3225 | - | 2000 | - | 1 MHz | TDK | Metal | 4.4 A | 30 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.001764 oz | -55°C ~ 150°C | MouseReel | TFM-ALMA | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Flexible (Soft) | Thin Film | Automotive | Inductors, Chokes & Coils | 4.4 A | Shielded | SMD/SMT | 680 nH | 1 MHz | 30mOhm Max | - | Fixed Inductors | ± 20% | - | - | Molded | Power Inductors | 6.1 A | - | Power Inductors - SMD | 3.2mm | 2.5mm | - | 1.2 mm | 0.047" (1.20mm) | 3.2 mm | 2.5 mm | 1.2mm | AEC-Q200 | ||
![]() VLBU9664100LT-R15L TDK Corporation | 10 |
| - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 400 | - | 100 kHz | TDK | Ferrite | 75 A | 125 uOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | Details | - | -40°C ~ 125°C | MouseReel | VLBU | 0.378" L x 0.252" W (9.60mm x 6.40mm) | ±15% | Standard | Drum Core, Wirewound | Commercial | Inductors, Chokes & Coils | 75 A | Unshielded | SMD/SMT | 150 nH | 100 kHz | 0.138mOhm Max | - | Fixed Inductors | ± 15% | 75A | - | Wirewound | Power Inductors | 76 A | - | Power Inductors - SMD | 9.6mm | 6.4mm | - | 10 mm | 0.394" (10.00mm) | 9.6 mm | 6.4 mm | 10mm | - | ||
![]() TFM322512ALVA6R8MTAA TDK Corporation | 748 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | TDK | 1210 | 3225 | 1.8A | 2000 | - | 1 MHz | TDK | Metal | 1.4 A | 260 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.001764 oz | -55°C ~ 150°C | MouseReel | TFM-ALVA | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Flexible (Soft) | Thin Film | Automotive | Inductors, Chokes & Coils | 1.4 A | Shielded | SMD/SMT | 6.8 μH | 1 MHz | 260mOhm Max | - | Fixed Inductors | ± 20% | - | - | Molded | Power Inductors | 2.1 A | - | Power Inductors - SMD | 3.2mm | 2.5mm | - | 1.2 mm | 0.047" (1.20mm) | 3.2 mm | 2.5 mm | 1.2mm | AEC-Q200 | ||
![]() VLS3015CX-470M-H TDK Corporation | 114 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 480 mA | 1.392 Ohms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 480 mA | Shielded | SMD/SMT | 47 μH | 1 MHz | 1.392Ohm Max | - | Fixed Inductors | ± 20% | 600mA | - | Wirewound | Power Inductors | 340 mA | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | AEC-Q200 | ||
![]() BCL322515RT-100M-D TDK Corporation | 5283 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | TDK | 1210 | 3225 | - | 2000 | - | 1 MHz | TDK | Metal | 1.51 A | 320 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.001764 oz | -55°C ~ 155°C | MouseReel | BCL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 1.5 A | Shielded | SMD/SMT | 10 μH | 1 MHz | 320mOhm Max | - | Fixed Inductors | ± 20% | - | - | Wirewound | Power Inductors | 1.2 A | - | Power Inductors - SMD | 3.2mm | 2.5mm | - | 1.5 mm | 0.059" (1.50mm) | 3.2 mm | 2.5 mm | 1.5mm | AEC-Q200 | ||
![]() VLS3015CX-3R3M-1 TDK Corporation | 1179 |
| - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 2.03 A | 100 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | Details | - | -40°C ~ 105°C | Cut Tape | VLS-CX-1 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Commercial | Inductors, Chokes & Coils | 2.03 A | Shielded | SMD/SMT | 3.3 μH | 1 MHz | 100mOhm Max | - | Fixed Inductors | ± 20% | 2.26A | - | Wirewound | Power Inductors | 1.84 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | - | ||
![]() VLS3015CX-1R5M-1 TDK Corporation | 2066 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | 1 MHz | TDK | Ferrite | 3.23 A | 53 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | Details | - | -40°C ~ 105°C | Cut Tape | VLS-CX-1 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Commercial | Inductors, Chokes & Coils | 3.23 A | Shielded | SMD/SMT | 1.5 μH | 1 MHz | 53mOhm Max | - | Fixed Inductors | ± 20% | 3.59A | - | Wirewound | Power Inductors | 2.4 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | - | ||
![]() TFM201210ALMAR24MTAA TDK Corporation | 6069 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | Metal | TDK | - | - | 4.6A | 3000 | - | 1 MHz | TDK | Metal | 4.2 A | 22 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 150°C | MouseReel | TFM-ALMA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Flexible (Soft) | Thin Film | - | Inductors, Chokes & Coils | 4.2 A | Shielded | SMD/SMT | 240 nH | - | 22mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 4.6 A | Soft Termination | Power Inductors - SMD | - | - | - | 1 mm | 0.039" (1.00mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() VLS4020CX-1R5M-H TDK Corporation | 2047 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Ferrite | TDK | - | - | 3.4A | 2000 | - | 1 MHz | TDK | Ferrite | - | 60 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | 2.88 A | Shielded | SMD/SMT | 1.5 μH | - | 60mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 3.4 A | - | Power Inductors - SMD | - | - | - | - | 0.079" (2.00mm) | - | - | - | AEC-Q200 | ||
![]() VLS4020CX-100M-H TDK Corporation | 26000 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Ferrite | TDK | - | - | 1.62A | 2000 | - | 1 MHz | TDK | Ferrite | - | 240 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | 1.52 A | Shielded | SMD/SMT | 10 μH | - | 240mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 1.62 A | - | Power Inductors - SMD | - | - | - | - | 0.079" (2.00mm) | - | - | - | AEC-Q200 |