- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Material | Weight | Material - Insulation | Shape/Size Description | Number of Terminals | Material - Frame | Core Material | Material - Blade | Approvals | Contact Materials | Current-IEC | Current-UL | DC Resistance | For Use With/Related Products | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Q Minimum | Risk Rank | Rohs Code | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | HTS Code | Subcategory | Contact Type | Pitch | Voltage - Supply | Shielding | Number of Functions | Ingress Protection | Reach Compliance Code | Current Rating | Base Part Number | Contact Finish | Termination Style | Failure Rate | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Lead Diameter | Voltage | Inductance | Test Frequency | Number of Levels | Current | Inductor Application | Terminal Placement | Wire Gauge or Range - AWG | Inductor Type | Fuse Type | Size | Tool Type | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Product Type | Shielded | Rated Current-Max | RPM | Inductance Tolerance | Inductance-Nom (L) | Bearing Type | Fan Type | Total RAM Bits | Air Flow | Noise | Number of LABs/CLBs | Voltage Range | Static Pressure | Stripping Length | Self Resonant Frequency | Cable Diameter | Legend | Core Type | LED | Disconnect Type | Fan Accessory Type | Fits Fan Size | Product | Features | Diameter | Height Seated (Max) | Length | Width | Contact Finish Thickness | Card Thickness | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B82144F1102K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Ferrite | - | - | - | 6.3A | 6.3A | - | - | - | - | - | - | - | - | 2.5 A | 60 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | 25 | - | - | - | 300V | 300V | - | - | Magnum® F520 | - | 10 % | - | Last Time Buy | - | - | Standard | - | - | Disconnect | - | 2 | - | - | Gray | RF | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | - | Screw | - | - | - | - | - | 0.8 mm | - | 1 uH | 7.96 MHz | 1 | - | - | - | 12-24 AWG | - | 5mm x 20mm | - | - | - | 0.5-4mm² | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | Drum | - | Fuse, Lever | - | - | RF Inductors | LED | 6.5 mm | - | 9.2 mm | - | - | - | 8.0mm | UL94 V-0 | ||
![]() B82473M1154K TDK | In Stock | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Field Testing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluke Connect™ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Quality and Energy Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FRN | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | ±5% | - | Active | - | 2 | - | - | ±350ppm/°C | - | 100 Ohms | - | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | ||
![]() B82477D4104M TDK | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FRN | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | ±5% | - | Active | - | 2 | - | - | ±350ppm/°C | - | 1.3 kOhms | - | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | - | Axial | YES | WRAPAROUND | Axial | - | - | - | RECTANGULAR PACKAGE | 2 | - | FERRITE | - | - | - | - | - | 0.81 Ω | - | TDK CORP | - | - | TDK Corporation of America | B82476-A1334-M | B82476A1 | - | - | - | - | - | - | 150 °C | -55 °C | Active | - | 5.43 | Yes | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FRN | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | ±5% | e3 | Active | - | 2 | - | EAR99 | ±350ppm/°C | - | 820 mOhms | - | Tin (Sn) - with Nickel (Ni) barrier | Metal Film | - | - | - | - | 0.5W, 1/2W | 8504.50.80.00 | - | - | - | - | - | 1 | - | compliant | - | - | - | - | -- | - | - | - | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | NO | 0.6 A | - | - | 330 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Radial | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 350°C | Bulk | FS | 0.437 Dia x 0.375 L (11.11mm x 9.53mm) | ±5% | - | Active | - | 2 | - | - | ±260ppm/°C | - | 250 Ohms | - | - | Wirewound | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.725 (18.41mm) | - | - | - | - | - | - | ||
![]() B82141A1105K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISODAMP™ C-8000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets | Flange Thickness 0.8 ~ 1.5mm, Hole Diameter 5.8 ~ 9mm | - | - | - | - | 0.976 (24.80mm) | - | - | - | - | - | ||
![]() B82475M1683K TDK | In Stock | - | - | - | - | - | - | - | - | - | 0.159 lb (72.12g) | - | - | - | Plastic | - | Plastic | CE, cURus, TUV | - | - | - | - | - | - | - | 40000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-08025-A | Square - 80mm L x 80mm H | - | - | Active | - | - | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 1.08W | - | - | - | - | - | - | - | -- | - | 0.090A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 RPM | - | - | Hydrodynamic | Tubeaxial | - | 19.8 CFM (0.554m³/min) | 18.3 dB(A) | - | 10.8 ~ 13.2VDC | 0.046 in H2O (11.4 Pa) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 25.00mm | - | - | - | - | ||
![]() B82432C1223J TDK | In Stock | - | - | - | - | - | - | - | - | - | 1.9 lbs (861.8g) | - | - | - | Aluminum | - | Steel | CE, cURus, TUV | - | - | - | - | - | - | - | 50000 Hrs @ 25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | - | Active | - | - | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 25.00W | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | 0.520A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3600 RPM | - | - | Ball | Tubeaxial | - | 275.0 CFM (7.70m³/min) | 60.0 dB(A) | - | -- | 0.909 in H2O (226.5 Pa) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 38.50mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELM 1 | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | - | 0.735 (18.67mm) | - | - | - | - | - | ||
![]() B82144B2392K TDK | In Stock | - | - | - | Surface Mount | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 324 | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV E | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP4CE55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55856 | - | - | - | - | - | - | - | - | - | 2396160 | - | - | 3491 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144B1222K TDK | In Stock | - | - | - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 343 | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP4CE15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15408 | - | - | - | - | - | - | - | - | - | 516096 | - | - | 963 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144B1336J TDK | In Stock | - | - | - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 270 | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV GX | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.16 V ~ 1.24 V | - | - | - | - | - | EP4CGX110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109424 | - | - | - | - | - | - | - | - | - | 5621760 | - | - | 6839 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Active | -- | - | - | - | - | Handle, Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144F2473J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Active | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 47 uH | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | 7.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Box | Z | - | - | - | Active | -- | - | - | - | - | Wire Marker, Push On | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 ~ 0.079 (1.50mm ~ 2.00mm) | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144F2182K TDK | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Roll | Z | - | - | - | Active | - | - | - | - | - | Wire Marker, Push On | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 ~ 0.079 (1.50mm ~ 2.00mm) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144B2222K TDK | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Box | Z | - | - | - | Active | -- | - | - | - | - | Wire Marker, Push On | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 ~ 0.126 (2.00mm ~ 3.20mm) | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144B2182K TDK | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 500 per Roll | Z | - | - | - | Active | -- | - | - | - | - | Wire Marker, Push On | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.24 L (6.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 ~ 0.350 (5.50mm ~ 8.90mm) | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | Bulk | EB6 | - | - | - | Active | -- | - | Solder | - | - | - | - | 56 | - | - | Black | - | 2 | Female | - | - | - | Cantilever | 0.125 (3.18mm) | - | - | - | - | - | - | - | Gold | - | - | Non Specified - Dual Edge | Dual | 28 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | - | - |