- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Systems | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Primary Material | Product Status | Q Minimum | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Torque-Screw | Voltage-UL | Voltage, Rating | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Number of Functions | Ingress Protection | Construction | Insulation Height | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Voltage - Isolation | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Configuration | Note | Number of Channels | Lead Diameter | Contact Tail Length | Inductance | Test Frequency | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Inductor Application | Core Processor | Viewing Angle | Terminal Placement | Frequency Tolerance | Spread Spectrum Bandwidth | Contact Mating Finish | Current - Test | Quality Factor-Min (at L-nom) | Lens Style | Data Rate | Wire Gauge or Range - AWG | Inductor Type | Lens Size | Positions Per Level | Utilized IC / Part | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Case/Size Code | Wire Strip Length | Density | Shielded | Millicandela Rating | Lens Transparency | Wavelength - Peak | Rated Current-Max | Includes | Inductance-Nom (L) | Rise / Fall Time (Typ) | Screw Size | Lens Color | Contents | Board Type | Channel Type | Absolute Pull Range (APR) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Platform | Core Type | Isolated Power | Pulse Width Distortion (Max) | Product | Features | Interconnect System | Suggested Programming Environment | Diameter | Height Seated (Max) | Length | Thickness | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | - | - | - | - | - | - | - | TUBULAR PACKAGE | 2 | Ferrite | SG-8101 | - | - | - | - | - | 0.4 Ω | TDK CORP | TDK Corporation of America | B82144F2823J009 | - | 1.4 A | 400 mOhms | + 125 C | EPSON | - 55 C | PCB Mount | - | 125 °C | -55 °C | Tape & Reel (TR) | - | 6.5 mm | - | 9.2 mm | Axial | - | Active | - | Active | 40 | 5.31 | Yes | 6 MHz | FLAME PROOF, Q FACTOR IS MEASURED AT 0.0796 MHZ, INDUCTANCE IS MEASURED AT 1 mA | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 5 % | e3 | - | - | Standard | EAR99 | - | - | XO (Standard) | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | RF | - | 8504.50.80.00 | - | Inductors, Chokes & Coils | - | - | - | Ammo Pack | - | 1.8V ~ 3.3V | - | - | 1 | - | Tubular | - | compliant | 145.8 MHz | ±20ppm | CMOS | - | - | - | Axial | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | 0.8 mm | - | 82 uH | 79.6 kHz | - | - | - | - | - | RF INDUCTOR | - | - | AXIAL | - | - | - | - | 40 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | NO | - | - | - | 1.4 A | - | 82 µH | - | - | - | - | - | - | - | - | - | - | - | Drum | - | - | RF Inductors | - | - | - | 6.5 mm | 0.055 (1.40mm) | 9.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | WIRE | Flange | Circular | Composite | - | - | - | - | TUBULAR PACKAGE | 2 | Ferrite | CTVPS00RF | - | - | 16 (2), 20 (21) | - | - | 0.065 Ω | TDK CORP | TDK Corporation of America | B82144F2332K009 | - | 3.5 A | 65 mOhms | + 125 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | 125 °C | -55 °C | Bulk | - | 6.5 mm | - | 9.2 mm | Axial | - | Active | - | Active | 60 | 5.31 | Yes | 100 MHz | FLAME PROOF, Q FACTOR IS MEASURED AT 2.52 MHZ, INDUCTANCE IS MEASURED AT 1 mA | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 10 % | e3 | - | - | Standard | EAR99 | - | Receptacle Housing | For Male Pins | - | 23 | Tin (Sn) - with Nickel (Ni) barrier | - | - | RF | - | 8504.50.80.00 | Threaded | Inductors, Chokes & Coils | Crimp | - | - | Ammo Pack | - | - | C | Shielded | 1 | Environment Resistant | Tubular | - | compliant | - | - | - | Electroless Nickel | - | 17-99 | Axial | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | 0.8 mm | - | 3.3 uH | 2.52 MHz | - | - | - | - | - | RF INDUCTOR | - | - | AXIAL | - | - | - | - | 60 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | NO | - | - | - | 3.5 A | - | 3.3 µH | - | - | - | - | - | - | - | - | - | - | - | Drum | - | - | RF Inductors | - | - | - | 6.5 mm | - | 9.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | FLAT | - | - | - | - | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | - | - | 1.35 Ω | TDK CORP | TDK Corporation of America | B82412A1392J000 | B82412A | - | - | - | Glenair | - | - | - | 125 °C | -55 °C | Retail Package | 1210 | - | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | Active | - | 5.67 | Yes | 150 MHz | Q MEASURED AT 7.96MHZ | - | - | - | - | - | * | - | 5% | e4 | - | - | - | EAR99 | - | - | - | - | - | Silver (Ag) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | TR, Blister Plastic, 7 Inch | - | - | - | - | 1 | - | Single Layer | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | RF INDUCTOR | - | - | DUAL ENDED | - | - | - | - | 30 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1210 | - | - | NO | - | - | - | 0.19 A | - | 3.9 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | TDK Corporation of America | B82464A2473K000 | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | 4141 | - | - | - | - | - | Obsolete | - | Active | - | 5.83 | Yes | - | - | - | - | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | EAR99 | - | - | MHz Crystal | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 27 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | 10pF | - | Fundamental | - | - | - | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | - | - | - | - | - | - | - | TUBULAR PACKAGE | 2 | FERRITE | CA310 | - | - | - | - | - | 0.25 Ω | TDK CORP | TDK Corporation of America | B82144F2393J009 | - | - | - | - | ITT Cannon, LLC | - | - | - | 125 °C | -55 °C | Bulk | - | 6.5 mm | - | 9.2 mm | Axial | - | Active | - | Active | - | 5.31 | Yes | 8.5 MHz | FLAME PROOF, Q FACTOR IS MEASURED AT 0.252 MHZ, INDUCTANCE IS MEASURED AT 1 mA | - | - | - | - | - | MIL-DTL-5015, CA | - | 5% | e3 | - | - | - | EAR99 | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | Ammo Pack | - | - | - | - | 1 | - | Tubular | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | 0.1 MHz | - | - | - | - | - | RF INDUCTOR | - | - | AXIAL | - | - | - | - | 40 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 1.75 A | - | 39 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | Olive Drab | - | - | - | Threaded | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | Olive Drab Cadmium | - | 8-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | - | - | - | - | Polyurethane | - | - | TUBULAR PACKAGE | 2 | FERRITE | CFNT-EGS | - | - | - | - | - | 9.1 Ω | TDK CORP | TDK Corporation of America | B82141B1334J000 | B82141B | - | - | - | Aearo Technologies LLC, a 3M company | - | - | - | 125 °C | -55 °C | Bag | - | 3 mm | - | 6.8 mm | Axial | - | Obsolete | - | Active | - | 5.45 | Yes | 3 MHz | Q MEASURED AT 0.796MHZ | - | - | - | - | - | CONFOR™ EG | 1.00 W x 1.00 L (25.4mm x 25.4mm) | 5% | e3 | - | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | Yellow | - | - | 8504.50.80.00 | - | - | - | - | - | TR | - | - | - | - | 1 | - | Bobbin Core | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | 0.1 MHz | - | - | - | - | - | RF INDUCTOR | - | - | RADIAL | - | - | - | - | 60 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 83 kg/m³ | NO | - | - | - | 0.105 A | - | 330 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | - | - | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | FLAT | - | - | - | 16-SOIC | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | MAX14932 | - | - | - | - | - | 1.2 Ω | EPCOS AG | TDK Epcos | B82412A3561J000 | B82412A | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 125 °C | -55 °C | Tube | 1210 | - | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | Active | - | 5.67 | Yes | 430 MHz | Q MEASURED AT 30MHZ | - | - | - | - | -40°C ~ 125°C | - | - | 5% | e4 | Yes | - | - | EAR99 | - | - | General Purpose | - | - | Silver (Ag) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | TR, Blister Plastic, 7 Inch | Capacitive Coupling | 1.71V ~ 5.5V | - | - | 1 | - | Single Layer | - | compliant | - | - | - | - | - | - | - | - | - | - | 2750Vrms | - | - | - | - | - | - | 4 | - | - | - | 1 MHz | - | - | - | - | - | RF INDUCTOR | - | - | DUAL ENDED | - | - | - | - | 30 | - | 150Mbps | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1210 | - | - | NO | - | - | - | 0.2 A | - | 0.56 µH | 2ns, 2ns | - | - | - | - | Unidirectional | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2/2 | - | - | No | 1ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | YES | FLAT | - | - | - | - | - | Thermoplastic | - | RECTANGULAR PACKAGE | 2 | CERAMIC | H40 | - | Phosphor Bronze | - | - | 10 A | 0.55 Ω | TDK CORP | TDK Corporation of America | B82412A3271K000 | B82412A | - | - | - | Amphenol Anytek | - | - | - | 125 °C | -55 °C | Bulk | 1210 | - | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | Active | - | 5.67 | Yes | 570 MHz | Q MEASURED AT 30MHZ | - | 300 V | - | - | -40°C ~ 115°C | H4 | - | 10% | e4 | - | - | - | EAR99 | - | - | Plug, Female Sockets | - | 8 | Silver (Ag) | - | Green | - | - | 8504.50.80.00 | - | - | - | - | 0.197 (5.00mm) | TR, Blister Plastic, 7 Inch | - | - | - | - | 1 | - | Single Layer | 0.583 (14.80mm) | compliant | - | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | 1 | - | - | - | RF INDUCTOR | - | - | DUAL ENDED | - | - | Tin | - | 30 | - | - | 12-26 AWG | GENERAL PURPOSE INDUCTOR | - | 8 | - | 180° | - | - | - | 1210 | 9-10mm | - | NO | - | - | - | 0.3 A | - | 0.27 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | NO | WIRE | - | - | - | 1206 | - | - | - | TUBULAR PACKAGE | 2 | Ferrite | RK73G2B | - | - | - | - | - | 3.8 Ω | EPCOS AG | TDK Epcos | B82144A2984A000 | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5.2 mm | - | 12 mm | Axial | - | Obsolete | - | Active | - | 5.61 | Yes | 1.2 MHz | Q IS MEASURED AT 0.016 MHZ | - | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | e3 | Yes | 2 | - | EAR99 | ±50ppm/°C | - | - | 97.6 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 0.25W, 1/4W | 8504.50.80.00 | - | - | - | - | - | TR, 14 INCH | - | - | - | - | 1 | - | Axial | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | 0.01 MHz | - | - | - | - | - | RF INDUCTOR | - | - | AXIAL | - | - | - | - | 25 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 A | - | 980 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-PLCC | NO | WIRE | - | - | - | 2-PLCC | - | - | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | - | - | - | 0.23 Ω | TDK CORP | TDK Corporation of America | B82141B1182K009 | B82141B | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | - | 3 mm | - | 6.8 mm | Axial | - | Obsolete | - | Obsolete | - | 5.45 | Yes | 145 MHz | Q MEASURED AT 7.96MHZ | - | - | - | 525nm | - | TOPLED | 3.20mm L x 2.80mm W | 10% | e3 | - | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | Green | - | - | 8504.50.80.00 | - | - | - | - | - | Ammo Pack | - | - | - | - | 1 | - | Bobbin Core | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | 1 MHz | - | - | - | - | 3.5V | RF INDUCTOR | - | 120° | RADIAL | - | - | - | 20mA | 45 | Round with Flat Top | - | - | GENERAL PURPOSE INDUCTOR | 2.40mm Dia | - | - | - | - | - | - | - | - | - | NO | 495mcd | Clear | 523nm | 0.66 A | - | 1.8 µH | - | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | - | - | - | - | - | - | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | - | - | - | 0.67 Ω | EPCOS AG | TDK Epcos | B82141B1123K009 | B82141B | - | - | - | Glenair | - | - | - | 125 °C | -55 °C | Retail Package | - | 3 mm | - | 6.8 mm | Axial | - | Obsolete | - | Active | - | 5.45 | Yes | 20 MHz | Q MEASURED AT 2.52MHZ | - | - | - | - | - | * | - | 10% | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | Ammo Pack | - | - | - | - | 1 | - | Bobbin Core | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | 0.1 MHz | - | - | - | - | - | RF INDUCTOR | - | - | RADIAL | - | - | - | - | 55 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 0.385 A | - | 12 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | - | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | - | - | 0.014 Ω | EPCOS AG | TDK Epcos | B82464A2222M000 | B82464A2 | - | - | - | Glenair | - | - | - | 150 °C | -55 °C | Retail Package | - | - | - | - | - | - | Obsolete | - | Active | - | 5.83 | Yes | - | - | - | - | - | - | - | * | - | 20% | e2 | Yes | - | - | EAR99 | - | - | - | - | - | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | - | POWER INDUCTOR | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 5.6 A | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | Passivated | - | 15-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU 32-Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM® Cortex®-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | MB9B500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s), Cable(s), LCD, Programmer | Evaluation Platform | - | - | - | - | - | - | - | - | - | - | - | - | IAR EW, Keil MDK | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | WIRE | - | - | Aluminum Alloy | - | - | - | - | TUBULAR PACKAGE | 2 | FERRITE | VG952 | Silver | - | - | - | - | 0.36 Ω | TDK CORP | TDK Corporation of America | B82141B1472K009 | B82141B | - | - | - | ITT Cannon, LLC | - | - | - | 125 °C | -55 °C | Bulk | - | 3 mm | - | 6.8 mm | Axial | - | Obsolete | Metal | Active | - | 5.45 | Yes | 60 MHz | Q MEASURED AT 7.96MHZ | - | - | - | - | -55°C ~ 125°C | VG 95234, CA-B | - | 10% | e3 | - | - | Crimp | EAR99 | - | Plug, Male Pins | - | - | 4 | Tin (Sn) | - | Olive Drab | - | - | 8504.50.80.00 | Reverse Bayonet Lock | - | - | 74A | - | Ammo Pack | - | - | N (Normal) | Shielded | 1 | IP67 - Dust Tight, Waterproof | Bobbin Core | - | compliant | - | - | - | Olive Drab Cadmium | - | 22-B22 | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | 1 MHz | - | - | - | - | - | RF INDUCTOR | - | - | RADIAL | - | - | - | - | 50 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 0.53 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | 196.9µin (5.00µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | FLAT | - | - | - | - | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | - | - | 0.22 Ω | TDK CORP | TDK Corporation of America | B82412A3470J000 | B82412A | - | - | - | Glenair | - | - | - | 125 °C | -55 °C | Retail Package | 1210 | - | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | Active | - | 5.67 | Yes | 1600 MHz | Q MEASURED AT 50MHZ | - | - | - | - | - | * | - | 5% | e4 | - | - | - | EAR99 | - | - | - | - | - | Silver (Ag) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | TR, Blister Plastic, 7 Inch | - | - | - | - | 1 | - | Single Layer | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | RF INDUCTOR | - | - | DUAL ENDED | - | - | - | - | 25 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1210 | - | - | NO | - | - | - | 0.47 A | - | 0.047 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 0.062 Ω | TDK CORP | TDK Corporation of America | B82464G2103M000 | - | - | - | - | Glenair | - | - | - | 150 °C | -55 °C | Retail Package | 4141 | - | 3 mm | 10.4 mm | SMT | 10.4 mm | Obsolete | - | Active | - | 5.84 | Yes | - | - | - | - | - | - | - | * | - | 20% | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | Blister Pack | - | - | - | - | - | - | Magnetically Shielded | - | compliant | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 4141 | - | - | YES | - | - | - | 2.25 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |