- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Quality Factor | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Termination Style | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Lead Style | Inductor Application | Accessory Type | Terminal Placement | Core Size | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.2 A | 1.06 Ohms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | Standard | - | 5 ppm/°C | Rod Core Inductor | 16.5 kΩ | - | 125 °C | -55 °C | Thin Film | Power | - | Inductors, Chokes & Coils | - | - | 100 mW | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Power Inductors | 39.5 A | Automotive AEC-Q200 | - | - | - | 558.8 µm | - | 1.6002 mm | 838.2 µm | - | - | ||
Tiny WHSL | 4358 |
| - | - | 2220 (5650 metric) | - | - | - | - | - | Ferrite | - | 2220 | 5650 | - | - | - | - | - | - | - | - | - | - | - | 150 mA | 9.5 Ohms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | - | Power Inductor | - | - | - | - | - | Automotive | - | Inductors, Chokes & Coils | - | - | - | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 1 mH | 252 kHz | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Power Inductors | 310 mA | - | - | - | - | 5 mm | - | 5.6 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | - | DISK PACKAGE | 2 | - | Phoenix Contact | - | - | - | - | 160(ohm) | 1 | - | TDK CORP | - | Phoenix Contact | EL0607RA-153J | EL0607 | - | - | - | - | - | - | - | -20C to 80C | 80 °C | 20 °C | - | - | 6 mm | - | 7.4 mm | Radial | - | Obsolete | 6.2(mm) | Not Required(mm) | - | - | - | 20 | No | 5.87 | - | No | 0.1 MHz | 5% | 1 oz | - | Ammo | EL | - | 5% | e0 | - | - | EAR99 | - | General Purpose | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | Circular Connectors | - | Ammo Pack | - | Wirewound | - | 1 | Fixed | unknown | Not Required | - | Not Required | 5(mm) | 15000(uH) | 0.0796(MHz) | - | Radial | RF INDUCTOR | - | RADIAL | - | - | 20 | GENERAL PURPOSE INDUCTOR | Circular Metric Connectors | - | NO | 0.021 A | 15000 µH | 21(mA) | 0.1(MHz) | - | - | - | - | Circular Metric Connectors | 7.4(mm) | - | - | - | - | - | 10(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 4.074495 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | Circular Metric Connectors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | Phoenix Contact | - | - | 0402 | - | 0.97(ohm) | 1 | - | TDK CORP | - | Phoenix Contact | MLJ1005WR47KT000 | - | - | - | - | - | - | - | - | -55C to 125C | 125 °C | -55 °C | - | 0402 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | - | 15 | - | - | No | 1.36 | - | Yes | 190 MHz | 10% | 11.255921 oz | - | Tape and Reel | - | - | 10% | - | - | - | EAR99 | - | Power | - | - | - | - | - | - | 8504.50.80.00 | Cable Assemblies | - | TR, 13 Inch | - | Multi-Layer | Shielded | 1 | Rectangular | unknown | Not Required | - | Not Required | - | 0.47(uH) | 25(MHz) | - | - | RF INDUCTOR | - | DUAL ENDED | - | - | 15 | GENERAL PURPOSE INDUCTOR | Sensor Cables / Actuator Cables | 0402 | NO | 0.3 A | 0.47 µH | 300(mA) | 190(MHz) | - | - | - | - | Sensor Cables / Actuator Cables | 1.05(mm) | - | - | - | - | - | 0.55(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | Phoenix Contact | - | - | 0402 | - | 0.65(ohm) | 5 | - | TDK CORP | - | Phoenix Contact | MLJ1005WR33KT000 | - | - | - | - | - | - | - | - | -55C to 125C | 125 °C | -55 °C | - | 0402 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | - | 15 | - | - | No | 1.37 | Details | Yes | 230 MHz | 10% | 5.647361 oz | - | Tape and Reel | - | - | 10% | - | - | - | EAR99 | - | Power | - | - | - | - | - | - | 8504.50.80.00 | Cable Assemblies | - | TR, 13 Inch | - | Multi-Layer | Shielded | 1 | Rectangular | unknown | Not Required | - | Not Required | - | 0.33(uH) | 25(MHz) | - | - | RF INDUCTOR | - | DUAL ENDED | - | - | 15 | GENERAL PURPOSE INDUCTOR | Sensor Cables / Actuator Cables | 0402 | NO | 0.35 A | 0.33 µH | 350(mA) | 230(MHz) | - | - | - | - | Sensor Cables / Actuator Cables | 1.05(mm) | - | - | - | - | - | 0.55(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | Ceramic | Phoenix Contact | - | - | 0402 | - | 8.2(ohm) | 5 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | - | 0.65(mm) | Not Required(mm) | - | 13 | - | - | No | - | Details | - | - | 5% | 1.314308 oz | - | Tape and Reel | - | - | - | - | - | - | - | - | High Frequency Chip | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | Multi-Layer | Unshielded | - | - | - | Not Required | - | Not Required | - | 0.33(uH) | 50(MHz) | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | 80(mA) | 480(MHz) | - | - | - | - | Sensor Cables / Actuator Cables | 1.05(mm) | - | - | - | - | - | 0.6(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 544 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | 21.1A | - | - | - | - | 100 kHz | - | - | - | Metal | - | 2.64 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 22.2 A | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1 µH | - | 2.64mOhm Max | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Inductors | 27.5 A | - | - | - | - | 5.4 mm | 0.213 (5.40mm) | 10.7 mm | 10 mm | - | AEC-Q200 | ||
![]() B65808B2203X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B65808B | - | - | - | - | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamp with Ground Terminal | - | RM 6 | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144B2104J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82473M1104K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 287 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | 6.6A | - | - | - | - | 100 kHz | - | - | - | Metal | - | 17.9 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 8.8 A | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 6.8 µH | - | 17.9mOhm Max | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Inductors | 11 A | - | - | - | - | 5.4 mm | 0.213 (5.40mm) | 10.7 mm | 10 mm | - | AEC-Q200 | ||
Tiny WHSL | 464 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | 5.1A | - | - | - | - | 100 kHz | - | - | - | Metal | - | 38.2 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 5.7 A | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 15 µH | - | 38.2mOhm Max | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Inductors | 8.6 A | - | - | - | - | 5.4 mm | 0.213 (5.40mm) | 10.7 mm | 10 mm | - | AEC-Q200 | ||
![]() B82477P4472M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82472P6333M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82498F3120J TDK | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | Ceramic | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | - | - | 700 mA | 90 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | B82498F | - | 5 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | RF | - | Inductors, Chokes & Coils | - | - | - | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 12 nH | 250 MHz | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | Cubic | RF Inductors | - | - | - | - | - | 1.4 mm | - | 2 mm | 1.3 mm | - | - | ||
![]() B82472G4154M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |