- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS201610HBX-1R5M-1 TDK Corporation | 135 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.63A | - | 2016 | 0806 | 1.5μH | 1MHz | 116mOhm Max | - | - | - | - | - | 2A | - | - | - | 20% | - | 1.92A | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS3010ET-6R8M TDK Corporation | 4000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 690mA | - | 3010 | - | 6.8μH | 1MHz | 312mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-10M | - | 20% | - | 1A | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012N3R3LT000 TDK Corporation | 3595 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 90MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | 750mA | - | 2012 | 0805 | 3.3μH | 2MHz | 150mOhm | - | - | - | - | - | 130mA | - | - | 0.13A | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLF7030T-1R0N6R4 TDK Corporation | 65 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | RLF | 0.287Lx0.268W 7.30mmx6.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7.3mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.9mm | Rectangular | 6.4A | Not | - | - | 1μH | 100kHz | 8.76mOhm Max | 6.4A | POWER INDUCTOR | DUAL ENDED | - | - | 7.9A | - | - | - | 30% | 6.4A | 6.4A | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012A2R2JT000 TDK Corporation | 99985 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 50mA | - | - | - | 2.2μH | 10MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | 0.05A | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S4N7ST000 TDK Corporation | 2090 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 700mA | - | 1005 | 0402 | 4.7nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.7A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201612HBX-1R5M-1 TDK Corporation | 2124 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.16A | - | 2016 | 0806 | 1.5μH | 1MHz | 109mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 1.89A | - | - | 1.89A | 20% | - | 2.22A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-012J-PF TDK Corporation | 2000 | - | Datasheet | 15 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.3GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 12nH | 100MHz | 140mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | 17 | - | 17 | - | - | 5% | 450mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7045T-221MR40-H TDK Corporation | 8000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 400mA | - | Shielded | - | 7.2mm | - | 400mA | Not | 7045 | - | 220μH | 100kHz | 996mOhm Max | 400mA | - | - | - | - | 400mA | - | - | - | 20% | - | 430mA | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR68KT000 TDK Corporation | 1923 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 140MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Chip | 150mA | - | 2012 | 0805 | 680nH | 25MHz | 600mOhm Max | - | - | - | 25 @ 25MHz | 25 | - | - | - | 0.15A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-068J-PF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | 25.004279mg | RECTANGULAR PACKAGE | 1.05GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 320mA | Not | 2520 | 1008 | 68nH | 100MHz | 650mOhm Max | 320mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | 20 | - | - | - | 320mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS6045EX-2R2N TDK Corporation | 2861 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | 5.1A | - | - | - | 2.2μH | 100kHz | 25mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 7.5A | - | 2424 | - | 30% | - | 5.1A | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7055T-2R2N3R5-3PF TDK Corporation | 800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | - | 3.5A | Not | 7055 | - | 2.2μH | 100kHz | 28.2mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | 5.3A | - | 2828 | - | 30% | 3.5A | 3.5A | - | 5.5mm | 0.228 5.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF10060NIT-470M-D TDK Corporation | 24 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | 47μH | 0.1MHz | 88.8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4039 | - | 20% | - | 2.6A | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012C680KT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | 2mA | - | 2012 | 0805 | 68μH | 1MHz | 2.9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 1MHz | 25 | - | - | - | 0.002A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N2CT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 1A | - | 1005 | 0402 | 1.2nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 1A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-6R8N TDK Corporation | 98 |
| Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2012 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 7.1mm | - | 3A | Not | - | - | 6.8μH | 100kHz | 35.1mOhm Max | 3.3A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 2827 | - | 30% | 3A | 3A | 100kHz | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SLF12565T-100M4R8-PF TDK Corporation | 58 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -20°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 12.8mm | - | 4.8A | Not | - | - | 10μH | 1kHz | 24.2mOhm Max | 4.8A | POWER INDUCTOR | DUAL ENDED | - | - | 5A | - | 4949 | - | 20% | 4.8A | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012HBX-1R5M-1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.75A | - | 2520 | 1008 | 1.5μH | 1MHz | 82mOhm Max | - | - | - | - | - | 2.5A | - | - | - | 20% | - | 2.94A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005P7N5JT000 TDK Corporation | 36 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 600mA | - | 1005 | 0402 | 7.5nH | 100MHz | 160mOhm Max | 600mA | - | - | 23 @ 250MHz | - | - | - | - | - | 5% | - | - | - | - | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |