- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | Ferrite | 2220 | 5650 | 410 mA | 1.5 Ohms | + 150 C | - 55 C | PCB Mount | 20 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 150 uH | 796 kHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 800 mA | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | Ferrite | - | - | 570 mA | 781 mOhms | + 150 C | - 55 C | PCB Mount | 15 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 uH | 2.52 MHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 1.05 A | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | 26 |
| - | 2220 (5650 metric) | Ferrite | - | - | 3.02 A | 33 mOhms | + 150 C | - 55 C | PCB Mount | 15 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.5 uH | 7.96 MHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 7.6 A | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | Ferrite | - | - | 1.38 A | 141 mOhms | + 150 C | - 55 C | PCB Mount | 15 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 uH | 2.52 MHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 2.7 A | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | 26 |
| - | 2220 (5650 metric) | Ferrite | 2220 | 5650 | 840 mA | 360 mOhms | + 150 C | - 55 C | PCB Mount | 15 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 uH | 2.52 MHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 1.7 A | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | 26 |
| - | 2220 (5650 metric) | Ferrite | - | - | 74 mA | 43.5 Ohms | + 150 C | - 55 C | PCB Mount | 30 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.9 mH | 252 kHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 155 mA | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | Ferrite | - | - | 66 mA | 54.7 Ohms | + 150 C | - 55 C | PCB Mount | 30 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.6 mH | 252 kHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 135 mA | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | 26 |
| - | 2220 (5650 metric) | Ferrite | - | - | 65 mA | 60.3 Ohms | + 150 C | - 55 C | PCB Mount | 30 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 mH | 252 kHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 125 mA | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | Ferrite | - | - | 1.09 A | 210 mOhms | + 150 C | - 55 C | PCB Mount | 15 | SIMID 2220-T | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 18 uH | 2.52 MHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 2.16 A | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | 2220 (5650 metric) | Ferrite | - | - | 46 mA | 112 Ohms | + 150 C | - 55 C | PCB Mount | 25 | SIMID 2220-T | 5 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 mH | 79.6 kHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 110 mA | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | 26 |
| - | 2220 (5650 metric) | Ferrite | 2220 | 5650 | 85 mA | 32.8 Ohms | + 150 C | - 55 C | PCB Mount | 30 | SIMID 2220-T | 5 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.3 mH | 252 kHz | Power Inductors - SMD | - | - | Wirewound | Power Inductors | 175 mA | - | - | - | 5 mm | 5.6 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82432T1334K TDK | In Stock | - | - | 1812 (4532 metric) | Ferrite | 1812 | 4532 | 120 mA | 11 Ohms | - | - | PCB Mount | 20 | B82432T | 10 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 uH | - | Power Inductors - SMD | 10 | 4.1 MHz | Wirewound | Power Inductors | - | 4.7 | 3.4 mm | - | 3.2 mm | 4.5 mm | 3.2 mm | ||
![]() B82498F1122J TDK | In Stock | - | - | 0805 (2012 metric) | Ferrite | 0805 | 2012 | 220 mA | 650 mOhms | + 125 C | - 55 C | PCB Mount | 20 | B82498F | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.2 uH | 7.96 MHz | RF Inductors - Leaded | 5 | 420 MHz | Cubic | RF Inductors | - | 2.3 mm | 1.7 mm | - | 1.4 mm | 2 mm | 1.3 mm | ||
![]() B82498F3270J TDK | In Stock | - | - | 0805 (2012 metric) | Ceramic | 0805 | 2012 | 700 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | 60 | B82498F | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | 250 MHz | RF Inductors - Leaded | 5 | 2.5 GHz | Cubic | RF Inductors | - | 2.3 | 1.7 mm | - | 1.4 mm | 2 mm | 1.3 mm | ||
![]() B82498F3279K TDK | In Stock | - | - | 0805 (2012 metric) | Ceramic | 0805 | 2012 | 1 A | 30 mOhms | + 150 C | - 55 C | PCB Mount | 50 | SIMID-F | 10 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.7 nH | 1.5 GHz | RF Inductors - Leaded | - | - | Cubic | RF Inductors | - | - | - | - | 1.4 mm | 2.3 mm | 1.7 mm | ||
![]() B82472P6102M TDK | In Stock | - | - | - | - | - | - | - | 6 Ohms | - | - | PCB Mount | - | B82472P6 | - | Standard | - | Power | Inductors, Chokes & Coils | - | SMD/SMT | 1 uH | - | Power Inductors - SMD | - | - | - | Power Inductors | - | - | - | - | - | - | - |