- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0402Q22NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q0N5C TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q1N7S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q4N3S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLF1608A2R2K TDK | In Stock | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0603 | 1608 | - | 1.15 Ω | - | TDK CORP | - | TDK Corporation of America | MLF1608A2R2K | - | 30 mA | 1 Ohms | + 85 C | - | - 40 C | PCB Mount | 85 °C | -25 °C | - | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | - | 35 | 1.32 | Yes | 50 MHz | MULTILAYER | - | MLF | - | 10% | Yes | Standard | EAR99 | Multilayer | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 2.2 uH | 10 MHz | - | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0603 | YES | 0.015 A | 2.2 µH | - | RF Inductors | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() MLG0402Q1N9S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q18NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P4N0S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q1N6S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q1N8S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 600000 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | 12.8A | - | - | - | 100 kHz | - | - | Metal | - | 7.92 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | Wirewound | - | - | - | 13.1 A | - | Shielded | - | - | - | SMD/SMT | 2.2 µH | - | 7.92mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Inductors | 13.1 A | - | - | 4 mm | 0.157 (4.00mm) | 10.7 mm | 10 mm | AEC-Q200 | ||
Tiny WHSL | 18 |
| - | - | 16.5 mm x 17.3 mm x 9.1 mm | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 11.7 A | 10.2 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82559BxA016 | - | 10 % | - | Standard | - | High Power Choke | Automotive | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | 15 uH | 100 kHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Helically Wouned | Power Inductors | 14 A | - | - | 9.1 mm | - | 17.3 mm | 16.5 mm | - | ||
Tiny WHSL | 2240 |
| - | - | 16.5 mm x 17.3 mm x 8.1 mm | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 30 A | 1.4 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82559BxA016 | - | 10 % | - | Standard | - | High Power Choke | Automotive | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | 1.5 uH | 100 kHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Helically Wouned | Power Inductors | 40.5 A | - | - | 8.1 mm | - | 17.3 mm | 16.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1.95 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | Standard | - | Power Inductor | Power | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | 330 uH | 100 kHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 450 mA | - | - | 4.5 mm | - | 7.5 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 6.17 A | 21 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | Standard | - | Power Inductor | - | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | 2.2 uH | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 13.85 A | - | - | 6.3 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5650 metric) | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 540 mA | 832 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | SIMID 2220-T | - | 10 % | - | Standard | - | Power Inductor | Automotive | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 82 uH | 2.52 MHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 1 A | - | - | 5 mm | - | 5.6 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5650 metric) | - | - | - | - | - | Ferrite | 2220 | 5650 | - | - | - | - | - | - | - | - | 410 mA | 1.5 Ohms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | SIMID 2220-T | - | 10 % | - | Standard | - | Power Inductor | Automotive | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 150 uH | 796 kHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 800 mA | - | - | 5 mm | - | 5.6 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5650 metric) | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 570 mA | 781 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | SIMID 2220-T | - | 10 % | - | Standard | - | Power Inductor | Automotive | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 68 uH | 2.52 MHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 1.05 A | - | - | 5 mm | - | 5.6 mm | 5 mm | - | ||
Tiny WHSL | 26 |
| - | - | 2220 (5650 metric) | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 3.02 A | 33 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | SIMID 2220-T | - | 10 % | - | Standard | - | Power Inductor | Automotive | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 1.5 uH | 7.96 MHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 7.6 A | - | - | 5 mm | - | 5.6 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5650 metric) | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 1.38 A | 141 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | SIMID 2220-T | - | 10 % | - | Standard | - | Power Inductor | Automotive | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 12 uH | 2.52 MHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 2.7 A | - | - | 5 mm | - | 5.6 mm | 5 mm | - |