- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Inductor Application | Terminal Placement | Core Size | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0806 (2016 metric) | - | - | - | - | - | Metal | TDK | - | - | - | 2000 | - | TDK | - | 2.77 A | 54 mOhms | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | VLS-HBX | 20 % | - | Standard | - | Wirewound | Commercial | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | SMD/SMT | 680 nH | 1 MHz | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Wirewound | Power Inductors | 3.5 A | Power Inductors - SMD | - | - | - | 1.2 mm | 2 mm | 1.6 mm | ||
![]() MLG0603P2N9S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q3N1S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q2N4S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P2N5S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 500 |
| - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 20 A | 3.63 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPM | 20 % | - | - | - | Power Inductor | - | - | - | - | Unshielded | - | - | - | SMD/SMT | 560 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | - | 20.5 A | - | - | - | - | 3 mm | 7.1 mm | 6.5 mm | ||
![]() CLT32-80N TDK | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 1.9 mOhms | + 165 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLT32 | 20 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | - | - | - | - | SMD/SMT | 80 nH | 1 MHz | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Molded | Power Inductors | 36 A | - | - | - | - | 2.5 mm | 3.2 mm | 2.5 mm | ||
![]() PID120L-560M TDK | In Stock | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 1.35 A | 170 mOhms | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PID | 20 % | - | - | - | PID Differential Mode Inductor | - | - | - | - | Shielded | - | - | - | SMD/SMT | 56 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | SMT power inductors | 1.95 A | - | - | - | - | 8 mm | 12.5 mm | 12.5 mm | ||
![]() PID100-251M TDK | In Stock | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 460 mA | 1.13 Ohms | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PID | 20 % | - | - | - | PID Differential Mode Inductor | - | - | - | - | Shielded | - | - | - | SMD/SMT | 250 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | SMT power inductors | 645 mA | - | - | - | - | 6.3 mm | 10.4 mm | 10.4 mm | ||
![]() PID150H-251M TDK | In Stock | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 1.2 A | 270 mOhms | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PID | 20 % | - | - | - | PID Differential Mode Inductor | - | - | - | - | Shielded | - | - | - | SMD/SMT | 250 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | SMT power inductors | 1.2 A | - | - | - | - | 14.5 mm | 15.5 mm | 15.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 43 |
| - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B66364W1016 | - | - | - | - | Coil Former | - | - | - | - | - | - | - | - | Pin | - | - | - | - | 39 x 20 x 13 | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | ||
![]() B82422H1102K TDK | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | Ferrite | - | 1210 | 3225 | - | - | - | - | - | 1.15 A | 100 mOhms | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | B82422H | 10 % | - | Standard | - | Wirewound | Automotive | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | 1 uH | 7.96 MHz | - | - | - | - | - | RF Inductors - Leaded | - | - | - | 10 | - | 150 MHz | Drum | RF Inductors | 1.835 A | - | 3.2 | 2.5 mm | - | 2.2 mm | 3.2 mm | 2.5 mm | ||
![]() B78108E1332K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 uH | - | - | - | - | - | - | - | - | - | - | ± 10% | - | 75 MHz | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1088 |
| - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 16 A | 8 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | Thin Film Power Inductor | - | - | - | - | Shielded | - | - | - | SMD/SMT | 100 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Thin Film | Power Inductors | - | - | - | - | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | 2995 |
| - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 2.1 A | 260 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | Thin Film Power Inductor | - | - | - | - | Shielded | - | - | - | SMD/SMT | 6.8 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Thin Film | Power Inductors | - | - | - | - | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | 452 | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 2.42 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPM-VT-D | 20 % | - | - | - | Wound Metal | - | - | - | - | Shielded | - | - | - | SMD/SMT | 1 uH | 100 kHz | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Inductors | 55.7 A | - | - | - | - | 6.5 mm | 13 mm | 12.5 mm | ||
Tiny WHSL | 4411 |
| - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 8.8 A | 13 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFM-BLD | 20 % | - | - | - | Thin Film Power Inductor | - | - | - | - | Shielded | - | - | - | SMD/SMT | 110 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Molded | Power Inductors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.8 Ω | - | YAGEO CORP | YAGEO Corporation | NLC252018T-4R7K-N | - | - | - | - | - | 85 °C | -25 °C | 1110 | 2.2 mm | 2.92 mm | SMT | 2.5 mm | Active | - | 5.44 | - | Yes | 90 MHz | Q IS MEASURED AT: 7.96 MHZ | - | - | 10% | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | RECTANGULAR PACKAGE | compliant | - | - | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | 1110 | NO | 0.8 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q2N6S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |