- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF12565T-221M1R0 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPT0406SA-331J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 6.4 Ω | TDK CORP | - | 80 °C | -20 °C | AXIAL LEADED | 4.2 mm | - | 9.5 mm | Axial | - | Active | - | 2.6 MHz | - | - | 5% | e2 | - | EAR99 | TIN COPPER | 8504.50.80.00 | Ammo Pack | 1 | Epoxy Resin Coated | unknown | - | 26 mm | - | 0.65 mm | 0.796 MHz | RF INDUCTOR | AXIAL | 65 | GENERAL PURPOSE INDUCTOR | - | NO | 0.137 A | 330 μH | ||
![]() SLF12575T-5R6N6R3 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP0305-8R2J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.55 Ω | TDK CORP | - | 80 °C | -20 °C | - | 3 mm | - | 6.5 mm | Axial | - | Obsolete | Yes | 20 MHz | - | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | - | 27.5 mm | - | 0.5 mm | 7.96 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.425 A | 8.2 µH | ||
![]() TFM252010A-R47M-T00 TDK Corporation | 27000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.024 Ω | TDK CORP | TFM | 125 °C | -40 °C | 1008 | - | 1 mm | 2.5 mm | SMT | 2 mm | Obsolete | Yes | - | - | TFM252010 | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 3 A | 0.47 µH | ||
![]() RLF5018T-220MR63 TDK Corporation | 32000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.16 Ω | TDK CORP | - | 105 °C | -40 °C | 2220 | - | 2.05 mm | 5.6 mm | SMT | 5.2 mm | Obsolete | No | - | - | - | 20% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | TR | 1 | Low Profile | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.63 A | 22 µH | ||
![]() TSL1315S-151K2R1-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.14 Ω | TDK CORP | - | 85 °C | -40 °C | - | 14 mm | - | 17 mm | Radial | - | Obsolete | Yes | 2.6 MHz | Q IS MEASUED AT 796KHZ | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Coil | compliant | - | 5 mm | 7.5 mm | 0.8 mm | 0.001 MHz | RF INDUCTOR | RADIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 2.1 A | 150 µH | ||
![]() NLU201205T-3N6C TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.15 Ω | TDK CORP | - | 100 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | 5000 MHz | - | - | - | e3 | - | EAR99 | TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 300 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.8 A | 0.0036 µH | ||
![]() ACL2520L-2R7K-T TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.82 Ω | TDK CORP | - | 85 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | YES | 0.16 A | 2.7 µH | ||
![]() MHQ0603P5N6CTD25 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.4 Ω | TDK CORP | - | 125 °C | -55 °C | CHIP | - | 0.35 mm | 0.65 mm | SMT | 0.35 mm | Active | Yes | 5000 MHz | 0.2NH IS THE TOLERANCE | - | 0.04% | - | - | EAR99 | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 500 MHz | RF INDUCTOR | DUAL ENDED | 16 | GENERAL PURPOSE INDUCTOR | 0301 | NO | 0.35 A | 0.0056 µH | ||
![]() SP0203-R18K-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.18 Ω | TDK CORP | - | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 480 MHz | - | - | 10% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | - | 29.4 mm | - | 0.48 mm | 25.2 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.745 A | 0.18 µH | ||
![]() SP0203-121J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 12.5 Ω | TDK CORP | - | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 6.5 MHz | - | - | 5% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | - | 29.4 mm | - | 0.48 mm | 0.796 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.085 A | 120 μH | ||
![]() SP0508-430K1R0-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.28 Ω | TDK CORP | - | 85 °C | -20 °C | - | 4.5 mm | - | 14 mm | Axial | - | Obsolete | Yes | 9.5 MHz | - | - | 10% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | Miniature Size | unknown | - | 24 mm | - | 0.65 mm | 2.52 MHz | POWER INDUCTOR | AXIAL | 10 | GENERAL PURPOSE INDUCTOR | - | NO | 0.95 A | 43 µH | ||
![]() TSL0707-101K TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACL2520S-15NM-T TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.23 Ω | TDK CORP | - | 85 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | 1680 MHz | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | YES | - | 0.015 µH | ||
![]() SF-C24-1001-01-PF TDK Corporation | In Stock | - | Datasheet | NO | FLEXIBLE LEAD | RECTANGULAR PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.1 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | 10 µH | ||
![]() NLU160805T-10NG TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.64 Ω | TDK CORP | - | 100 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | 2% | e3 | - | EAR99 | TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 300 MHz | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | NO | 0.17 A | 0.01 µH | ||
![]() SF-T8-70L-02-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.16 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 260 μH | ||
![]() RLF5018T-3R9M1R5 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.04 Ω | TDK CORP | - | 105 °C | -40 °C | 2220 | - | 2.05 mm | 5.6 mm | SMT | 5.2 mm | Obsolete | No | - | - | - | 20% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | TR | 1 | Low Profile | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2220 | NO | 1.5 A | 3.9 μH | ||
![]() TFM252010A-2R2M-T00 TDK Corporation | 4129 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.1 Ω | TDK CORP | TFM | 125 °C | -40 °C | 1008 | - | 1 mm | 2.5 mm | SMT | 2 mm | Obsolete | Yes | - | - | TFM252010 | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.6 A | 2.2 μH |