- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPL1183525-242Y-236H TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFM252010G-1R0M-T01 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFM252010G-2R2M-T01 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFM201610A-2R2M-T00 TDK Corporation | 20 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.15 Ω | TDK CORP | TFM | 125 °C | -40 °C | 0806 | - | 1 mm | 2 mm | SMT | 1.6 mm | Obsolete | Yes | - | - | TFM201610 | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0806 | YES | 1.3 A | 2.2 μH | ||
![]() B82442S1683K TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL0909RA-472K TDK Corporation | 4000 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | No | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLF7745T-331YR30 TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.7 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 25% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 330 μH | ||
![]() SP0406-470J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 1.22 Ω | TDK CORP | - | 80 °C | -20 °C | - | 4.2 mm | - | 9.5 mm | Axial | - | Obsolete | Yes | 6.3 MHz | - | - | 5% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 26 mm | - | 0.65 mm | 2.52 MHz | RF INDUCTOR | AXIAL | 45 | GENERAL PURPOSE INDUCTOR | - | NO | 0.34 A | 47 μH | ||
![]() EL0405RA-330J-3PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | DISK PACKAGE | 2 | - | 1.75 Ω | TDK CORP | - | 80 °C | -20 °C | 2117 | - | 7 mm | 5.4 mm | Radial | 4.4 mm | Obsolete | Yes | 9.5 MHz | - | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | Miniature | unknown | 23 mm | 5 mm | 0.5 mm | 2.52 MHz | RF INDUCTOR | RADIAL | 40 | GENERAL PURPOSE INDUCTOR | 2117 | NO | 0.239 A | 33 µH | ||
![]() B82422-A1103-M TDK Epcos | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | EPCOS AG | - | 125 °C | -55 °C | 1210 | - | 1.9 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | Yes | - | - | - | 20% | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | Chip | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1210 | - | - | 10 µH | ||
![]() MLG0603S3N0BT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.3 Ω | TDK CORP | - | 125 °C | -55 °C | 0201 | - | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Yes | 6200 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 3.334% | - | Yes | EAR99 | - | 8504.50.80.00 | TR | 1 | Multilayer Chip | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.3 A | 0.003 µH | ||
![]() MHQ0603P0N7BT TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() TSL1112S-101K1R4-PF TDK Corporation | 300 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP0305-1R0J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.15 Ω | TDK CORP | - | 80 °C | -20 °C | - | 3 mm | - | 6.5 mm | Axial | - | Obsolete | Yes | 180 MHz | - | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 27.5 mm | - | 0.5 mm | 25.2 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.815 A | 1 µH | ||
![]() TSL1315S-680K3R0 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHQ0402PSA3N4BTAN2 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603Q1N3BT000 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.15 Ω | TDK CORP | - | 125 °C | -55 °C | CHIP, 0603, ROHS COMPLIANT | - | - | - | - | - | Obsolete | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 7.693% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.55 A | 0.0013 µH | ||
![]() EL0606RA-471K TDK Corporation | In Stock | - | Datasheet | NO | WIRE | RECTANGULAR PACKAGE | 2 | - | 8 Ω | TDK CORP | - | 80 °C | -20 °C | - | - | 10 mm | 6.4 mm | Radial | 6 mm | Obsolete | No | 2.8 MHz | - | - | 10% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | Ammo Pack | 1 | Rectangular | unknown | 4.5 mm | 5 mm | 0.62 mm | 0.796 MHz | RF INDUCTOR | RADIAL | 45 | GENERAL PURPOSE INDUCTOR | - | NO | 0.111 A | 470 µH | ||
![]() B82496A3100J TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG1005S0N5BT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | TDK CORP | - | 125 °C | -55 °C | 0402 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 20% | - | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1 A | 0.0005 µH |