- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF10145T-101M1RO-PF TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603Q1N2BT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.15 Ω | TDK CORP | - | 125 °C | -55 °C | 0603 | - | - | - | - | - | Obsolete | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 8.334% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.55 A | 0.0012 µH | ||
![]() MLG0603Q2N3BT000 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.3 Ω | TDK CORP | - | 125 °C | -55 °C | CHIP, 0603, ROHS COMPLIANT | - | - | - | - | - | Obsolete | Yes | 7500 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 4.348% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.45 A | 0.0023 µH | ||
![]() B82476B1473M000 TDK Epcos | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.12 Ω | EPCOS AG | - | 150 °C | -55 °C | 5137 | - | 5.08 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | Yes | - | - | - | 20% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Wirewound | compliant | AEC-Q200 | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.8 A | 47 µH | ||
![]() SLF12575T-101M1R9 TDK Corporation | 500 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF-T15-40L-01-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.02 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 8 A | 100 µH | ||
![]() NLFC322522T-150K TDK Corporation | 200 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.32 Ω | TDK CORP | - | 80 °C | -20 °C | 1310 | - | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | No | 26 MHz | - | - | 10% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | 1 | Wirewound Chip | unknown | - | - | - | - | 2.52 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1310 | YES | 0.55 A | 15 µH | ||
![]() SF-T15-20L-01-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CIRCULAR PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.007 Ω | TDK CORP | - | - | - | - | 35 mm | - | 18.5 mm | Toroidal | - | Active | Yes | - | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | Toroid | compliant | - | 20 mm | 15 mm | - | 0.001 MHz | FILTER CHOKE | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 15 A | 30 µH | ||
![]() NL252018T-039K TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.45 Ω | TDK CORP | - | 85 °C | -20 °C | 1008 | - | 1.8 mm | 2.5 mm | SMT | 2 mm | Obsolete | No | 1350 MHz | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Wirewound Chip | unknown | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.38 A | 0.039 µH | ||
![]() SLF10145T-101M-PF TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF-T12-95-01-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.11 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 3 A | 400 µH | ||
![]() TFM201610A-1R0M-T00 TDK Corporation | 165800 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | TDK CORP | TFM | 125 °C | -40 °C | 0806 | - | 1 mm | 2 mm | SMT | 1.6 mm | Obsolete | Yes | - | - | TFM201610 | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0806 | YES | 1.8 A | 1 µH | ||
![]() TSL1112S-680K1R6-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.13 Ω | TDK CORP | - | 85 °C | -20 °C | - | 11.2 mm | - | 12.2 mm | Radial | - | Obsolete | Yes | 4.7 MHz | Q MEASURED AT 2.52 MHZ | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Non-Flammable | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 1.6 A | 68 µH | ||
![]() SLF12565T-220M3R5 TDK Corporation | 2000 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSL0808S-102KR26-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 2.2 Ω | TDK CORP | - | 85 °C | -20 °C | - | 8.5 mm | - | 8.3 mm | Radial | - | Obsolete | Yes | 1.3 MHz | Q MEASURED AT 252 KHZ | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Non-Flammable | compliant | - | 5 mm | 5 mm | 0.62 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 1000 µH | ||
![]() SLF12575T-221M1R3 TDK Corporation | 439 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL252018T-012K TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 1008 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSL0809RA-220K1R5-PF TDK Corporation | In Stock | - | Datasheet | NO | - | - | 2 | - | 0.07 Ω | TDK CORP | - | 85 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | 12 MHz | Q MEASURED AT 2.52 MHZ | - | - | - | - | EAR99 | COPPER | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | RADIAL | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 1.5 A | 22 µH | ||
![]() SP0203-150J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 1.65 Ω | TDK CORP | - | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 20 MHz | - | - | 5% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | - | 29.4 mm | - | 0.48 mm | 2.52 MHz | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.245 A | 15 µH | ||
![]() MLG0603Q8N2HT000 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.7 Ω | TDK CORP | - | 125 °C | -55 °C | 0603 | - | - | - | - | - | Obsolete | Yes | 3800 MHz | - | - | 3% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.22 A | 0.0082 µH |