- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV32T-470K-EFD TDK Corporation | 29806 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 180mA | - | 3225 | 1210 | 47μH | 2.52MHz | 1.64Ohm | - | RF INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | 1310 | 0.18A | 10% | - | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TFM201610ALM-R47MTAA TDK Corporation | 1335 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-ALM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thin Film | - | - | Thin Film | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 4.5A | - | 2016 | 0806 | 470nH | 1MHz | 34mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.8A | - | - | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012CX-2R2M-1 TDK Corporation | 7583 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 1.87A | - | Shielded | 1 | - | - | - | - | - | - | 2.2μH | 1MHz | 96mOhm Max | - | - | DUAL ENDED | - | - | 1.76A | - | - | 1.87A | 20% | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-082J-PF TDK Corporation | 300 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 300mA | Not | 2520 | 1008 | 82nH | 100MHz | 750mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | 20 | - | - | 5% | 300mA | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR56KTA00 TDK Corporation | 3840 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 170MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 950μm | - | 100mA | - | 1608 | 0603 | 560nH | 25MHz | 1.05Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S0N7BT000 TDK Corporation | 60000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 1A | - | 1005 | 0402 | 0.7nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005PR15JT000 TDK Corporation | 700000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | 652.039032μg | - | 800MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 110mA | - | 1005 | 0402 | 150nH | 100MHz | 3Ohm Max | 110mA | - | - | 22 @ 250MHz | - | - | 22 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-082J-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 82nH | 100MHz | 400mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 27 @ 100MHz | 27 | - | 27 | - | - | 5% | 450mA | - | - | 2.2mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF302515MT-1R5N TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 3.14A | TR, 7 Inch | Shielded | - | 2.5mm | Rectangular | 1.66A | - | - | - | 1.5μH | 1MHz | 38mOhm Max | 1.84A | - | - | - | - | - | - | 1210 | - | 30% | - | 3.14A | - | 1mm | 0.059 1.50mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() MLP2012S2R2TT0S1 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | 600mA | - | - | - | 2.2μH | 2MHz | 429mOhm Max | - | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12575T-150M4R7-PF TDK Corporation | 2943 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 5A | Not | - | - | 15μH | 1kHz | 22.1mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | 4.7A | - | 4949 | - | - | 5A | - | - | 7.493mm | 0.309 7.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P3N3BT000 TDK Corporation | 570 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 900mA | - | - | - | 3.3nH | 100MHz | 80mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012K470KT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | 4mA | - | 2012 | 0805 | 47μH | 2MHz | 2.7Ohm Max | 4mA | RF INDUCTOR | DUAL ENDED | 35 @ 2MHz | 35 | - | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | No | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-470M-D TDK Corporation | 1450 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2011 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.9mm | - | 1.2A | - | - | - | 47μH | 100kHz | 180mOhm Max | 1.3A | - | - | - | - | - | - | - | - | 20% | - | 1.2A | 100kHz | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR22JT000 TDK Corporation | 720 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 250mA | - | - | - | 220nH | 25MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | - | 0.25A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR10KT000 TDK Corporation | 16000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 400MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | 300mA | - | 2012 | 0805 | 100nH | 25MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | - | 0.3A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P1N0BT000 TDK Corporation | 4990 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 1A | - | - | - | 1nH | 500MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 1A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ1608M4R7WT000 TDK Corporation | 4292 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 350mA | - | 1608 | 0603 | 4.7μH | 2MHz | 500mOhm | - | - | DUAL ENDED | - | - | 120mA | - | - | 0.35A | - | - | - | 80MHz | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4015T-R47M TDK Corporation | 900 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | 5.5A | - | - | - | 470nH | 100kHz | 24.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | 1716 | 9A | 20% | - | 5.5A | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLF302510MT-1R5N TDK Corporation | 246 | - | Datasheet | - | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±30% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | 1.49A | - | - | - | 1.5μH | 1MHz | 66mOhm Max | 1.49A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1210 | - | 30% | - | 1.65A | - | 1mm | 0.039 1.00mm | No | No SVHC | RoHS Compliant | - | - |