- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS3012T-101MR23 TDK Corporation | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 2.9 Ω | TDK CORP | - | - | - | 105 °C | -40 °C | CHIP, 3012, LEAD FREE | - | - | - | - | - | Active | - | - | - | - | - | - | - | 20% | e3 | - | - | EAR99 | - | TIN | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | - | 1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3012 | YES | 0.23 A | 100 μH | - | - | ||
![]() MLG0603P36NHT TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2.4 Ω | TDK CORP | - | - | - | 125 °C | -55 °C | 0201 | - | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Yes | 1800 MHz | - | - | - | - | - | 3% | - | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | Multilayer Chip | compliant | - | - | - | - | 300 MHz | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.12 A | 0.036 μH | - | - | ||
![]() MLG0603PR12HT TDK Corporation | 45000 | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 5 Ω | TDK CORP | - | - | - | 125 °C | -55 °C | 0201 | - | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Yes | 800 MHz | - | - | - | - | - | 3% | - | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | Multilayer Chip | compliant | - | - | - | - | 300 MHz | - | RF INDUCTOR | DUAL ENDED | 9 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.08 A | 0.12 μH | - | - | ||
![]() SP0203-4R7J-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | - | - | 1 Ω | TDK CORP | - | - | - | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 38 MHz | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Epoxy Resin Coated | unknown | - | 29.4 mm | 0.48 mm | - | 7.96 MHz | - | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.315 A | 4.7 μH | - | - | ||
![]() SF-T8-50S-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | - | 0.085 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 72 μH | - | - | ||
![]() SPM12550T-R62M300 TDK Corporation | 183 | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.00174 Ω | TDK CORP | - | - | - | 105 °C | -40 °C | 5449 | - | 5 mm | 13.7 mm | SMT | 12.5 mm | Obsolete | - | - | - | - | - | - | - | 20% | e3 | - | - | EAR99 | - | TIN | 8504.50.80.00 | - | TR | - | 1 | Magnetic Shielded | unknown | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5449 | YES | 25 A | 0.76 μH | - | - | ||
![]() NL453232T-271J-3 TDK Corporation | In Stock | - | Datasheet | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | - | - | 12 Ω | TDK CORP | - | - | - | 100 °C | -20 °C | - | - | - | - | - | - | Obsolete | - | 6 MHz | - | - | - | - | - | 5% | e3 | - | - | EAR99 | - | TIN | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | - | 0.796 MHz | - | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | YES | - | 270 μH | - | - | ||
![]() SPM6550T-220M-HZR TDK Corporation | 1213 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 3.6A | - | - | 100 kHz | Metal | TDK Corporation | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | SPM-HZR | 0.280" L x 0.256" W (7.10mm x 6.50mm) | ±20% | - | - | Active | - | Wirewound | - | - | 2.8 A | - | Shielded | - | - | - | - | - | - | 22 µH | - | 132.6mOhm Max | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() TSL1110-102KR31 TDK Corporation | In Stock | - | Datasheet | - | - | NO | PRINTED WIRING PIN | CYLINDRICAL PACKAGE | 2 | - | - | 1.3 Ω | TDK CORP | - | - | - | 85 °C | -20 °C | - | 11.5 mm | - | 10.5 mm | Radial | - | Obsolete | - | 1.1 MHz | Q MEASURED AT 252 KHZ | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | Bobbin Wound | unknown | - | - | - | - | 0.001 MHz | - | HIGH CURRENT INDUCTOR | RADIAL | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.34 A | 1000 µH | - | - | ||
![]() SP0508-8R2K2R0-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | - | - | 0.056 Ω | TDK CORP | - | - | - | 85 °C | -20 °C | - | 4.5 mm | - | 14 mm | Axial | - | Obsolete | Yes | 38 MHz | - | - | - | - | - | 10% | e3 | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | Miniature Size | unknown | - | 24 mm | 0.65 mm | - | 7.96 MHz | - | POWER INDUCTOR | AXIAL | 10 | GENERAL PURPOSE INDUCTOR | - | NO | 1.95 A | 8.2 µH | - | - | ||
![]() SPM6530T-68M140 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP0203-R33K-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | - | - | 0.24 Ω | TDK CORP | - | - | - | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 350 MHz | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Epoxy Resin Coated | unknown | - | 29.4 mm | 0.48 mm | - | 25.2 MHz | - | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.645 A | 0.33 µH | - | - | ||
![]() SP0406-6R8K-6 TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | - | - | 0.48 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 68 MHz | - | - | - | - | - | 10% | e0 | - | - | EAR99 | - | TIN LEAD | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | - | 7.96 MHz | - | RF INDUCTOR | AXIAL | 75 | GENERAL PURPOSE INDUCTOR | - | NO | 0.55 A | 6.8 µH | - | - | ||
![]() GLFR2012T3R3M-LR TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.18 Ω | TDK CORP | - | - | - | 105 °C | -40 °C | 2012 | - | 1.25 mm | 2 mm | SMT | 1.25 mm | Obsolete | Yes | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | - | 20% | - | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | TR | - | 1 | Magnetically Shielded | compliant | - | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2012 | YES | 0.7 A | 3.3 µH | - | - | ||
![]() SPT0203A-R12K-72 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL252018T-820K TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82442A1334J000 TDK Epcos | In Stock | - | Datasheet | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 3.92 Ω | EPCOS AG | - | - | - | 150 °C | -55 °C | 2220 | - | 5 mm | 5.6 mm | SMT | 5 mm | Obsolete | Yes | 3.2 MHz | - | - | - | - | - | 5% | e1 | Yes | - | EAR99 | - | TIN SILVER COPPER | 8504.50.80.00 | - | TR, Blister, 13 Inch | - | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 0.796 MHz | - | DC-DC CONVERTER | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.14 A | 330 µH | - | - | ||
![]() ACL2520S-10NM-T TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.19 Ω | TDK CORP | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | 2100 MHz | - | - | - | - | - | 20% | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | YES | - | 0.01 µH | - | - | ||
![]() TFM160810A-1R0M-T00 TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.29 Ω | TDK CORP | - | - | - | 125 °C | -40 °C | 0603 | - | 1 mm | 1.6 mm | SMT | 0.8 mm | Active | Yes | - | - | - | - | - | - | 20% | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | Magnetic Shielded | compliant | - | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.7 A | 1 µH | - | - | ||
![]() SF-T5-17-02-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | - | 0.03 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 10 µH | - | - |