- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP0305-8R2J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.55 Ω | TDK CORP | 80 °C | -20 °C | - | 3 mm | - | 6.5 mm | Axial | - | Obsolete | Yes | 20 MHz | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 27.5 mm | - | 0.5 mm | 7.96 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.425 A | 8.2 µH | ||
![]() SLF7032T-220MR96 TDK Corporation | 6425 | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.13 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | No | - | - | 20% | - | No | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.96 A | 22 μH | ||
![]() TSL1112S-682JR18-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 9.8 Ω | TDK CORP | 85 °C | -20 °C | - | 11.2 mm | - | 12.2 mm | Radial | - | Obsolete | Yes | 0.45 MHz | Q MEASURED AT 252 KHZ | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Non-Flammable | compliant | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.18 A | 6800 μH | ||
![]() SLF12575T-470M2R7 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Iron | 0.0528 Ω | TDK CORP | 105 °C | -20 °C | - | - | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Obsolete | No | - | - | 20% | - | No | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetic Shielded | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3 A | 47 μH | ||
![]() SP0203-680J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 5.6 Ω | TDK CORP | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 10 MHz | - | 5% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 29.4 mm | - | 0.48 mm | 2.52 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.13 A | 68 μH | ||
![]() TSL1112S-220K2R9-PF TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSL0808S-221KR54 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.53 Ω | TDK CORP | 85 °C | -40 °C | - | 8.5 mm | - | 8.3 mm | Radial | - | Obsolete | No | 2.9 MHz | Q MEASURED AT 796 KHZ | 10% | - | No | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Tubular | unknown | 5 mm | 5 mm | 0.62 mm | 0.001 MHz | DC-DC CONVERTER | RADIAL | 15 | GENERAL PURPOSE INDUCTOR | - | NO | 0.64 A | 220 μH | ||
![]() SP0305-2R7J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.28 Ω | TDK CORP | 80 °C | -20 °C | - | 3 mm | - | 6.5 mm | Axial | - | Obsolete | Yes | 95 MHz | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 27.5 mm | - | 0.5 mm | 7.96 MHz | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.595 A | 2.7 μH | ||
![]() MLG0603PR12HT TDK Corporation | 45000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 5 Ω | TDK CORP | 125 °C | -55 °C | 0201 | - | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Yes | 800 MHz | - | 3% | - | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | - | - | 300 MHz | RF INDUCTOR | DUAL ENDED | 9 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.08 A | 0.12 μH | ||
![]() SP0203-4R7J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 1 Ω | TDK CORP | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 38 MHz | - | 5% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 29.4 mm | - | 0.48 mm | 7.96 MHz | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.315 A | 4.7 μH | ||
![]() SF-T8-50S-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.085 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 72 μH | ||
![]() SF-C24-1001-01-PF TDK Corporation | In Stock | - | Datasheet | NO | FLEXIBLE LEAD | RECTANGULAR PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.1 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | 10 µH | ||
![]() EL0405RA-1R5J-3PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | DISK PACKAGE | 2 | - | 0.27 Ω | TDK CORP | 80 °C | -20 °C | 2117 | - | 7 mm | 5.4 mm | Radial | 4.4 mm | Obsolete | Yes | 65 MHz | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | Miniature | unknown | 23 mm | 5 mm | 0.5 mm | 7.96 MHz | RF INDUCTOR | RADIAL | 50 | GENERAL PURPOSE INDUCTOR | 2117 | NO | 0.608 A | 1.5 μH | ||
![]() SP0203-330J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 3.8 Ω | TDK CORP | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 14 MHz | - | 5% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 29.4 mm | - | 0.48 mm | 2.52 MHz | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.16 A | 33 μH | ||
![]() EL0405RA-R33K-3PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | DISK PACKAGE | 2 | - | 0.15 Ω | TDK CORP | 80 °C | -20 °C | 2117 | - | 7 mm | 5.4 mm | Radial | 4.4 mm | Obsolete | Yes | 150 MHz | - | 10% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | Miniature | unknown | 26 mm | 5 mm | 0.5 mm | 25.2 MHz | RF INDUCTOR | RADIAL | 50 | GENERAL PURPOSE INDUCTOR | 2117 | NO | 0.8 A | 0.33 μH | ||
![]() SPM12550T-R62M300 TDK Corporation | 183 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.00174 Ω | TDK CORP | 105 °C | -40 °C | 5449 | - | 5 mm | 13.7 mm | SMT | 12.5 mm | Obsolete | - | - | - | 20% | e3 | - | EAR99 | TIN | 8504.50.80.00 | TR | 1 | Magnetic Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5449 | YES | 25 A | 0.76 μH | ||
![]() NL453232T-271J-3 TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | - | 12 Ω | TDK CORP | 100 °C | -20 °C | - | - | - | - | - | - | Obsolete | - | 6 MHz | - | 5% | e3 | - | EAR99 | TIN | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.796 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | YES | - | 270 μH | ||
![]() NL322522T-3R9K TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | 85 °C | -20 °C | 1310 | - | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | TR | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1310 | - | - | 3.9 μH | ||
![]() ACL3225S-3R9K-T TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.94 Ω | TDK CORP | 85 °C | -25 °C | 1210 | - | 2.5 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | 70 MHz | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Chip | unknown | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 1210 | YES | 0.23 A | 3.9 μH | ||
![]() SLF7032T-100M1R4 TDK Corporation | 446 | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.066 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | No | - | - | 20% | - | No | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.4 A | 10 μH |