- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM7054VC-6R8M-D TDK Corporation | 464 | - | - | Surface Mount | Nonstandard | - | - | Ferrite | TDK | - | - | 15.5A | 1000 | - | 100 kHz | TDK | Metal | - | 20.9 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | MouseReel | SPM-VC-D | 0.295" L x 0.276" W (7.50mm x 7.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 7.5 A | - | Shielded | - | SMD/SMT | - | 6.8 μH | - | 24mOhm Max | - | Fixed Inductors | - | - | - | - | Power Inductors | 11.5 A | - | Power Inductors - SMD | - | - | - | - | 5.4 mm | 0.213" (5.40mm) | 7.5 mm | 7 mm | - | - | AEC-Q200 | ||
![]() PLEA67BCA4R7M-1PT00 TDK Corporation | 50000 | - | - | Surface Mount | 0402 (1006 Metric) | 0402 | - | Metal | TDK | 0402 | 1006 | 300mA | 5000 | - | 1 MHz | TDK | Metal | - | 1.08 Ohms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | MouseReel | PLE | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±20% | Standard | Thin Film | Magnetic | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | SMD/SMT | - | 4.7 μH | 1 MHz | 1.08Ohm Max | - | Fixed Inductors | - | - | - | Thin Film | Power Inductors | 350 mA | - | Power Inductors - SMD | - | - | - | - | 0.7 mm | 0.031" (0.80mm) | 1 mm | 0.6 mm | - | - | - | ||
Tiny WHSL | 148 |
| - | - | - | - | - | Ferrite | - | - | - | - | 300 | - | - | - | - | 83 A | 120 uOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | VLBU | - | 15 % | Standard | Wirewound | - | - | - | - | Unshielded | - | SMD/SMT | - | 70 nH | - | - | - | - | - | - | - | Wirewound | Power Inductors | 160 A | - | - | - | - | - | - | 8.3 mm | - | 10 mm | 7 mm | - | - | - | ||
![]() VLS4020CX-4R7M-H TDK Corporation | 2222 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | - | - | 2.13A | 2000 | - | 1 MHz | TDK | Ferrite | - | 108 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | 2.24 A | - | Shielded | - | SMD/SMT | - | 4.7 μH | - | 108mOhm Max | - | Fixed Inductors | - | - | - | - | Power Inductors | 2.5 A | - | Power Inductors - SMD | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | AEC-Q200 | ||
![]() TFM201210ALMA1R0MTAA TDK Corporation | 24000 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Metal | TDK | - | - | 2.7A | 3000 | - | 1 MHz | TDK | Metal | 2.2 A | 69 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | - | - | - | Active | - | - | - | Details | - | - | -55°C ~ 150°C | MouseReel | TFM-ALMA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Standard | Thin Film | Automotive | Inductors, Chokes & Coils | 2.2 A | - | Shielded | - | SMD/SMT | - | 1 μH | - | 81mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 2.7 A | Soft Termination | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 2 mm | 1.25 mm | - | - | AEC-Q200 | ||
![]() MLP1005MR47DT0S1 TDK Corporation | 12614 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ferrite | TDK | - | - | - | 8000 | - | 10 MHz | TDK | Ferrite | 600 mA | 340 mOhms | - | TDK Corporation | - | PCB Mount | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | MouseReel | MLP | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Standard | Multilayer | - | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | SMD/SMT | - | 470 nH | - | 440mOhm Max | - | Fixed Inductors | - | - | - | Multilayer | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.7 mm | 0.030" (0.75mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() SPM10065VT-150M-D TDK Corporation | 585 |
| - | Surface Mount | Nonstandard | - | 2 | METAL | TDK | - | - | 11.7A | 500 | - | 100 kHz | TDK | Metal Composite | 6.5 A | 32.7 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | -55C to 155C | - | 10.4(mm) | Not Required(mm) | Active | - | AEC-Q200 | No | Details | 20% | 0.119931 oz | -55°C ~ 155°C | Tape and Reel | SPM-VT-D | 0.413" L x 0.394" W (10.50mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 6.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 15 μH | 0.1(MHz) | 32.7mOhm | - | Fixed Inductors | ± 20% | 15.9A | - | - | Power Inductors | 11.7 A | - | Power Inductors - SMD | 10.5mm | 10mm | 10.9(mm) | - | 6.5 mm | 0.256" (6.50mm) | 10.5 mm | 10 mm | 6.5mm | 6.5(mm) | AEC-Q200 | ||
![]() VLS4020CX-3R3M-H TDK Corporation | 1512 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | - | - | 2.55A | 2000 | - | 1 MHz | TDK | Ferrite | - | 96 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | 2.4 A | - | Shielded | - | SMD/SMT | - | 3.3 μH | - | 96mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 2.55 A | - | Power Inductors - SMD | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | AEC-Q200 | ||
![]() VLS4020CX-220M-H TDK Corporation | 1692 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | - | - | 1.17A | 2000 | - | 1 MHz | TDK | Ferrite | - | 432 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | 1.04 A | - | Shielded | - | SMD/SMT | - | 22 μH | - | 432mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 1.17 A | - | Power Inductors - SMD | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | AEC-Q200 | ||
![]() VLS4020CX-151M-H TDK Corporation | 652 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | - | - | 470mA | 2000 | - | 1 MHz | TDK | Ferrite | - | 3.24 Ohms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | 350 mA | - | Shielded | - | SMD/SMT | - | 150 μH | - | 3.24Ohm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 470 mA | - | Power Inductors - SMD | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | AEC-Q200 | ||
![]() VLBU6565100T-R07L TDK Corporation | 404 | - | - | Surface Mount | Nonstandard | - | - | Ferrite | TDK | - | - | 110A | 400 | - | 100 kHz | TDK | Ferrite | - | 170 uOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLBU | 0.256" L x 0.256" W (6.50mm x 6.50mm) | ±15% | - | Wirewound | - | - | 70 A | - | Unshielded | - | SMD/SMT | - | 70 nH | - | 0.17mOhm | - | Power Inductors - SMD | - | - | - | Wirewound | Inductors | 110 A | - | Power Inductors - SMD | - | - | - | - | 10 mm | 0.394" (10.00mm) | 6.5 mm | 6.5 mm | - | - | - | ||
![]() TFM322512ALMAR22MTAA TDK Corporation | 1036 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | Metal | TDK | - | - | 10A | 2000 | - | 1 MHz | TDK | Metal | 7 A | 11 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 150°C | MouseReel | TFM-ALMA | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | Thin Film | - | Inductors, Chokes & Coils | 7 A | - | Shielded | - | SMD/SMT | - | 220 nH | - | 11mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 10 A | Soft Termination | Power Inductors - SMD | - | - | - | - | 1.2 mm | 0.047" (1.20mm) | - | - | - | - | AEC-Q200 | ||
![]() SPM4020T-2R2M-DZ TDK Corporation | 10000 | - | - | Surface Mount | Nonstandard | - | - | Ferrite | TDK | - | - | 6.2A | 500 | - | 100 kHz | TDK | Metal | 3.9 A | 70.4 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | Cut Tape | SPM-DZ | 0.169" L x 0.161" W (4.30mm x 4.10mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 3.1 A | - | Unshielded | - | SMD/SMT | - | 2.2 μH | - | 66mOhm Max | - | Fixed Inductors | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | - | - | AEC-Q200 | ||
![]() SPM5030VT-R10M-D TDK Corporation | 2199 | - | - | Surface Mount | Nonstandard | - | - | Metal | TDK | - | - | 51.1A | 2000 | - | 100 kHz | TDK | Metal | 6.8 A | 2.7 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | MouseReel | SPM-VT-D | 0.209" L x 0.201" W (5.30mm x 5.10mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 18.3 A | - | Unshielded | - | SMD/SMT | - | 100 nH | 100 kHz | 2.7mOhm Max | - | Fixed Inductors | ± 20% | 51.1A | - | - | Power Inductors | 37.1 A | - | Power Inductors - SMD | 5.3mm | 5.1mm | - | - | 3 mm | 0.118" (3.00mm) | 5.3 mm | 5.1 mm | 3mm | - | AEC-Q200 | ||
![]() ADL2012-1R5M-T01 TDK Corporation | 4000 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | - | Ferrite | TDK | 0805 | 2012 | 1.2A | 2000 | 450MHz | 1 MHz | TDK | Ferrite | - | 210 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | ADL2012-1R5M-T00 | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | ADL | 0.087" L x 0.049" W (2.20mm x 1.25mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 620 mA | - | Unshielded | - | SMD/SMT | - | 1.5 μH | 1 MHz | 210mOhm Max | - | Fixed Inductors | - | - | 450 MHz | Wirewound | Power Inductors | 1.2 A | - | Power Inductors - SMD | - | - | - | - | 1.65 mm | 0.069" (1.75mm) | 2.2 mm | 1.25 mm | - | - | AEC-Q200 | ||
![]() VLS4015CX-4R7M-H TDK Corporation | 1432 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | 4015 | 1515 | 2.02A | 2000 | - | 1 MHz | TDK | Ferrite | - | 132 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 1.76 A | - | Shielded | - | SMD/SMT | - | 4.7 μH | 1 MHz | 132mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 2.24 A | - | Power Inductors - SMD | - | - | - | - | 1.5 mm | 0.059" (1.50mm) | 4 mm | 4 mm | - | - | AEC-Q200 | ||
![]() BCL322520RT-4R7M-D TDK Corporation | 296 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | TDK | - | - | 2.5A | 1500 | - | 1 MHz | TDK | Metal | - | 110 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | MouseReel | BCL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 2.52 A | - | Shielded | - | SMD/SMT | - | 4.7 μH | - | 110mOhm Max | - | Fixed Inductors | - | - | - | - | Power Inductors | 2.5 A | - | Power Inductors - SMD | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | AEC-Q200 | ||
![]() VLS4015CX-470M-H TDK Corporation | 1867 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | 4015 | 1515 | 570mA | 2000 | - | 1 MHz | TDK | Ferrite | - | 1.2 Ohms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 630 mA | - | Shielded | - | SMD/SMT | - | 47 μH | 1 MHz | 1.2Ohm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 630 mA | - | Power Inductors - SMD | - | - | - | - | 1.5 mm | 0.059" (1.50mm) | 4 mm | 4 mm | - | - | AEC-Q200 | ||
![]() VLS4015CX-100M-H TDK Corporation | 1705 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Ferrite | TDK | 4015 | 1515 | 1.42A | 2000 | - | 1 MHz | TDK | Ferrite | - | 252 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 1.16 A | - | Shielded | - | SMD/SMT | - | 10 μH | 1 MHz | 252mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 1.58 A | - | Power Inductors - SMD | - | - | - | - | 1.5 mm | 0.059" (1.50mm) | 4 mm | 4 mm | - | - | AEC-Q200 | ||
![]() VLS4012HBX-4R7M-N TDK Corporation | 18 |
| - | Surface Mount | 1616 (4040 Metric) | 1616 | - | Metal | TDK | - | - | 3A | 1000 | - | 1 MHz | TDK | Metal | - | - | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 2.49 A | - | Shielded | - | SMD/SMT | - | 4.7 μH | 1 MHz | 159mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | - | - | - |