- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | DC Resistance-Max | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Output Impedance | Case Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG1005S7N5JT000 TDK Corporation | 4920 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 3GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | - | 500mA | - | 1005 | 0402 | - | 7.5nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 351054 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | 0.4 Ω | 100 MHz | 5 MHz | - | TDK CORP | TDK Corporation of America | MMZ1608B601CT | - | 125 °C | -55 °C | 0603 | Active | 1.01 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | - | Chip Bead | compliant | - | - | - | - | L1.6XB0.8XH0.6 (mm)/L0.063XB0.031XH0.024 (inch) | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 0.5 A | - | - | - | - | 600 OHM Ω | 0603 | 0.6 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() SLF6025T-4R7M1R5-PF TDK Corporation | 976 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 6.2mm | - | - | 1.8A | Not | 6025 | - | - | 4.7μH | 100kHz | 36.72mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | - | - | - | 1.5A | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S24NJT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | 1.7GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | - | - | - | - | 350mA | - | 1005 | 0402 | - | 24nH | 100MHz | 700mOhm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.35A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005SR27HT000 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 400MHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | - | 100mA | - | - | - | - | 270nH | 100MHz | 4.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.1A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-101K-PF TDK Corporation | 51622 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | 50.008559mg | - | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | - | - | 120mA | - | Unshielded | - | 2.7mm | - | - | 120mA | Not | 3225 | 1210 | - | 100μH | 796kHz | 4.81Ohm Max | 120mA | - | - | 15 @ 796kHz | - | - | - | 15 | - | - | - | - | 10% | 120mA | - | - | - | 2.1844mm | 0.094 2.40mm | 3.4mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLP1608V2R2BT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | MLP | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 600mA | - | 1608 | 0603 | - | 2.2μH | 2MHz | 468mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 0.75mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLK0603L2N7ST000 TDK Corporation | 15000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 8.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 300mA | - | 0603 | 0201 | - | 2.7nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201610ET-1R0N TDK Corporation | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 1.7mm | - | - | 1.35A | Not | 2016 | - | - | 1μH | 1MHz | 119mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLF12575T-680M2R0-PF TDK Corporation | 56 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 12.8mm | - | - | 2.4A | Not | - | - | - | 68μH | 1kHz | 77.8mOhm | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2A | - | - | 4949 | - | - | - | 2.4A | - | - | - | 7.5mm | 0.309 7.85mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-5R6J-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 45MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Tin/Copper (Sn/Cu) - hot dipped | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 200mA | Not | 3225 | 1210 | - | 5.6μH | 7.96MHz | 1.6Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | - | - | 5% | 200mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12565T-680M2R0-H TDK Corporation | 970 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | unknown | 2A | Not | - | - | - | 68μH | 1kHz | 94.44mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5050 | - | - | 20% | 2.4A | 2.4A | - | - | 6.5mm | 0.270 6.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS5045EX-220M TDK Corporation | 4711 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.8A | - | - | - | - | 22μH | 100kHz | 162.5mOhm Max | - | - | - | - | - | - | 2A | - | - | - | - | - | 20% | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF6045T-3R3N2R8-3PF TDK Corporation | 374 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | - | 3.4A | Not | 6045 | - | - | 3.3μH | 100kHz | 27.95mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | - | - | - | 3.4A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPM4012T-1R0M-LR TDK Corporation | 1000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 4.7A | - | - | - | - | 1μH | 100kHz | 36.3mOhm Max | - | - | - | - | - | - | 6.4A | - | - | - | - | - | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF5020T-150MR90-1 TDK Corporation | 1500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 292mOhm | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Shielded | 1 | 5.2mm | - | - | 900mA | Not | - | - | - | 15μH | 100kHz | 350mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 900mA | 1.2A | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TPL1183427-722J-720N TDK Corporation | 99 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 690kHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | TPL | 0.465Lx0.134W 11.80mmx3.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | Unshielded | 1 | 3.4mm | Rectangular | - | - | Not | - | - | - | 7.2mH | 125kHz | 50Ohm | - | RF INDUCTOR | DUAL ENDED | 66 @ 125kHz | - | GENERAL PURPOSE INDUCTOR | - | 66 | - | 4613 | - | - | - | - | - | - | - | 2.75mm | 0.120 3.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GLFR1608T470M-LR TDK Corporation | 64 |
| Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 1mm | Rectangular | - | 35mA | Not | 1608 | 0603 | - | 47μH | - | 2.3Ohm | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 20% | 100mA | - | - | - | 787.4μm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2016H4R7MT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | DCR MEASURED AT 25% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1997 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | - | - | - | 1.1A | - | 2016 | 0806 | - | 4.7μH | 2MHz | 200mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S0N4BT000 TDK Corporation | 5700 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | - | 1A | - | 1005 | 0402 | - | 0.4nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - |