- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Applications | HTS Code | Subcategory | Current Rating (Amps) | Shielding | Depth | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLEA67BCA4R7M-1PT00 TDK Corporation | 50000 | - | - | Surface Mount | 0402 (1006 Metric) | 0402 | Metal | TDK | 0402 | 1006 | 300mA | - | 5000 | - | - | 1 MHz | TDK | - | Metal | - | 1.08 Ohms | + 125 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | Active | - | - | Details | - | -40°C ~ 125°C | MouseReel | PLE | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±20% | - | Standard | - | Thin Film | Magnetic | - | Inductors, Chokes & Coils | 400 mA | Unshielded | - | - | SMD/SMT | 4.7 μH | 1 MHz | 1.08Ohm Max | - | Fixed Inductors | Thin Film | Power Inductors | 350 mA | - | Power Inductors - SMD | 0.7 mm | 0.031" (0.80mm) | 1 mm | 0.6 mm | - | ||
![]() SPM7054VC-1R0M-D TDK Corporation | 409 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | 26.8A | - | 1000 | - | - | 100 kHz | TDK | - | Metal | - | 4.3 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | SPM-VC-D | 0.295" L x 0.276" W (7.50mm x 7.00mm) | ±20% | - | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 16.2 A | Shielded | - | - | SMD/SMT | 1 μH | - | 4.9mOhm Max | - | Fixed Inductors | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.213" (5.40mm) | 7.5 mm | 7 mm | AEC-Q200 | ||
![]() SPM7054VC-6R8M-D TDK Corporation | 464 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | 15.5A | - | 1000 | - | - | 100 kHz | TDK | - | Metal | - | 20.9 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | SPM-VC-D | 0.295" L x 0.276" W (7.50mm x 7.00mm) | ±20% | - | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 7.5 A | Shielded | - | - | SMD/SMT | 6.8 μH | - | 24mOhm Max | - | Fixed Inductors | - | Power Inductors | 11.5 A | - | Power Inductors - SMD | 5.4 mm | 0.213" (5.40mm) | 7.5 mm | 7 mm | AEC-Q200 | ||
![]() TFM322512ALMAR33MTAA TDK Corporation | 149 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | TDK | - | - | 8.6A | - | 2000 | - | - | 1 MHz | TDK | - | Metal | 5.3 A | 15 mOhms | + 150 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 150°C | MouseReel | TFM-ALMA | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | Standard | - | Thin Film | - | - | Inductors, Chokes & Coils | 6 A | Shielded | - | - | SMD/SMT | 330 nH | - | 15mOhm Max | - | Fixed Inductors | Molded | Power Inductors | 6.9 A | Soft Termination | Power Inductors - SMD | 1.2 mm | 0.047" (1.20mm) | - | - | AEC-Q200 | ||
![]() VLS4012HBX-220M-N TDK Corporation | 270 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Metal | TDK | - | - | 1.26A | - | 1000 | - | - | 1 MHz | TDK | - | Metal | 1.15 A | 684 mOhms | + 105 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | Active | - | - | Details | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | Drum Core, Wirewound | Power | - | Inductors, Chokes & Coils | 1.15 A | Shielded | - | - | SMD/SMT | 22 μH | 1 MHz | 684mOhm Max | - | Fixed Inductors | Wirewound | Power Inductors | 1.57 A | - | Power Inductors - SMD | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | - | ||
![]() VLS3012HBX-2R2M-N TDK Corporation | 515 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | Metal | TDK | - | - | 3.1A | - | 2000 | - | - | 1 MHz | TDK | - | Metal | 2.84 A | 106 mOhms | + 105 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | Active | - | - | Details | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | Drum Core, Wirewound | Power | - | Inductors, Chokes & Coils | 2.84 A | Shielded | - | - | SMD/SMT | 2.2 μH | 1 MHz | 106mOhm Max | - | Fixed Inductors | Wirewound | Power Inductors | 3.76 A | - | Power Inductors - SMD | 1.2 mm | 0.047" (1.20mm) | 3 mm | 3 mm | - | ||
![]() VLS3012HBX-R68M-N TDK Corporation | 2024 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | Metal | - | - | - | 5.6A | - | - | - | - | 1 MHz | - | - | Metal | 5.09 A | 38 mOhms | + 105 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | - | VLS-HBX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | Drum Core, Wirewound | Power | - | Inductors, Chokes & Coils | 5.09 A | Shielded | - | - | SMD/SMT | 680 nH | 1 MHz | 38mOhm Max | - | Power Inductors - SMD | Wirewound | Power Inductors | 6.75 A | - | - | 1.2 mm | 0.047" (1.20mm) | 3 mm | 3 mm | - | ||
![]() VLS3012HBX-4R7M-N TDK Corporation | 3650 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | Metal | - | - | - | 1.9A | - | - | - | - | 1 MHz | - | - | Metal | 2.01 A | 201 mOhms | + 105 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | - | VLS-HBX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | Drum Core, Wirewound | Power | - | Inductors, Chokes & Coils | 2.01 A | Shielded | - | - | SMD/SMT | 4.7 μH | 1 MHz | 201mOhm Max | - | Power Inductors - SMD | Wirewound | Power Inductors | 2.79 A | - | - | 1.2 mm | 0.047" (1.20mm) | 3 mm | 3 mm | - | ||
![]() BCL322520RT-6R8M-D TDK Corporation | 1508 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | TDK | - | 3225 | 2.24A | - | 1500 | - | - | 1 MHz | TDK | - | Metal | - | - | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | BCL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | Standard | - | Drum Core, Wirewound | - | - | Inductors, Chokes & Coils | 1.87 A | Shielded | - | - | SMD/SMT | 6.8 μH | - | 180mOhm Max | - | Fixed Inductors | - | Power Inductors | - | - | Power Inductors - SMD | 2 mm | 0.079" (2.00mm) | 3.2 mm | 2.5 mm | AEC-Q200 | ||
![]() SPM4020T-1R5M-DZ TDK Corporation | 10000 |
| - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | 8.5A | - | 500 | - | - | 100 kHz | TDK | - | Metal | - | 39.5 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | SPM-DZ | 0.169" L x 0.161" W (4.30mm x 4.10mm) | ±20% | - | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 4.1 A | Shielded | - | - | SMD/SMT | 1.5 μH | - | 39.5mOhm Max | - | Fixed Inductors | - | Power Inductors | 6.1 A | - | Power Inductors - SMD | 2 mm | 0.079" (2.00mm) | 4.3 mm | 4.1 mm | AEC-Q200 | ||
![]() SPM4020T-R22N-DZ TDK Corporation | 174 |
| - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | 23.8A | - | 500 | - | - | 100 kHz | TDK | - | Metal | - | 8.36 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | SPM-DZ | 0.169" L x 0.161" W (4.30mm x 4.10mm) | ±20% | - | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 8.7 A | Shielded | - | - | SMD/SMT | 220 nH | - | 8.36mOhm Max | - | Fixed Inductors | - | Power Inductors | 18.5 A | - | Power Inductors - SMD | 2 mm | 0.079" (2.00mm) | 4.3 mm | 4.1 mm | AEC-Q200 | ||
![]() SPM7054VC-150M-D TDK Corporation | 50 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | 7.1A | - | 1000 | - | - | 100 kHz | TDK | - | Metal | - | 49 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | SPM-VC-D | 0.295" L x 0.276" W (7.50mm x 7.00mm) | ±20% | - | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 5 A | Shielded | - | - | SMD/SMT | 15 μH | - | 56.3mOhm Max | - | Fixed Inductors | - | Power Inductors | 5.2 A | - | Power Inductors - SMD | 5.4 mm | 0.213" (5.40mm) | 7.5 mm | 7 mm | AEC-Q200 | ||
Tiny WHSL | 449 | - | - | Surface Mount | Nonstandard | - | Metal | - | - | - | 19.7A | - | 1000 | - | - | 100 kHz | - | - | Metal Composite | - | - | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -55°C ~ 155°C | MouseReel | SPM | 0.295 L x 0.276 W (7.50mm x 7.00mm) | 20 % | - | Standard | - | Automotive Power Inductor | - | - | - | 12 A | Shielded | - | - | SMD/SMT | 2.2 uH | 100 kHz | 8.5mOhm Max | - | Power Inductors - SMD | - | Power Inductors | 14.3 A | - | - | 5.4 mm | 0.213 (5.40mm) | 7.5 mm | 7 mm | AEC-Q200 | ||
Tiny WHSL | 730 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 2.1A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | Standard | - | Wirewound | - | - | - | 2.4 A | Shielded | - | - | SMD/SMT | 10 uH | 100 kHz | 96mOhm Max | - | Power Inductors - SMD | Wirewound | Power Inductors | 2.4 A | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 538 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 540mA | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | Standard | - | Wirewound | - | - | - | 630 mA | Shielded | - | - | SMD/SMT | 150 uH | 100 kHz | 1.392Ohm Max | - | Power Inductors - SMD | Wirewound | Power Inductors | 610 mA | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1646 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 1.1A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | Standard | - | Wirewound | - | - | - | 1.3 A | Shielded | - | - | SMD/SMT | 33 uH | 100 kHz | 324mOhm Max | - | Power Inductors - SMD | Wirewound | Power Inductors | 1.3 A | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1749 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 6.5A | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | Standard | - | Wirewound | - | - | - | 6.5 A | Shielded | - | - | SMD/SMT | 1 uH | 100 kHz | 14.4mOhm Max | - | Power Inductors - SMD | Wirewound | Power Inductors | 7.3 A | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1291 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 820mA | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | Standard | - | Wirewound | - | - | - | 910 mA | Shielded | - | - | SMD/SMT | 68 uH | 100 kHz | 660mOhm | - | - | - | Power Inductors | 920 mA | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 1078 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 990mA | - | 2000 | - | - | 100 kHz | - | - | Ferrite | - | - | + 150 C | TDK Corporation | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | -40°C ~ 150°C | MouseReel | VLS-EX-D | 0.209 L x 0.197 W (5.30mm x 5.00mm) | 20 % | - | Standard | - | Wirewound | - | - | - | 1.1 A | Shielded | - | - | SMD/SMT | 47 uH | 100 kHz | 420mOhm Max | - | - | - | Power Inductors | 1.1 A | - | - | 3 mm | 0.118 (3.00mm) | 5.3 mm | 5 mm | AEC-Q200 | ||
Tiny WHSL | 8382 |
| - | - | 0402 (1005M) | - | - | - | - | - | - | 1 x 0.5 x 0.5mm | - | - | TDK CORP | - | TDK Corporation of America | MLK1005SR10JT | - | 100mA | 2.2Ω | +125°C | - | -55°C | 6 | - | - | 1005 | Obsolete | - | - | 8.27 | - | Yes | - | - | - | - | ±5% | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 0.5mm | compliant | - | 100 nH | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | - | - |