- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Product Status | Q Minimum | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Reach Compliance Code | Termination Style | Physical Dimension | Operating Frequency | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Filter Type | Product Type | Rated Current | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Rated Voltage | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | PANEL MOUNT | - | - | - | - | - | - | - | - | - | TDK CORP | - | 3.5 mA | TDK Corporation of America | B84131-M4-G180 | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | L220XB150XH150 (mm) | 50/60Hz Hz | - | - | - | - | THREE PHASE EMI FILTER | - | 80 A | - | - | - | 250 V | - | - | - | - | - | - | - | - | 150 mm | - | 220 mm | 150 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | SPM-HZ | - | 20 % | Standard | - | - | - | - | Shielded | - | SMD/SMT | - | - | 2.5 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | 4 mm | - | 10.7 mm | 10 mm | - | - | ||
![]() MLS2012AR47C TDK | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | 2.3 A | 56 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | 0.000353 oz | - | - | MLS | - | 20 % | Standard | - | - | - | - | Shielded | - | SMD/SMT | - | - | 470 nH | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 3.4 A | - | - | - | - | - | 0.8 mm | - | 2 mm | 1.2 mm | - | - | ||
![]() SPM5030VT-R33M-D TDK Corporation | 1531 | - | - | Surface Mount | Nonstandard | - | Metal | TDK | - | - | - | 2000 | - | - | 100 kHz | - | TDK | - | Metal | 14.2 A | 4.2 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | MouseReel | SPM-VT-D | 0.209" L x 0.201" W (5.30mm x 5.10mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 14.2 A | Shielded | - | SMD/SMT | - | - | 330 nH | - | 4.2mOhm | - | - | Fixed Inductors | - | ± 20% | 24.9A | - | - | - | Power Inductors | 18.4 A | - | Power Inductors - SMD | 5.3mm | 5.1mm | - | 3 mm | 0.118" (3.00mm) | 5.3 mm | 5.1 mm | 3mm | AEC-Q200 | ||
![]() SPM5030VT-R47M-D TDK Corporation | 919 | - | - | Surface Mount | Nonstandard | - | Metal | TDK | - | - | - | 2000 | - | - | 100 kHz | - | TDK | - | Metal | 12.9 A | 5.4 mOhms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | MouseReel | SPM-VT-D | 0.209" L x 0.201" W (5.30mm x 5.10mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 12.9 A | Shielded | - | SMD/SMT | - | - | 470 nH | - | 5.4mOhm | - | - | Fixed Inductors | - | ± 20% | 20.2A | - | - | - | Power Inductors | 14.7 A | - | Power Inductors - SMD | 5.3mm | 5.1mm | - | 3 mm | 0.118" (3.00mm) | 5.3 mm | 5.1 mm | 3mm | AEC-Q200 | ||
![]() VLS3015CX-330M-1 TDK Corporation | 689 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | - | 2000 | - | - | 1 MHz | - | TDK | - | Ferrite | 750 mA | 779 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-CX-1 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | Drum Core, Wirewound | Commercial | Inductors, Chokes & Coils | 750 mA | Shielded | - | SMD/SMT | - | - | 33 μH | 1 MHz | 779mOhm Max | - | - | Fixed Inductors | - | ± 20% | 840mA | - | - | - | Power Inductors | 520 mA | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | - | ||
![]() VLS4012HBX-150M-N TDK Corporation | 2378 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Metal | - | - | - | 1.6A | - | - | - | 1 MHz | - | - | - | Metal | 1.37 A | 503 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 1.37 A | Shielded | - | SMD/SMT | - | - | 15 μH | 1 MHz | 503mOhm Max | - | - | Power Inductors - SMD | - | - | - | - | - | Wirewound | Power Inductors | 1.95 A | - | - | - | - | - | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | - | - | ||
![]() VLS3012HBX-1R0M-N TDK Corporation | 1286 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | Metal | TDK | - | - | 5A | 2000 | - | - | 1 MHz | - | TDK | - | Metal | 4.62 A | 47 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 4.62 A | Shielded | - | SMD/SMT | - | - | 1 μH | 1 MHz | 47mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 6.11 A | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 3 mm | 3 mm | - | - | ||
![]() VLS4015CX-2R2M-H TDK Corporation | 1710 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Ferrite | TDK | 4015 | 1515 | 2.59A | 2000 | - | - | 1 MHz | - | TDK | - | Ferrite | - | 84 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 2.71 A | Shielded | - | SMD/SMT | - | - | 2.2 μH | 1 MHz | 84mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 3.05 A | - | Power Inductors - SMD | - | - | - | 1.5 mm | 0.059" (1.50mm) | 4 mm | 4 mm | - | AEC-Q200 | ||
![]() VLS4015CX-1R0M-H TDK Corporation | 933 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Ferrite | TDK | 4015 | 1515 | 3.58A | 2000 | - | - | 1 MHz | - | TDK | - | Ferrite | - | 48 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 2.98 A | Shielded | - | SMD/SMT | - | - | 1 μH | 1 MHz | 48mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 4.21 A | - | Power Inductors - SMD | - | - | - | 1.5 mm | 0.059" (1.50mm) | 4 mm | 4 mm | - | AEC-Q200 | ||
![]() VLS4015CX-220M-H TDK Corporation | 2085 |
| - | Surface Mount | 1616 (4040 Metric) | 1616 | Ferrite | TDK | 4015 | 1515 | 870mA | 2000 | - | - | 1 MHz | - | TDK | - | Ferrite | - | 540 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -40°C ~ 125°C | MouseReel | VLS-CX-H | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | Drum Core, Wirewound | Automotive | Inductors, Chokes & Coils | 870 mA | Shielded | - | SMD/SMT | - | - | 22 μH | 1 MHz | 540mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 970 mA | - | Power Inductors - SMD | - | - | - | 1.5 mm | 0.059" (1.50mm) | 4 mm | 4 mm | - | AEC-Q200 | ||
![]() BCL322515RT-330M-D TDK Corporation | 1622 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | TDK | 1210 | 3225 | 680mA | 2000 | - | - | 1 MHz | - | TDK | - | Metal | 750 mA | 1.11 Ohms | + 155 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | 0.001764 oz | -55°C ~ 155°C | MouseReel | BCL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 750 mA | Shielded | - | SMD/SMT | - | - | 33 μH | 1 MHz | 1.11Ohm Max | - | - | Fixed Inductors | - | ± 20% | - | - | - | Wirewound | Power Inductors | 850 mA | - | Power Inductors - SMD | 3.2mm | 2.5mm | - | 1.5 mm | 0.059" (1.50mm) | 3.2 mm | 2.5 mm | 1.5mm | AEC-Q200 | ||
![]() TFM201610ALVA1R5MTAA TDK Corporation | 2708 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | - | - | 2.8A | - | - | - | 1 MHz | - | - | - | Metal | - | - | - | TDK Corporation | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | - | TFM-ALVA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | Thin Film | - | - | 2.6 A | Shielded | - | - | - | - | 1.5 μH | - | 110mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | - | AEC-Q200 | ||
![]() TFM201610ALVA2R2MTAA TDK Corporation | 294 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | Metal | TDK | 0806 | 2016 | 2A | 3000 | - | - | 1 MHz | - | TDK | - | Metal | 1.9 A | 152 mOhms | + 150 C | TDK Corporation | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 150°C | MouseReel | TFM-ALVA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | Thin Film | Automotive | Inductors, Chokes & Coils | 2.1 A | Shielded | - | SMD/SMT | - | - | 2.2 μH | 1 MHz | 152mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 2.2 A | - | Power Inductors - SMD | - | - | - | 1 mm | 0.039" (1.00mm) | 2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() VLS3012HBX-220M-N TDK Corporation | 745 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | Metal | TDK | - | - | 940mA | 2000 | - | - | 1 MHz | - | TDK | - | Metal | 1.01 A | 761 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 1.01 A | Shielded | - | SMD/SMT | - | - | 22 μH | 1 MHz | 761mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 1.21 A | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 3 mm | 3 mm | - | - | ||
![]() VLS3012HBX-3R3M-N TDK Corporation | 40 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | Metal | TDK | - | - | 2.5A | 2000 | - | - | 1 MHz | - | TDK | - | Metal | 2.37 A | 150 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 2.37 A | Shielded | - | SMD/SMT | - | - | 3.3 μH | 1 MHz | 150mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 3.22 A | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 3 mm | 3 mm | - | - | ||
![]() VLS4012HBX-3R3M-N TDK Corporation | 899 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Metal | TDK | - | - | 3.2A | 1000 | - | - | 1 MHz | - | TDK | - | Metal | 3 A | 119 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 3 A | Shielded | - | SMD/SMT | - | - | 3.3 μH | 1 MHz | 119mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | 4.18 A | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | - | - | ||
![]() VLS4012HBX-6R8M-N TDK Corporation | 1723 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | Metal | - | - | - | 2.34A | - | - | - | 1 MHz | - | - | - | Metal | 2.12 A | 208 mOhms | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 2.12 A | Shielded | - | SMD/SMT | - | - | 6.8 μH | 1 MHz | 208mOhm Max | - | - | Power Inductors - SMD | - | - | - | - | - | Wirewound | Power Inductors | 3.07 A | - | - | - | - | - | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | - | - | ||
![]() VLS4012HBX-4R7M-N TDK Corporation | 18 |
| - | Surface Mount | 1616 (4040 Metric) | 1616 | Metal | TDK | - | - | 3A | 1000 | - | - | 1 MHz | - | TDK | - | Metal | - | - | + 105 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | - | - | Details | - | - | -40°C ~ 105°C | MouseReel | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 2.49 A | Shielded | - | SMD/SMT | - | - | 4.7 μH | 1 MHz | 159mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | - | - | ||
![]() SPM4020T-2R2M-DZ TDK Corporation | 10000 | - | - | Surface Mount | Nonstandard | - | Ferrite | TDK | - | - | 6.2A | 500 | - | - | 100 kHz | - | TDK | - | Metal | 3.9 A | 70.4 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | Active | - | AEC-Q200 | - | Details | - | - | -55°C ~ 155°C | Cut Tape | SPM-DZ | 0.169" L x 0.161" W (4.30mm x 4.10mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 3.1 A | Unshielded | - | SMD/SMT | - | - | 2.2 μH | - | 66mOhm Max | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | - | AEC-Q200 |