- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Impedance (Max) (Zzt) | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Type | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Inductor Application | Terminal Placement | Power - Max | Q @ Freq | Quality Factor-Min (at L-nom) | Protections | Inductor Type | Voltage - Zener (Nom) (Vz) | Terminal Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM5030VT-3R3M-D TDK Corporation | 4000 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | - | TDK | - | - | - | 10A | - | 2000 | - | - | - | 100 kHz | TDK | - | Metal | 5 A | 33.5 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | Active | - | - | AEC-Q200 | - | - | Details | - | - | - | - | -55°C ~ 155°C | MouseReel | SPM-VT-D | 0.209" L x 0.201" W (5.30mm x 5.10mm) | ±20% | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 5 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | 3.3 μH | 100 kHz | 33.5mOhm | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 10A | - | - | Power Inductors | 7.2 A | - | Power Inductors - SMD | 5.3mm | 5.1mm | - | - | 3 mm | 0.118" (3.00mm) | 5.3 mm | 5.1 mm | 3mm | - | AEC-Q200 | ||
![]() VLB10090HT-R10M-GT TDK Corporation | 23 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | TDK | - | - | - | 125A | - | 300 | - | - | - | 100 kHz | TDK | - | Ferrite | 60 A | 330 uOhms | + 125 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | VLB10090HT-GT | 0.500" L x 0.394" W (12.70mm x 10.00mm) | ±20% | Standard | - | Drum Core, Wirewound | Commercial | - | Inductors, Chokes & Coils | 60 A | - | - | Unshielded | - | - | - | - | - | SMD/SMT | - | 100 nH | 100 kHz | 0.33mOhm | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 60A | - | Wirewound | Power Inductors | 125 A | - | Power Inductors - SMD | 12.7mm | 10mm | - | - | 11.5 mm | 0.453" (11.50mm) | 12.7 mm | 10 mm | 11.5mm | - | - | ||
![]() VLS3015CX-6R8M-H TDK Corporation | 3056 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | TDK | - | - | - | 1.07A | - | 2000 | - | - | - | 1 MHz | TDK | - | Ferrite | 1.08 A | 192 mOhms | + 125 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | AEC-Q200 | - | - | Details | - | - | - | - | -40°C ~ 105°C | MouseReel | VLS-CX-H | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 1.5 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | 6.8 μH | 1 MHz | 185mOhm Max | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 1.35A | - | - | Power Inductors | 1.12 A | - | Power Inductors - SMD | 3mm | 3mm | - | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | 1.5mm | - | AEC-Q200 | ||
![]() VLS3010CX-330M-1 TDK Corporation | 40 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | TDK | - | - | - | 250mA | - | 2000 | - | - | - | 1 MHz | TDK | - | Ferrite | 680 mA | 876 mOhms | + 105 C | TDK Corporation | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | -40°C ~ 105°C | Cut Tape | VLS-CX-1 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | Drum Core, Wirewound | Commercial | - | Inductors, Chokes & Coils | 680 mA | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | 33 μH | 1 MHz | 876mOhm Max | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 750mA | - | - | Power Inductors | 280 mA | - | Power Inductors - SMD | 3mm | 3mm | - | - | 1 mm | 0.039" (1.00mm) | 3 mm | 3 mm | 1mm | - | - | ||
Tiny WHSL | 3957 |
| - | Surface Mount | 1210 (3225 metric) | - | - | 1210 | - | - | Metal | - | - | TDK | 1210 | 3225 | - | 1.6A | - | 2000 | - | - | - | 1 MHz | TDK | - | Metal | 1.2 A | 360 mOhms | + 150 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | AEC-Q200 | - | - | Details | - | - | - | 0.001764 oz | -55°C ~ 150°C | MouseReel | TFM-ALVA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 % | Flexible (Soft) | - | Thin Film | Automotive | - | Inductors, Chokes & Coils | 1.2 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | 10µH | 1 MHz | 360mOhm Max | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | - | - | Molded | Power Inductors | 1.8 A | - | Power Inductors - SMD | 3.2mm | 2.5mm | - | - | 1.2 mm | 0.047 (1.20mm) | 3.2 mm | 2.5 mm | 1.2mm | - | AEC-Q200 | ||
Tiny WHSL | 15989 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 380 |
| - | Surface Mount | 3 mm x 3 mm x 1.5 mm | - | - | - | - | 2 | Ferrite | - | - | TDK | - | - | 1212 | 230mA | - | 2000 | - | - | - | 1 MHz | TDK | - | Ferrite | 300 mA | 2.544 Ohms | + 125 C | TDK Corporation | - 40 C | - | PCB Mount | -40C to 125C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 3.2(mm) | Not Required(mm) | Active | - | - | AEC-Q200 | No | - | Details | - | - | 20% | 0.002011 oz | -40°C ~ 125°C | Tape and Reel | VLS-CX-H | 0.118 L x 0.118 W (3.00mm x 3.00mm) | 20 % | Standard | - | Power | Automotive | - | Inductors, Chokes & Coils | 300 mA | - | Wirewound | Shielded | - | - | - | - | Not Required | SMD/SMT | Not Required | 100(uH) | 1(MHz) | 2.544Ohm Max | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | 300(mA) | 330mA | - | Wirewound | Power Inductors | 260 mA | - | Power Inductors - SMD | 3mm | 3mm | 3.2(mm) | - | 1.5 mm | 0.059 (1.50mm) | 3 mm | 3 mm | 1.5mm | 1.5(mm) | AEC-Q200 | ||
Tiny WHSL | 8832 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPM6545VT-2R2M-D TDK Corporation | 877 |
| - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL | - | - | TDK | - | - | - | 19.4A | 0.01144(ohm) | 1000 | - | - | - | 100 kHz | TDK | - | Metal Composite | 9.8 A | 10.4 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | -55C to 155C | - | - | - | - | - | - | - | - | - | 6.9(mm) | Not Required(mm) | Active | - | - | AEC-Q200 | No | - | Details | - | - | 20% | 0.035274 oz | -55°C ~ 155°C | Tape and Reel | SPM-VT-D | 0.276" L x 0.256" W (7.00mm x 6.50mm) | ±20% | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 9.8 A | - | Wirewound | Shielded | - | - | - | - | Not Required | SMD/SMT | Not Required | 2.2 μH | 0.1(MHz) | 10.4mOhm | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 19.4A | - | - | Power Inductors | 14.3 A | - | Power Inductors - SMD | 7mm | 6.5mm | 7.4(mm) | - | 4.5 mm | 0.177" (4.50mm) | 7 mm | 6.5 mm | 4.5mm | 4.5(mm) | AEC-Q200 | ||
![]() VLS4012HBX-150M TDK Corporation | 1665 |
| - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL | - | - | TDK | - | - | 1515 | 1.95A | 0.503(ohm) | 1000 | - | - | - | 1 MHz | TDK | - | Metal | 1.37 A | 503 mOhms | + 105 C | TDK Corporation | - 40 C | - | PCB Mount | -40C to 105C | - | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | Active | - | - | - | No | - | Details | - | - | 20% | 0.003245 oz | -40°C ~ 105°C | Tape and Reel | VLS-HBX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | Drum Core, Wirewound | Commercial | - | Inductors, Chokes & Coils | 1.52 A | - | Wirewound | Shielded | - | - | - | - | Not Required | SMD/SMT | Not Required | 15 μH | 1(MHz) | 503mOhm Max | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | 1370(mA) | 1.52A | - | Wirewound | Power Inductors | 1.95 A | - | Power Inductors - SMD | 4mm | 4mm | 4.2(mm) | - | 1.2 mm | 0.047" (1.20mm) | 4 mm | 4 mm | 1.2mm | 1.2(mm) | - | ||
![]() MLJ1005HXG82NJTD0B TDK Corporation | 165000 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ferrite | - | - | TDK | 0402 | 1005 | - | - | - | 10000 | - | - | - | 13.56 MHz | TDK | - | Ferrite | 850 mA | 390 mOhms | + 125 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 14 | - | - | - | Details | - | - | - | 0.000035 oz | -55°C ~ 125°C | MouseReel | MLJ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±5% | Standard | - | Multilayer | Commercial | - | Inductors, Chokes & Coils | 850 mA | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | 82 nH | 13.56 MHz | 390mOhm Max | - | - | - | - | - | 14 @ 13.56MHz | - | - | - | - | - | Fixed Inductors | - | - | - | ± 5% | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 1mm | 0.6mm | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | 0.6mm | - | - | ||
![]() SPM7054VC-101M-D TDK Corporation | 50000 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | - | TDK | - | - | - | 2.6A | - | 1000 | - | - | - | 100 kHz | TDK | - | Metal | 1.8 A | 334 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | AEC-Q200 | - | - | Details | - | - | - | - | -55°C ~ 155°C | MouseReel | SPM-VC-D | 0.295" L x 0.276" W (7.50mm x 7.00mm) | ±20% | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 1.8 A | - | - | Unshielded | - | - | - | - | - | SMD/SMT | - | 100 μH | 100 kHz | 334mOhm | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 3.4A | - | - | Power Inductors | 3.4 A | - | Power Inductors - SMD | 7.5mm | 7mm | - | - | 5.4 mm | 0.213" (5.40mm) | 7.5 mm | 7 mm | 5.4mm | - | AEC-Q200 | ||
![]() BCL322515RT-4R7M-D TDK Corporation | 432 | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Metal | - | - | - | 1210 | 3225 | - | 1.71A | - | - | - | - | - | 1 MHz | - | - | Metal | 2.14 A | 160 mOhms | + 155 C | TDK Corporation | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | BCL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | - | Drum Core, Wirewound | Automotive | - | Inductors, Chokes & Coils | 2.08 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | 4.7 μH | 1 MHz | 160mOhm Max | - | - | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | ± 20% | - | - | - | - | Wirewound | Power Inductors | 1.71 A | - | - | 3.2mm | 2.5mm | - | - | 1.5 mm | 0.059" (1.50mm) | 3.2 mm | 2.5 mm | 1.5mm | - | AEC-Q200 | ||
![]() MLG0603P3N2S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P43NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q0N4C TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | - | BZT52 | - | - | - | - | - | - | - | - | - | 83 Ohms | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q101, BZT52 | - | ±7.41% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µA @ 1 V | 900 mV @ 10 mA | - | - | 350 mW | - | - | - | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B84144-A25-R TDK | In Stock | - | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | FAZ-B3/3-RT | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | Ring Tongue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | - | - | 0402 | - | 0.65(ohm) | - | - | TDK CORP | - | - | TDK Corporation of America | MLJ1005WR27KT000 | - | - | - | - | KYOCERA AVX | - | - | - | -55C to 125C | 125 °C | -55 °C | Tray | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | Active | 15 | - | - | No | 1.37 | - | Yes | 260 MHz | 10% | - | - | Tape and Reel | * | - | 10% | - | EAR99 | Power | - | 8504.50.80.00 | - | - | TR, 13 Inch | Multi-Layer | Shielded | 1 | Rectangular | unknown | - | Not Required | - | Not Required | 0.27(uH) | 25(MHz) | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 15 | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0402 | NO | 0.35 A | - | 0.27 µH | 350(mA) | - | 260(MHz) | - | - | - | - | - | - | - | 1.05(mm) | - | - | - | - | - | - | 0.55(mm) | - |