- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Material - Insulation | Shape/Size Description | Number of Terminals | Terminal Screw Material | Core Material | Base Product Number | Case Code - in | Case Code - mm | Case Size | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Number of Rows | Power (Watts) | HTS Code | Subcategory | Pitch | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Failure Rate | Wire Gauge | Lead Diameter | Inductance | Number of Circuits | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Terminal Screw Finish | DC Current | Number of Wire Entries | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| - | - | - | 16.5 mm x 17.3 mm x 10.75 mm | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 8.5 A | 15.4 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | Standard | - | - | High Power Choke | - | - | - | - | Automotive | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 30 uH | - | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | Helically Wouned | Power Inductors | 10.3 A | - | - | - | - | - | 10.75 mm | - | 17.3 mm | 16.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 22.8 mm x 24.7 mm x 20.9 mm | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 24 A | 3.4 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | Standard | - | - | High ERU Choke | - | - | - | - | Automotive | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 20 uH | - | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | Helically Wound | Power Inductors | 21.5 A | - | - | - | - | - | 20.9 mm | - | 22.8 mm | 24.7 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 210 mA | 5.87 Ohms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | Standard | - | - | Power Inductor | - | - | - | - | Automotive | - | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 680 uH | - | 796 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | 380 mA | - | - | - | - | - | 5 mm | - | 5.6 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 600 mA | 679 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | Standard | - | - | Power Inductor | - | - | - | - | Automotive | - | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 56 uH | - | 2.52 MHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | 1.2 A | - | - | - | - | - | 5 mm | - | 5.6 mm | 5 mm | - | - | ||
![]() B82442A1124J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 140 mA | 12.6 Ohms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | Standard | - | - | Power Inductor | - | - | - | - | Automotive | - | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.2 mH | - | 252 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | 290 mA | - | - | - | - | - | 5 mm | - | 5.6 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292-0004-000 TDK | In Stock | - | - | - | Chassis, Panel | - | - | - | - | Thermoplastic | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 600V | -60°C ~ 105°C | Bulk | SSB7, Buchanan | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Black | - | 1 | - | - | - | 0.438 (11.12mm) | - | - | - | - | - | - | 20A | - | - | - | - | 12-22 AWG | - | - | 9 | - | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws with Quick Connect Tabs | - | - | - | - | - | - | Zinc, Clear Chromate | - | 9 | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | YES | WRAPAROUND | Axial | - | RECTANGULAR PACKAGE | 2 | - | Ceramic | RN55 | - | - | - | 6.6 Ω | TDK CORP | TDK Corporation of America | MHQ1005PR22JT000 | - | - | - | - | Vishay Dale | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | - | 0.5 mm | 1 mm | SMT | 0.6 mm | Active | - | - | Active | - | - | - | 5.28 | - | Yes | 600 MHz | Q FACTOR IS MEASURED AT: 250MHZ | - | - | -65°C ~ 175°C | - | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | - | - | 2 | - | - | ±25ppm/°C | - | 223 kOhms | - | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | TR, PUNCHED PAPER, 7 INCH | - | - | 1 | Rectangular | unknown | - | - | - | - | - | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 18 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0402 | NO | 0.08 A | - | 0.22 µH | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | CERAMIC-FERRITE | - | - | - | - | 0.81 Ω | COILCRAFT INC | Coilcraft Inc | 0603LS-102XGLC | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | CHIP | - | 1.12 mm | 1.8 mm | SMT | 1.169 mm | Active | - | - | - | - | - | - | 0.75 | - | Yes | 190 MHz | - | - | - | - | - | - | - | 2% | - | Yes | - | - | - | EAR99 | - | - | - | Silver/Palladium/Platinum - with Glass frit | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 7 Inch | - | - | 1 | Rectangular | compliant | - | - | - | - | - | - | - | - | - | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0705 | NO | 0.4 A | - | 1 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | Ferrite | - | - | - | 0402 | 0.65(ohm) | TDK CORP | TDK Corporation of America | MLJ1005WR27KT000 | - | - | - | - | KYOCERA AVX | - | - | -55C to 125C | 125 °C | -55 °C | Tray | 0402 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | Active | 15 | - | No | 1.37 | - | Yes | 260 MHz | - | 10% | - | - | Tape and Reel | * | - | 10% | - | - | - | - | - | EAR99 | - | Power | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | Multi-Layer | Shielded | 1 | Rectangular | unknown | - | Not Required | - | - | Not Required | - | - | 0.27(uH) | - | 25(MHz) | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0402 | NO | 0.35 A | - | 0.27 µH | - | 350(mA) | - | 260(MHz) | - | - | - | - | - | - | 1.05(mm) | - | - | - | - | - | 0.55(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | FLAT | - | - | RECTANGULAR PACKAGE | 2 | - | CERAMIC | - | - | - | - | 0.65 Ω | TDK CORP | - | B82412A3331K000 | B82412A | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1210 | - | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | - | - | 5.67 | - | Yes | 550 MHz | Q MEASURED AT 30MHZ | - | - | - | - | B82412A | - | 10% | e4 | - | - | - | - | EAR99 | - | - | - | Copper/Silver (Cu/Ag) | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | - | - | 1 | Single Layer | compliant | - | - | - | - | - | - | - | - | - | 1 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 1210 | NO | 0.28 A | - | 0.33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | FLAT | - | - | RECTANGULAR PACKAGE | 2 | - | FERRITE | - | - | - | - | 0.65 Ω | TDK CORP | - | B82412A1222K000 | B82412A | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1210 | - | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | - | - | 5.65 | - | Yes | 200 MHz | Q MEASURED AT 7.96MHZ | - | - | - | - | B82412A | - | 10% | e4 | - | - | - | - | EAR99 | - | - | - | Silver (Ag) | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | - | - | 1 | Single Layer | compliant | - | - | - | - | - | - | - | - | - | 1 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 1210 | NO | 0.27 A | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | 0.36 Ω | TDK CORP | - | B82464A2683K000 | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | 4141 | - | 3 mm | 10.4 mm | SMT | 10.4 mm | Obsolete | - | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | B82464A2 | - | 10% | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | Blister Pack | - | - | - | Enamelled Wire | compliant | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 4141 | - | 1.18 A | - | 68 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82496C3560J TDK | In Stock | - | - | 8 Weeks | - | 0603 (1608 metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | CERAMIC | - | 0603 | 1608 | - | 1.2 Ω | TDK CORP | - | B82496C3560J | - | 250 mA | 1.2 Ohms | + 150 C | - | - 55 C | PCB Mount | - | 150 °C | -55 °C | - | - | - | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | - | - | - | - | 14 | - | 1.63 | - | Yes | 2500 MHz | - | - | - | - | - | - | - | 5% | e3 | - | - | - | Standard | EAR99 | - | Wirewound | - | Tin (Sn) | - | - | Automotive | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR, Cardboard, 7 Inch | - | Unshielded | 1 | Rectangular | compliant | - | - | - | SMD/SMT | - | - | - | 56 nH | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 14 | GENERAL PURPOSE INDUCTOR | - | - | - | - | RF Inductors - Leaded | 0603 | NO | 0.25 A | 5 | 0.056 µH | - | - | - | 2.5 GHz | - | RF Inductors | - | - | 1.7 | 0.9 mm | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | BINDING POST | - | - | RECTANGULAR PACKAGE | 2 | - | IRON-SILICON | - | - | - | - | 5.25 Ω | TDK CORP | - | B82504W0000A001 | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 32 mm | 78 mm | Screw Ends | 28 mm | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | INDUCTANCE IS MEASURED AT 0.1MA DC CURRENT | - | - | - | - | B82504W | - | 20% | - | - | - | - | - | EAR99 | - | - | - | Nickel (Ni) | - | - | - | - | - | 8504.50.80.00 | - | - | Cardboard | - | - | 1 | Rectangular Case | compliant | - | - | - | - | - | - | - | - | - | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | NO | 1 A | - | 27000 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | - | - | TUBULAR PACKAGE | 2 | - | FERRITE | - | - | - | - | 0.14 Ω | TDK CORP | - | B82144F2153K009 | - | 2.3 A | 140 mOhms | + 125 C | - | - 55 C | PCB Mount | - | 125 °C | -55 °C | - | - | 6.5 mm | - | 9.2 mm | Axial | - | Active | - | - | - | - | 50 | - | 5.31 | - | Yes | 13 MHz | FLAME PROOF, Q FACTOR IS MEASURED AT 0.252 MHZ, INDUCTANCE IS MEASURED AT 1 mA | - | - | - | - | - | - | 10% | e3 | - | - | - | Standard | EAR99 | - | HF Choke | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | RF | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | Ammo Pack | - | - | 1 | Tubular | compliant | - | - | - | Axial | - | - | 0.8 mm | 15 uH | - | 0.1 MHz | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | - | RF Inductors - Leaded | - | NO | 2.3 A | - | 15 µH | - | - | - | - | Drum | RF Inductors | - | - | - | - | - | 6.5 mm | - | - | 9.2 mm | - | - | - |