- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Material - Insulation | Core Material | Package Accepted | Base Product Number | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Display | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Number of Rows | Power (Watts) | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Shielding | Style | Number of Positions Loaded | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Absolute Pull Range (APR) | Core Type | Proto Board Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Board Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B82442T1475K TDK | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 mH | - | - | - | - | - | - | - | - | ± 10% | - | 800 kHz | - | - | - | - | - | - | 5.6 mm | 5 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 398 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | Ferrites | - | - | 1.8V ~ 3.3V | - | - | - | 11.999 MHz | ±20ppm | CMOS | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() B78108S1184J TDK | In Stock | - | - | Board Edge, Through Hole, Right Angle | 9.2 mm x 4 mm | - | - | Liquid Crystal Polymer (LCP) | Ferrite | - | 10147936 | - | - | - | - | - | - | - | - | - | 270 mA | 3 Ohms | + 125 C | Amphenol ICC (FCI) | - 55 C | PCB Mount | Tray | Active | 70 | - | - | Millipacs® | - | 5 % | - | Press-Fit | - | Receptacle, Female Sockets | RF Choke | - | 125 | - | RF | 5 | - | Inductors, Chokes & Coils | - | 0.079 (2.00mm) | - | Unshielded | AB 25 | All | - | - | - | Gold, GXT™ | Axial | - | - | - | - | - | 12.5 mm | - | 0.8 mm | 180 uH | 796 kHz | - | - | - | - | - | - | RF Inductors - Leaded | 5 | - | 3.9 MHz | - | Drum | - | RF Inductors | - | - | - | - | 4 mm | - | - | 9.2 mm | 4 mm | - | - | UL94 V-0 | - | ||
![]() B78108T1104K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66479PX192 TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 28.06 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCD Components | - | - | Tape & Reel (TR) | Active | - | Compliant | -55°C ~ 160°C | GP | 0.091 Dia x 0.248 L (2.30mm x 6.30mm) | ±1% | 2 | - | 100ppm/°C | - | - | 45.3 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66325GX197 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 49.43 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 50 A | - | - | - | - | - | - | - | 22.3 | 22 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 353 |
| - | Surface Mount | Nonstandard | - | - | - | Ferrite | - | - | - | - | 16.6A | - | - | 100 kHz | - | - | Metal | - | 4.29 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 125°C | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | 17.2 A | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 1.5 µH | - | 4.29mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Inductors | 17.2 A | - | - | - | - | 4 mm | 0.157 (4.00mm) | 10.7 mm | 10 mm | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | Dwyer Instruments | TE-WSS-D | - | - | - | - | TDK Corporation | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor;Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66281PX149 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW1P-2JPCM2A | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66370GX127 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | Compliant | - | * | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.65 mm | - | 34.6 mm | 9.7 mm | - | - | - | - | ||
![]() B66480GX149 TDK | 14000 | - | - | - | 2010 (5025 Metric) | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 433 Ohms | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() B82422H1332K TDK | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | Ferrite | HSOP, PSOP, SOIC | - | 1210 | 3225 | - | - | - | - | - | - | - | 790 mA | 180 mOhms | + 150 C | Chip Quik Inc. | - 55 C | PCB Mount | Bulk | Active | 8 | - | - | Proto-Advantage | 1.400 L x 0.700 W (35.56mm x 17.78mm) | 10 % | - | Standard | - | - | Wirewound | - | 28 | - | Automotive | - | - | Inductors, Chokes & Coils | - | 0.039 (1.00mm) | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.3 uH | 7.96 MHz | - | - | - | - | - | - | RF Inductors - Leaded | 10 | - | 70 MHz | - | Drum | SMD to DIP | RF Inductors | 1.15 A | - | 3.4 | 2.7 mm | - | 2.2 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() B82498F3151J TDK | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Ceramic | - | - | 0805 | 2012 | - | - | - | - | - | - | - | 400 mA | 420 mOhms | + 125 C | Glenair | - 55 C | PCB Mount | Retail Package | Active | 45 | - | - | * | - | 5 % | - | Standard | - | - | Wirewound | - | - | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 150 nH | 100 MHz | - | - | - | - | - | - | RF Inductors - Leaded | 5 | - | 1.15 GHz | - | Cubic | - | RF Inductors | - | - | 2.3 | 1.7 mm | - | 1.4 mm | - | 2 mm | 1.3 mm | - | - | - | - | ||
![]() B65887PR92 TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±50ppm | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | 15pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NLDFT | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | Active | - | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |